- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Reverse Current-Max | Recovery Time | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDBMTS230-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123S | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | 500mV @ 2A | - | - | -55°C~125°C | - | 2A | - | 2A DC | 30V | 2A | - | - | - | - | 160pF @ 4V 1MHz | 50A | - | - | - | - | RoHS Compliant | ||
![]() CDBMHT180-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 850mV @ 1A | - | - | -55°C~150°C | - | 1A | - | 1A DC | 80V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 25A | - | - | - | - | RoHS Compliant | ||
![]() CDBMHT130-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 30V | 500mV @ 1A | - | - | -55°C~125°C | - | 1A | - | 1A DC | 30V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 25A | - | - | - | - | RoHS Compliant | ||
![]() CDBAT3100-HF Comchip Technology | In Stock | - | Datasheet | - | - | - | - | YES | SILICON | 1 | 150°C | -55°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | EFFICIENCY | LOW POWER LOSS | - | - | DUAL | NO LEAD | 260 | compliant | 30 | - | R-PDSO-N2 | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | - | 3A | - | - | - | - | 1 | - | - | 100V | - | 80A | - | 0.85V | 200μA | - | RoHS Compliant | ||
![]() 1N4005T-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | WIRE | - | - | - | 1N4005 | O-PALF-W2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.1V @ 1A | ISOLATED | - | -55°C~150°C | - | 1A | 600V | - | 600V | 1A | - | - | - | - | 15pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDSFR355B Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | 300mW | - | - | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 80V | 1V @ 100mA | - | 100nA | 125°C Max | 1A | - | - | - | 80V | 100mA | - | 4 ns | - | - | 3pF @ 0.5V 1MHz | - | - | - | - | 4 ns | ROHS3 Compliant | ||
![]() CDBA1150-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 150V | 870mV @ 1A | - | - | -50°C~175°C | - | 1A | - | 1A DC | 150V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | - | ROHS3 Compliant | ||
![]() ACDBAT340-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2010 (5025 Metric) | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | LOW POWER LOSS | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-N2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 500mV @ 3A | - | - | -55°C~125°C | - | 3A | 40V | - | 40V | 3A | 1 | - | - | - | 180pF @ 4V 1MHz | 80A | - | - | 200μA | - | ROHS3 Compliant | ||
![]() CFRMT106-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123H | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | 260 | - | 30 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.3V @ 1A | - | - | -55°C~150°C | - | 1A | - | 1A DC | 800V | 1A | - | 500 ns | - | - | 15pF @ 4V 1MHz | 25A | - | - | - | - | RoHS Compliant | ||
![]() CFRMT103-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123H | - | - | 1 | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 150°C | -55°C | - | - | 8541.10.00.80 | - | - | - | 260 | - | 30 | CFRMT103 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.3V @ 1A | - | - | -55°C~150°C | 25A | 1A | - | - | 200V | 1A | - | 150 ns | 100μA | - | - | - | 150V | - | - | 150 ns | RoHS Compliant | ||
![]() CFRM102-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | 260 | - | 30 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1.3V @ 1A | - | - | -55°C~150°C | - | 1A | - | 1A DC | 100V | 1A | - | 150 ns | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | - | RoHS Compliant | ||
![]() CFRM106-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | - | - | 260 | - | 30 | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.3V @ 1A | - | - | -55°C~150°C | - | 1A | - | 1A DC | 800V | 1A | - | 500ns | - | - | 15pF @ 4V 1MHz | 30A | - | - | - | - | RoHS Compliant | ||
![]() SB320E-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AD, Axial | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SB320 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 500mV @ 3A | - | - | -65°C~125°C | - | - | 20V | - | 20V | 3A | - | - | - | - | 250pF @ 4V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() CDBMTS180-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123S | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 850mV @ 1A | - | - | -55°C~150°C | - | 1A | - | 1A DC | 80V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | - | RoHS Compliant | ||
![]() CDBMTS150-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123S | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 50V | 700mV @ 1A | - | - | -55°C~150°C | - | 1A | - | 1A DC | 50V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | - | RoHS Compliant | ||
![]() CDBMH340-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 125°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | CDBMH340 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 40V | 500mV @ 3A | - | - | -55°C~125°C | - | 3A | - | 3A DC | 40V | 3A | - | - | - | - | 250pF @ 4V 1MHz | 80A | - | - | - | - | RoHS Compliant | ||
![]() CDBMH250-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 50V | 700mV @ 2A | - | - | -55°C~150°C | - | 2A | - | 2A DC | 50V | 2A | - | - | - | - | 160pF @ 4V 1MHz | 50A | - | - | - | - | RoHS Compliant | ||
![]() CDBMTS120-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123S | - | SILICON | 1 | 125°C | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | LOW POWER LOSS | 8541.10.00.80 | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 500mV @ 1A | - | - | -55°C~125°C | - | 1A | - | 1A DC | 20V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | - | - | RoHS Compliant | ||
![]() CDBMH260-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | 700mV @ 2A | - | - | -55°C~150°C | - | 2A | - | 2A DC | 60V | 2A | - | - | - | - | 160pF @ 4V 1MHz | 50A | - | - | - | - | RoHS Compliant | ||
![]() CDBMHT150-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123T | - | - | 1 | 150°C | - | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 50V | 700mV @ 1A | - | - | -55°C~150°C | - | 1A | - | 1A DC | 50V | 1A | - | - | - | - | 120pF @ 4V 1MHz | 25A | - | - | - | - | RoHS Compliant |