- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CGRTS4001-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | SOD-123F | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 50V | 1V @ 1A | -55°C~150°C | - | 50V | 1A | - | - | - | - | - | - | 6pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() CGRTS4002-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | SOD-123F | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 100V | 1V @ 1A | -55°C~150°C | - | 100V | 1A | - | - | - | - | - | - | 6pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() CDBJSC10650-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-2 Full Pack | NO | - | 1 | 175°C | 109W | Tube | - | Active | 1 (Unlimited) | 2 | - | POWER | PD-CASE | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PSFM-T2 | SINGLE | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | 1.7V @ 10A | -55°C~175°C | 10A | 650V | 10A DC | - | - | 1 | 0ns | 650V | TO-220AC | 710pF @ 0V 1MHz | 100A | 100μA | ROHS3 Compliant | ||
![]() CDBJFSC10650-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | 1.7V @ 10A | -55°C~175°C | - | 650V | 10A DC | - | - | - | 0ns | - | - | 710pF @ 0V 1MHz | - | - | ROHS3 Compliant | ||
![]() CDBDSC3650-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | 1.7V @ 3A | -55°C~175°C | - | 650V | 11A DC | - | - | - | 0ns | - | - | 181pF @ 0V 1MHz | - | - | ROHS3 Compliant | ||
![]() CGRTS4007-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | SOD-123F | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 1V @ 1A | -55°C~150°C | - | 1000V | 1A | - | - | - | - | - | - | 6pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() CGRTS4005-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | SOD-123F | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1V @ 1A | -55°C~150°C | - | 600V | 1A | - | - | - | - | - | - | 6pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() CDBDSC5650-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | 1.7V @ 5A | -55°C~175°C | - | 650V | 21.5A DC | - | - | - | 0ns | - | - | 424pF @ 0V 1MHz | - | - | ROHS3 Compliant | ||
![]() CDBDSC8650-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | 1.7V @ 8A | -55°C~175°C | - | 650V | 25.5A DC | - | - | - | 0ns | - | - | 550pF @ 0V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS34-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 550mV @ 3A | -55°C~125°C | - | 40V | 3A | - | - | - | - | - | - | 450pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS24-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 550mV @ 2A | -55°C~150°C | - | 40V | 2A | - | - | - | - | - | - | 220pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS26-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 2A | -55°C~150°C | - | 60V | 2A | - | - | - | - | - | - | 80pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS215-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 150V | 950mV @ 2A | -55°C~150°C | - | 150V | 2A | - | - | - | - | - | - | 80pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() UF3007-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | 1 | 125°C | - | Bulk | 2010 | Active | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | - | - | UF3007 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.7V @ 3A | -55°C~125°C | 3A | 800V | - | 800V | 3A | - | 75 ns | - | - | 30pF @ 4V 1MHz | 125A | - | ROHS3 Compliant | ||
![]() UF3002-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | - | 1 | 125°C | - | Bulk | 2010 | Active | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | - | - | UF3002 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1V @ 3A | -55°C~125°C | 3A | 100V | - | 100V | 3A | - | 50 ns | - | - | 50pF @ 4V 1MHz | 125A | - | ROHS3 Compliant | ||
![]() CDBD620-G Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | 1 | 125°C | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | compliant | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 20V | 550mV @ 6A | -55°C~125°C | 6A | 20V | 6A | - | - | - | - | 20V | - | - | 75A | - | RoHS Compliant | ||
![]() S1B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 150°C | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 2 | - | - | - | - | DUAL | C BEND | 260 | - | 30 | - | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1.1V @ 1A | -55°C~150°C | 1A | 100V | 1A | - | - | - | - | 100V | - | - | - | - | ROHS3 Compliant | ||
![]() CDBD650-G Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | 1 | 150°C | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | compliant | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 50V | 750mV @ 6A | -55°C~150°C | 6A | 50V | 6A | - | - | - | - | 50V | - | - | 75A | - | RoHS Compliant | ||
![]() CDBD680-G Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | 1 | 150°C | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | compliant | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 850mV @ 6A | -55°C~150°C | 6A | 80V | 6A | - | - | - | - | 80V | - | - | 75A | - | RoHS Compliant | ||
![]() S1M-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 150°C | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 2 | - | - | - | - | DUAL | C BEND | 260 | - | 30 | - | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1.1V @ 1A | -55°C~150°C | 1A | 1000V | 1A | - | - | - | - | 1000V | - | - | - | - | ROHS3 Compliant |