- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACGRTS4002-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOD-123F | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 260 | - | NOT SPECIFIED | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 100V | 1V @ 1A | -55°C~150°C | - | 100V | 1A | - | - | - | 6pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() ACGRTS4005-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOD-123F | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 260 | - | NOT SPECIFIED | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1V @ 1A | -55°C~150°C | - | 600V | 1A | - | - | - | 6pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() CDBJSC101200-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-220-2 | - | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | 1.7V @ 10A | -55°C~175°C | - | 1200V | 10A DC | - | 0ns | - | 780pF @ 0V 1MHz | - | - | ROHS3 Compliant | ||
![]() ACGRTS4006-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOD-123F | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 260 | - | NOT SPECIFIED | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 800V | 1V @ 1A | -55°C~150°C | - | 800V | 1A | - | - | - | 6pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() CGRTS4004-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOD-123F | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1V @ 1A | -55°C~150°C | - | 400V | 1A | - | - | - | 6pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() CGRTS4003-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOD-123F | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1V @ 1A | -55°C~150°C | - | 200V | 1A | - | - | - | 6pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() CGRTS4006-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOD-123F | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 800V | 1V @ 1A | -55°C~150°C | - | 800V | 1A | - | - | - | 6pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() CDBFR0130R-HF Comchip Technology | In Stock | - | Datasheet | - | - | - | YES | SILICON | 1 | 125°C | Tape & Reel (TR) | 2014 | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | BOTTOM | NO LEAD | 260 | - | 30 | R-PBCC-N2 | SINGLE | - | RECTIFIER DIODE | - | - | - | 0.1A | - | - | - | - | 35V | - | - | - | ROHS3 Compliant | ||
![]() ACGRTS4001-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOD-123F | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 260 | - | NOT SPECIFIED | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 50V | 1V @ 1A | -55°C~150°C | - | 50V | 1A | - | - | - | 6pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() ACGRTS4003-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOD-123F | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 260 | - | NOT SPECIFIED | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1V @ 1A | -55°C~150°C | - | 200V | 1A | - | - | - | 6pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() CDBM280-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | SOD-123T | YES | - | 1 | 150°C | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | compliant | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 80V | 850mV @ 1A | -55°C~150°C | 2A | 80V | 2A DC | - | - | 80V | 160pF @ 4V 1MHz | 50A | - | RoHS Compliant | ||
![]() CDBJSC101700-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Through Hole | TO-220-2 | - | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1700V | 1.7V @ 10A | -55°C~175°C | - | 1700V | 35A DC | - | 0ns | - | 1400pF @ 0V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS810C-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-214AB, SMC | YES | SILICON | 1 | 150°C | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 100V | 850mV @ 8A | -55°C~150°C | 8A | 100V | 8A | 1 | - | 200V | 400pF @ 4V 1MHz | 150A | 1000μA | ROHS3 Compliant | ||
![]() SS515C-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 150V | 850mV @ 5A | -55°C~150°C | - | 150V | 5A | - | - | - | 400pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS54-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 150°C | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | 550mV @ 5A | -55°C~150°C | 5A | 40V | 5A | 1 | - | 40V | 500pF @ 4V 1MHz | 120A | 1000μA | ROHS3 Compliant | ||
![]() AS1J-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.1V @ 1A | -55°C~150°C | - | 600V | 1A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SS310BF-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | 850mV @ 3A | -55°C~150°C | - | 100V | 3A | - | - | - | 400pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() S3T-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | GENERAL PURPOSE | - | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1.3kV | 1.1V @ 3A | -65°C~150°C | 3A | 1300V | 3A | 1 | - | 1300V | - | 100A | 10μA | ROHS3 Compliant | ||
![]() SS520-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 150°C | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 200V | 850mV @ 5A | -55°C~150°C | 5A | 200V | 5A | 1 | - | 200V | 300pF @ 4V 1MHz | 120A | 1000μA | ROHS3 Compliant | ||
![]() ACURB202-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1V @ 2A | -55°C~150°C | - | 100V | 2A DC | - | 50ns | - | 20pF @ 4V 1MHz | - | - | ROHS3 Compliant |