- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2Y-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 2000V | 1.1V @ 1.5A | -65°C~150°C | - | 2000V | 1.5A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SS210-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | 850mV @ 2A | -55°C~150°C | - | 100V | 2A | - | - | - | - | - | 80pF @ 4V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() SS320F-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | 150°C | - | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | DUAL | - | - | - | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 200V | 950mV @ 3A | -55°C~150°C | 3A | 200V | 3A | - | - | 1 | - | 200V | 180pF @ 4V 1MHz | 80A | - | 300μA | ROHS3 Compliant | ||
![]() SS210B-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 150°C | - | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | DUAL | C BEND | - | - | - | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | 850mV @ 2A | -55°C~125°C | 3A | 100V | 2A | - | - | 1 | - | 200V | 110pF @ 4V 1MHz | 80A | - | 300μA | ROHS3 Compliant | ||
![]() SS54C-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 40V | 550mV @ 5A | -55°C~150°C | - | 40V | 5A | - | - | - | - | - | 600pF @ 4V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() SS520B-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 200V | 850mV @ 5A | -55°C~150°C | - | 200V | 5A | - | - | - | - | - | 300pF @ 4V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() AS1K-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.1V @ 1A | -55°C~150°C | - | 800V | 1A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SS36-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 3A | -55°C~125°C | - | 60V | 3A | - | - | - | - | - | 450pF @ 4V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() CDBMTS1100-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123S | - | SILICON | 1 | 150°C | - | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 850mV @ 1A | -55°C~150°C | 1A | - | 1A DC | 100V | 1A | - | - | - | 120pF @ 4V 1MHz | 30A | - | - | ROHS3 Compliant | ||
![]() CGRBT301-HF Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | YES | SILICON | 1 | 175°C | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | GENERAL PURPOSE | - | - | DUAL | - | NOT SPECIFIED | compliant | NOT SPECIFIED | R-PDSO-N2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1mV @ 3A | -65°C~175°C | 3A | 200V | 3A | - | - | 1 | - | 200V | 23pF @ 4V 1MHz | 95A | - | 5μA | RoHS Compliant | ||
![]() CGRBT205-HF Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | YES | SILICON | 1 | 175°C | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | GENERAL PURPOSE | - | - | DUAL | - | NOT SPECIFIED | compliant | NOT SPECIFIED | R-PDSO-N2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 1mV @ 2A | -65°C~175°C | 2A | 1000V | 2A | - | - | 1 | - | 1000V | 14pF @ 4V 1MHz | 50A | - | 5μA | RoHS Compliant | ||
![]() CGRCT302-HF Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1700V | 1V @ 3A | -65°C~175°C | - | 400V | 3A | - | - | - | - | - | 25pF @ 4V 1MHz | - | - | - | RoHS Compliant | ||
![]() CGRBT204-HF Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | YES | SILICON | 1 | 175°C | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | GENERAL PURPOSE | - | - | DUAL | - | NOT SPECIFIED | compliant | NOT SPECIFIED | R-PDSO-N2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1mV @ 2A | -65°C~175°C | 2A | 800V | 2A | - | - | 1 | - | 800V | 14pF @ 4V 1MHz | 50A | - | 5μA | RoHS Compliant | ||
![]() CDBZ3860L-HF Comchip Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 260 | compliant | 30 | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CDBAT1100-HF Comchip Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | Obsolete | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | 260 | compliant | 30 | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CDBJSC51200-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-220-2 | - | - | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 1200V | 1.7V @ 5A | -55°C~175°C | - | 1200V | 5A DC | - | - | - | 0ns | - | 475pF @ 0V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() CGRAT104-HF Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | YES | SILICON | 1 | 175°C | - | Tape & Reel (TR) | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | DUAL | - | NOT SPECIFIED | compliant | NOT SPECIFIED | R-PDSO-N2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1V @ 1A | -65°C~175°C | 1A | 800V | 1A | - | - | - | - | 800V | 8pF @ 4V 1MHz | - | - | - | RoHS Compliant | ||
![]() CGRAT104L-HF Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, No Lead | YES | SILICON | 1 | 175°C | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | - | NOT SPECIFIED | compliant | NOT SPECIFIED | R-PDSO-N2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 930mV @ 1A | -65°C~175°C | 1A | 800V | 1A | - | - | - | - | 800V | 8.2pF @ 4V 1MHz | - | - | - | RoHS Compliant | ||
![]() CDBFR0530-HF Comchip Technology | In Stock | - | Datasheet | - | - | - | - | YES | SILICON | 1 | 125°C | - | Tape & Reel (TR) | - | - | e4 | Obsolete | 1 (Unlimited) | 2 | - | Gold (Au) | - | - | - | BOTTOM | NO LEAD | 260 | - | 30 | R-PBCC-N2 | SINGLE | - | RECTIFIER DIODE | - | - | - | 0.5A | - | - | - | - | - | - | 30V | - | - | - | - | ROHS3 Compliant | ||
![]() CDBAT320-HF Comchip Technology | In Stock | - | Datasheet | - | - | - | - | YES | SILICON | 1 | 125°C | -55°C | Tape & Reel (TR) | - | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | Tin (Sn) | EFFICIENCY | LOW POWER LOSS | - | DUAL | NO LEAD | 260 | compliant | 30 | R-PDSO-N2 | SINGLE | - | RECTIFIER DIODE | - | - | - | 3A | - | - | - | - | 1 | - | 20V | - | 80A | 0.5V | 200μA | RoHS Compliant |