- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS26F-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | SILICON | 1 | 150°C | - | - | Active | 1 (Unlimited) | 2 | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | DUAL | - | - | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 2A | -55°C~150°C | 3A | 60V | 2A | 1 | - | 60V | 80pF @ 4V 1MHz | 80A | 500μA | ROHS3 Compliant | ||
![]() SS210F-HF Comchip Technology | 18 |
| Datasheet | 1 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | SILICON | 1 | 150°C | - | - | Active | 1 (Unlimited) | 2 | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | DUAL | - | - | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | 850mV @ 2A | -55°C~150°C | 3A | 100V | 2A | 1 | - | 200V | 80pF @ 4V 1MHz | 80A | 300μA | ROHS3 Compliant | ||
![]() AS1G-HF Comchip Technology | 18563 |
| Datasheet | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.1V @ 1A | -55°C~150°C | - | 400V | 1A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S1W-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 1 | 150°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 2 | - | - | DUAL | C BEND | - | - | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1600V | 1.1V @ 1A | -65°C~150°C | 1A | 1600V | 1A | - | - | 1600V | - | - | - | ROHS3 Compliant | ||
![]() SS515-HF Comchip Technology | 18 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 1 | 150°C | - | - | Active | 1 (Unlimited) | 2 | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | DUAL | C BEND | - | - | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 150V | 850mV @ 5A | -55°C~150°C | 5A | 150V | 5A | 1 | - | 150V | 300pF @ 4V 1MHz | 120A | 1000μA | ROHS3 Compliant | ||
![]() CDBVRL140-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 40V | 550mV @ 700mA | 125°C | - | 40V | 1A | - | 15ns | - | 50pF @ 1V 1MHz | - | - | ROHS3 Compliant | ||
![]() CDBQT140-HF Comchip Technology | 37 |
| Datasheet | 1 Weeks | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40μA @ 40V | 610mV @ 1A | 150°C | - | 40V | 1A | - | - | - | 19pF @ 10V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS310F-HF Comchip Technology | 130000 | - | Datasheet | 1 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | - | SILICON | 1 | 150°C | - | - | Active | 1 (Unlimited) | 2 | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | DUAL | - | - | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | 850mV @ 3A | -55°C~150°C | 3A | 100V | 3A | 1 | - | 200V | 180pF @ 4V 1MHz | 80A | 300μA | ROHS3 Compliant | ||
![]() SS320C-HF Comchip Technology | 18 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 200V | 950mV @ 3A | -55°C~150°C | - | 200V | 3A | - | - | - | 350pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS24BF-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | YES | - | SILICON | 1 | 150°C | - | - | Active | 1 (Unlimited) | 2 | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | DUAL | - | - | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 550mV @ 2A | -55°C~150°C | 2A | 40V | 2A | 1 | - | 40V | 220pF @ 4V 1MHz | 55A | 500μA | ROHS3 Compliant | ||
![]() SS310-HF Comchip Technology | 20 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | 850mV @ 3A | -55°C~125°C | - | 100V | 3A | - | - | - | 400pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() ACGRC501-G Comchip Technology | 20 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | Active | 1 (Unlimited) | 2 | GENERAL PURPOSE | - | DUAL | C BEND | - | - | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1.15V @ 5A | -55°C~150°C | 5A | 50V | 5A DC | 1 | - | 50V | 25pF @ 4V 1MHz | 125A | 5μA | ROHS3 Compliant | ||
![]() ACGRC504-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | Active | 1 (Unlimited) | 2 | GENERAL PURPOSE | - | DUAL | C BEND | - | - | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1700V | 1.15V @ 5A | -55°C~150°C | 5A | 400V | 5A DC | 1 | - | 400V | 25pF @ 4V 1MHz | 125A | 5μA | ROHS3 Compliant | ||
![]() ACGRC506-G Comchip Technology | 20 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | Active | 1 (Unlimited) | 2 | GENERAL PURPOSE | - | DUAL | C BEND | - | - | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.15V @ 5A | -55°C~150°C | 5A | 800V | 5A DC | 1 | - | 800V | 25pF @ 4V 1MHz | 125A | 5μA | ROHS3 Compliant | ||
![]() ACGRC505-G Comchip Technology | 20 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AB, SMC | YES | - | SILICON | 1 | 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | Active | 1 (Unlimited) | 2 | GENERAL PURPOSE | - | DUAL | C BEND | - | - | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 600V | 1.15V @ 5A | -55°C~150°C | 5A | 600V | 5A DC | 1 | - | 600V | 25pF @ 4V 1MHz | 125A | 5μA | ROHS3 Compliant | ||
![]() SS34C-HF Comchip Technology | 18 |
| Datasheet | 1 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 550mV @ 3A | -55°C~150°C | - | 40V | 3A | - | - | - | 450pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() S1G-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | YES | - | SILICON | 1 | 150°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 2 | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1700V | 1.1V @ 1A | -55°C~150°C | 1A | 400V | 1A | - | - | 400V | - | - | - | ROHS3 Compliant | ||
![]() SS14F-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 40V | 550mV @ 1A | -55°C~125°C | - | 40V | 1A | - | - | - | 110pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS16-HF Comchip Technology | 37 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 60V | 700mV @ 1A | -55°C~125°C | - | 60V | 1A | - | - | - | 80pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() S1A-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1.1V @ 1A | -55°C~150°C | - | 50V | 1A | - | - | - | - | - | - | ROHS3 Compliant |