- Packaging
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature - Junction
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Configuration
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
Attribute column
Manufacturer
Comchip Technology Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMBD914-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | 1.25V @ 150mA | -65°C~150°C | - | 75V | 200mA | - | 4ns | - | 2pF @ 0V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS36F-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | 150°C | - | - | - | Active | 1 (Unlimited) | 2 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | DUAL | - | - | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 3A | -55°C~150°C | 3A | 60V | 3A | 1 | - | 60V | 250pF @ 4V 1MHz | 80A | 500μA | ROHS3 Compliant | ||
![]() SS315BF-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 150V | 950mV @ 3A | -55°C~150°C | - | 150V | 3A | - | - | - | 400pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS14-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 40V | 550mV @ 1A | -55°C~125°C | - | 40V | 1A | - | - | - | 110pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS520C-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 200V | 850mV @ 5A | -55°C~150°C | - | 200V | 5A | - | - | - | 400pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() S2W-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1600V | 1.1V @ 1.5A | -65°C~150°C | - | 1600V | 1.5A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SS510C-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 100V | 850mV @ 5A | -55°C~150°C | - | 100V | 5A | - | - | - | 400pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS56B-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-214AA, SMB | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 60V | 700mV @ 5A | -55°C~150°C | - | 60V | 5A | - | - | - | 300pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS210BF-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | YES | SILICON | 1 | 150°C | - | - | - | Active | 1 (Unlimited) | 2 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | DUAL | - | - | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | 850mV @ 2A | -55°C~150°C | 2A | 100V | 2A | 1 | - | 200V | 110pF @ 4V 1MHz | 45A | 300μA | ROHS3 Compliant | ||
![]() SS24B-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | 125°C | - | - | - | Active | 1 (Unlimited) | 2 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | DUAL | C BEND | - | - | R-PDSO-C2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 550mV @ 2A | -55°C~125°C | 2A | 40V | 2A | 1 | - | 40V | 220pF @ 4V 1MHz | 55A | 500μA | ROHS3 Compliant | ||
![]() SS36BF-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 60V | 700mV @ 3A | -55°C~150°C | - | 60V | 3A | - | - | - | 450pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() ACURB206-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.7V @ 2A | -55°C~150°C | - | 800V | 2A DC | - | 75ns | - | 20pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() ACURB201-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AA, SMB | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1V @ 2A | -55°C~150°C | - | 50V | 2A DC | - | 50ns | - | 20pF @ 4V 1MHz | - | - | ROHS3 Compliant | ||
![]() SS510F-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | 150°C | - | - | - | Active | 1 (Unlimited) | 2 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | DUAL | - | - | - | R-PDSO-F2 | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 100V | 850mV @ 5A | -55°C~150°C | 5A | 100V | 5A | 1 | - | 200V | 300pF @ 4V 1MHz | 120A | 1000μA | ROHS3 Compliant | ||
![]() CDBUT0230R-HF Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S1D-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | 150°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | - | - | - | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.1V @ 1A | -55°C~150°C | 1A | 200V | 1A | - | - | 200V | - | - | - | ROHS3 Compliant |