- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Supplier Device Package
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Impedance (Max) (Zzt) | Mfr | Qualification | Operating Temperature | Packaging | Series | Tolerance | Part Status | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACZRQC52C13-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | 25 Ohms | Comchip Technology | AEC-Q101 | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | ACZRQC52CXXX-HF | ±5% | Active | 100 nA @ 10 V | 900 mV @ 10 mA | 125 mW | 13 V | Automotive | ||
![]() ACZRQC52C9V1-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | 10 Ohms | Comchip Technology | AEC-Q101 | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | ACZRQC52CXXX-HF | ±5% | Active | 100 nA @ 7 V | 900 mV @ 10 mA | 125 mW | 9.1 V | Automotive | ||
![]() CZRZC52C8V2-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0201 (0603 Metric) | 0201/DFN0603 | CZRZC52C | 30 Ohms | Comchip Technology | - | 150°C (TJ) | Tape & Reel (TR) | - | ±5.37% | Active | 500 nA @ 5 V | 900 mV @ 10 mA | 100 mW | 8.2 V | - | ||
![]() CZRZC52C5V1-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0201 (0603 Metric) | 0201/DFN0603 | CZRZC52C | 80 Ohms | Comchip Technology | - | 150°C (TJ) | Tape & Reel (TR) | - | ±5.2% | Active | 2 µA @ 1.5 V | 900 mV @ 10 mA | 100 mW | 5.1 V | - | ||
![]() CZRZC52C3V3-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0201 (0603 Metric) | 0201/DFN0603 | CZRZC52C | 100 Ohms | Comchip Technology | - | 150°C (TJ) | Tape & Reel (TR) | - | ±5.61% | Active | 20 µA @ 1 V | 900 mV @ 10 mA | 100 mW | 3.3 V | - | ||
![]() ACZRQC52C3-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | 95 Ohms | Comchip Technology | AEC-Q101 | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | ACZRQC52CXXX-HF | ±5% | Active | 50 µA @ 1 V | 900 mV @ 10 mA | 125 mW | 3 V | Automotive | ||
![]() ACZRQC52C18-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | 50 Ohms | Comchip Technology | AEC-Q101 | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | ACZRQC52CXXX-HF | ±5% | Active | 100 nA @ 14 V | 900 mV @ 10 mA | 125 mW | 18 V | Automotive | ||
![]() ACZRQC52C3V3-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | 95 Ohms | Comchip Technology | AEC-Q101 | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | ACZRQC52CXXX-HF | ±5% | Active | 25 µA @ 1 V | 900 mV @ 10 mA | 125 mW | 3.3 V | Automotive | ||
![]() ACZRQC52C8V2-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | 7 Ohms | Comchip Technology | AEC-Q101 | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | ACZRQC52CXXX-HF | ±5% | Active | 100 nA @ 6 V | 900 mV @ 10 mA | 125 mW | 8.2 V | Automotive | ||
![]() ACZRQC52C39-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | 90 Ohms | Comchip Technology | AEC-Q101 | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | ACZRQC52CXXX-HF | ±5% | Active | 100 nA @ 29 V | 900 mV @ 10 mA | 125 mW | 39 V | Automotive | ||
![]() ACZRQC52C3V9-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | 95 Ohms | Comchip Technology | AEC-Q101 | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | ACZRQC52CXXX-HF | ±5% | Active | 10 µA @ 1 V | 900 mV @ 10 mA | 125 mW | 3.9 V | Automotive | ||
![]() ACZRQC52C20-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | 50 Ohms | Comchip Technology | AEC-Q101 | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | ACZRQC52CXXX-HF | ±5% | Active | 100 nA @ 15 V | 900 mV @ 10 mA | 125 mW | 20 V | Automotive | ||
![]() CZRZC52C5V6-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0201 (0603 Metric) | 0201/DFN0603 | CZRZC52C | 60 Ohms | Comchip Technology | - | 150°C (TJ) | Tape & Reel (TR) | - | ±5.45% | Active | 1 µA @ 2.5 V | 900 mV @ 10 mA | 100 mW | 5.6 V | - | ||
![]() ACZRQC52C30-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | 80 Ohms | Comchip Technology | AEC-Q101 | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | ACZRQC52CXXX-HF | ±5% | Active | 100 nA @ 23 V | 900 mV @ 10 mA | 125 mW | 30 V | Automotive | ||
![]() ACZRQC52C6V2-HF Comchip Technology | In Stock | - | Datasheet | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | - | 10 Ohms | Comchip Technology | AEC-Q101 | -55°C ~ 125°C (TJ) | Tape & Reel (TR) | ACZRQC52CXXX-HF | ±5% | Active | 100 nA @ 2 V | 900 mV @ 10 mA | 125 mW | 6.2 V | Automotive |