- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRB3160-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | - | - | 3W | DUAL | C BEND | 260 | 30 | - | 2 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | - | 625Ohm | Single | ZENER DIODE | 500nA @ 121.6V | - | - | 1.5V @ 200mA | - | 625Ohm | 160V | - | 160V | 160V | 5% | 4.7mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRFR52C4V7-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | 8541.10.00.50 | - | - | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 78Ohm | Single | ZENER DIODE | 5μA @ 2V | - | - | 900mV @ 10mA | - | 78Ohm | 4.7V | - | 4.7V | 4.7V | 4.99% | 5mA | - | 5μA | - | 2V | ROHS3 Compliant | - | ||
![]() CZRZ4V7B-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | ±5.11% | - | yes | Active | 1 (Unlimited) | 2 | - | - | HIGH RELIABILITY | - | - | - | 100mW | BOTTOM | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PBCC-N2 | 0603 | 0201 | UNIDIRECTIONAL | SINGLE | 100Ohm | - | ZENER DIODE | 2μA @ 1V | - | - | 900mV @ 10mA | - | 100Ohm | 4.7V | - | 4.7V | 4.7V | 5.15% | 5mA | - | 2μA | - | 1V | ROHS3 Compliant | - | ||
![]() CZRU52C2 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | 8541.10.00.50 | 150mW | 2V | 150mW | DUAL | - | 260 | 30 | CZRU52C2 | 2 | - | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 100μA @ 1V | 150mW | 500mA | 900mV @ 10mA | 100μA | 100Ohm | 2V | - | - | 2V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() CZRL5231B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 1 | 175°C | - | - | Tape & Reel (TR) | 2013 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 17Ohm | Single | ZENER DIODE | 5μA @ 2V | 500mW | - | 1.25V @ 200mA | 5μA | 17Ohm | 5.1V | - | - | 5.1V | 5% | 20mA | 5% | - | - | - | ROHS3 Compliant | - | ||
![]() CZRQR52C3V6-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | 8541.10.00.50 | - | - | 125mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 15μA @ 1V | - | - | 900mV @ 10mA | - | 95Ohm | 3.6V | - | 3.6V | 3.6V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRF52C4V7 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | GOLD | - | 8541.10.00.50 | 200mW | 4.7V | 200mW | DUAL | NO LEAD | 260 | 30 | CZRF52C4V7 | 2 | - | R-PDSO-N2 | 2512 | 1005 | UNIDIRECTIONAL | - | 78Ohm | Single | ZENER DIODE | 5μA @ 2V | - | 500mA | 900mV @ 10mA | 5μA | 78Ohm | 4.7V | 900mV | - | 4.7V | 4.99% | - | - | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() CZRUR52C4V7-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 78Ohm | Single | ZENER DIODE | 5μA @ 2V | - | - | 900mV @ 10mA | - | 78Ohm | 4.7V | - | 4.7V | 4.7V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRFR52C5V1 Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | 8541.10.00.50 | - | - | 200mW | DUAL | NO LEAD | 260 | 30 | - | 2 | - | R-PDSO-N2 | 2512 | 1005 | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 100nA @ 800mV | 200mW | - | 900mV @ 10mA | 100nA | 60Ohm | 5.1V | - | - | 5.1V | 4.99% | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRW55C8V2-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | 2012 | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 15Ohm | - | ZENER DIODE | 700nA @ 5V | - | - | 900mV @ 10mA | - | 15Ohm | 8.2V | - | 8.2V | 8.2V | 6.1% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRU52C3V3 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | 8541.10.00.50 | 150mW | 3.3V | 150mW | DUAL | - | 260 | 30 | CZRU52C3V3 | 2 | - | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 25μA @ 1V | 150mW | 500mA | 900mV @ 10mA | 25μA | 95Ohm | 3.3V | - | - | 3.3V | 4.99% | - | 5% | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() CZRFR52C30 Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | 8541.10.00.50 | - | - | 200mW | DUAL | NO LEAD | 260 | 30 | - | 2 | - | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 100nA @ 23V | 200mW | - | 900mV @ 10mA | 100nA | 80Ohm | 30V | - | - | 30V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRB3017-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | - | - | 3W | DUAL | C BEND | 260 | 30 | - | 2 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | - | 6Ohm | Single | ZENER DIODE | 500nA @ 13V | - | - | 1.5V @ 200mA | - | 6Ohm | 17V | - | 17V | 17V | 5% | 44mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRB3011-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | - | - | 3W | DUAL | C BEND | 260 | 30 | - | 2 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | - | 4Ohm | Single | ZENER DIODE | 50μA @ 8.4V | - | - | 1.5V @ 200mA | - | 4Ohm | 11V | - | 11V | 11V | 5% | 68mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRFR52C3V9 Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | 8541.10.00.50 | - | - | 200mW | DUAL | NO LEAD | 260 | 30 | - | 2 | - | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 10μA @ 1V | 200mW | - | 900mV @ 10mA | 10μA | 95Ohm | 3.9V | - | - | 3.9V | 4.99% | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRUR52C36-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 90Ohm | Single | ZENER DIODE | 100nA @ 27V | - | - | 900mV @ 10mA | - | 90Ohm | 36V | - | 36V | 36V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRB3030-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | - | - | 3W | DUAL | C BEND | 260 | 30 | - | 2 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 16Ohm | - | ZENER DIODE | 500nA @ 22.5V | - | - | 1.5V @ 200mA | - | 16Ohm | 30V | - | 30V | 30V | 5% | 25mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRB3009-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | - | - | 3W | DUAL | C BEND | 260 | 30 | - | 2 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | - | 2.4Ohm | Single | ZENER DIODE | 50μA @ 7V | - | - | 1.5V @ 200mA | - | 2.4Ohm | 9.1V | - | 9.1V | 9.1V | 5% | 82mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRU18VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±2% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | 8541.10.00.50 | - | - | 150mW | DUAL | - | 260 | 30 | - | - | IEC-61000-4-2 | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 42Ohm | Single | ZENER DIODE | 100nA @ 14V | - | - | 900mV @ 10mA | - | 42Ohm | 18V | - | 18V | 18V | 2.5% | 5mA | - | 0.1μA | - | 14V | ROHS3 Compliant | - | ||
![]() CZRA5945B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | - | - | -55°C~175°C | Tape & Reel (TR) | 2012 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.50 | - | - | 1.5W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 120Ohm | Single | ZENER DIODE | 1μA @ 51.7V | - | - | 1.2V @ 200mA | - | 120Ohm | 68V | - | 68V | 68V | 5% | 5.5mA | - | - | - | - | ROHS3 Compliant | - |