- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRUR52C12-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 20Ohm | Single | ZENER DIODE | 100nA @ 9V | - | - | 900mV @ 10mA | - | - | 20Ohm | 12V | 12V | 12V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRU2V7B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 150mW | DUAL | - | 260 | 30 | - | - | IEC-61000-4-2 | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 75μA @ 1V | - | - | 900mV @ 10mA | - | - | 100Ohm | 2.7V | 2.7V | 2.7V | 2.59% | 5mA | - | 75μA | - | 1V | ROHS3 Compliant | - | ||
![]() CZRF52C9V1 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | GOLD | - | - | 8541.10.00.50 | 200mW | 9.1V | 200mW | DUAL | NO LEAD | 260 | 30 | CZRF52C9V1 | 2 | - | R-PDSO-N2 | 2512 | 1005 | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | 200mW | 500mA | 900mV @ 10mA | - | 100nA | 10Ohm | 9.1V | - | 9.1V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() CZRU52C2V2 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | 150mW | 2.2V | 150mW | DUAL | - | 260 | 30 | CZRU52C2V2 | 2 | - | R-PDSO-N2 | 1608 | 0603 | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 100μA @ 1V | 150mW | 500mA | 900mV @ 10mA | - | 100μA | 100Ohm | 2.2V | - | 2.2V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() CZRF52C5V6-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | CZRF52C5V6 | - | - | - | - | - | - | - | 40Ohm | Single | ZENER DIODE | 100nA @ 1V | - | - | 900mV @ 10mA | - | - | 40Ohm | 5.6V | 5.6V | 5.6V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRF52C11 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | 1005/SOD-323F | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | 200mW | 11V | 200mW | - | - | - | - | CZRF52C11 | - | - | - | 2512 | 1005 | - | - | 20Ohm | Single | - | 100nA @ 8.5V | 200mW | 500mA | 900mV @ 10mA | 200mW | 100nA | 20Ohms | - | 11V | 11V | - | - | - | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() CZRUR52C15-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 30Ohm | Single | ZENER DIODE | 100nA @ 11V | - | - | 900mV @ 10mA | - | - | 30Ohm | 15V | 15V | 15V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRFR52C2 Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 200mW | DUAL | NO LEAD | 260 | 30 | - | 2 | - | R-PDSO-N2 | 2512 | 1005 | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 100μA @ 1V | 200mW | - | 900mV @ 10mA | - | 100μA | 100Ohm | 2V | - | 2V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRFR52C8V2 Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 200mW | DUAL | NO LEAD | 260 | 30 | - | 2 | - | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 7Ohm | Single | ZENER DIODE | 100nA @ 6V | 200mW | - | 900mV @ 10mA | - | 100nA | 7Ohm | 8.2V | - | 8.2V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRUR52C9V1 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | 150mW | - | 900mV @ 10mA | - | 100nA | 10Ohm | 9.1V | - | 9.1V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRFR52C18 Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 200mW | DUAL | NO LEAD | 260 | 30 | - | 2 | - | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 50Ohm | Single | ZENER DIODE | 100nA @ 14V | 200mW | - | 900mV @ 10mA | - | 100nA | 50Ohm | 18V | - | 18V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRU52C10 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | 150mW | 10V | 150mW | DUAL | - | 260 | 30 | CZRU52C10 | 2 | - | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 100nA @ 7.5V | 150mW | 500mA | 900mV @ 10mA | - | 100nA | 15Ohm | 10V | - | 10V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() CZRFR52C3 Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | - | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 200mW | DUAL | NO LEAD | 260 | 30 | - | 2 | - | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 50μA @ 1V | 200mW | - | 900mV @ 10mA | - | 50μA | 95Ohm | 3V | - | 3V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRB5342B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | - | - | 5W | DUAL | C BEND | 260 | 30 | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 1Ohm | - | ZENER DIODE | 10μA @ 5.2V | - | - | 1.2V @ 200mA | - | - | 1Ohm | 6.8V | 6.8V | 6.8V | 5% | 175mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRB5341B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | - | - | 5W | DUAL | C BEND | 260 | 30 | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 1Ohm | - | ZENER DIODE | 1μA @ 3V | - | - | 1.2V @ 200mA | - | - | 1Ohm | 6.2V | 6.2V | 6V | 5% | 200mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRF52C3V3 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | GOLD | - | - | 8541.10.00.50 | 200mW | 3.3V | 200mW | DUAL | NO LEAD | 260 | 30 | CZRF52C3V3 | 2 | - | R-PDSO-N2 | 2512 | 1005 | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 25μA @ 1V | 200mW | 500mA | 900mV @ 10mA | - | 25μA | 95Ohm | 3.3V | - | 3.3V | 4.99% | - | - | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() CZRU52C18 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | 150mW | 18V | 150mW | DUAL | - | 260 | 30 | CZRU52C18 | 2 | - | R-PDSO-N2 | 1608 | 0603 | UNIDIRECTIONAL | - | 50Ohm | Single | ZENER DIODE | 100nA @ 14V | 150mW | 500mA | 900mV @ 10mA | - | 100nA | 50Ohm | 18V | - | 18V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() ACZRM5223B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 30Ohm | - | ZENER DIODE | 75μA @ 1V | - | - | - | - | - | 30Ohm | - | 2.7V | 2.7V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRFR52C6V8-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 8Ohm | Single | ZENER DIODE | 100nA @ 3V | - | - | 900mV @ 10mA | - | - | 8Ohm | 6.8V | 6.8V | 6.8V | 5% | 5mA | - | 0.1μA | - | 3V | ROHS3 Compliant | - | ||
![]() CZRW5237B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | 350mW | - | - | - | - | - | - | - | - | - | - | - | - | 8Ohm | Single | ZENER DIODE | 3μA @ 6.5V | - | - | 900mV @ 10mA | - | - | 8Ohm | 8.2V | 8.2V | 8.2V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | - |