- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRFR52C6V8-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 8Ohm | Single | ZENER DIODE | 100nA @ 3V | - | 900mV @ 10mA | - | 8Ohm | 6.8V | 6.8V | 6.8V | 5% | 5mA | - | 0.1μA | - | 3V | ROHS3 Compliant | ||
![]() ACZRM5225B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 29Ohm | - | ZENER DIODE | 50μA @ 1V | - | - | - | 29Ohm | - | 3V | 3V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5247B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 19Ohm | - | ZENER DIODE | 100nA @ 13V | - | - | - | 19Ohm | - | 17V | 17V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRFR52C36-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | - | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 100nA @ 27V | - | 900mV @ 10mA | - | 90Ohm | 36V | 36V | 36V | 5% | 5mA | - | 0.1μA | - | 27V | ROHS3 Compliant | ||
![]() CZRFR52C8V2-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 7Ohm | Single | ZENER DIODE | 100nA @ 6V | - | 900mV @ 10mA | - | 7Ohm | 8.2V | 8.2V | 8.2V | 5% | 5mA | - | 0.1μA | - | 6V | ROHS3 Compliant | ||
![]() ACZRM5263B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 150Ohm | - | ZENER DIODE | 100nA @ 43V | - | - | - | 150Ohm | - | 56V | 56V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRQR8V2B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 7Ohm | Single | ZENER DIODE | 500nA @ 6.5V | - | 900mV @ 10mA | - | 7Ohm | 8.2V | 8.2V | 8.2V | 2.5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR36VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 100nA @ 27V | - | 900mV @ 10mA | - | 95Ohm | - | 36V | 36V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR52C22-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 55Ohm | Single | ZENER DIODE | 100nA @ 17V | - | 900mV @ 10mA | - | 55Ohm | 22V | 22V | 22V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR2V7B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 100Ohm | Single | ZENER DIODE | 75μA @ 1V | - | 900mV @ 10mA | - | 100Ohm | - | 2.7V | 2.7V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR52C18 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Single | ZENER DIODE | 100nA @ 14V | 150mW | 900mV @ 10mA | 100nA | 50Ohm | 18V | - | 18V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRUR20VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 48Ohm | Single | ZENER DIODE | 100nA @ 15V | - | 900mV @ 10mA | - | 48Ohm | - | 20V | 20V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR6V2B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 1μA @ 4V | - | 900mV @ 10mA | - | 10Ohm | - | 6.2V | 6.2V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRU33VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 88Ohm | Single | ZENER DIODE | 100nA @ 25V | - | 900mV @ 10mA | - | 88Ohm | - | 33V | 33V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRU27VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | DUAL | - | 260 | 30 | - | - | IEC-61000-4-2 | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 70Ohm | Single | ZENER DIODE | 100nA @ 21V | - | 900mV @ 10mA | - | 70Ohm | 27V | 27V | 27V | 2.48% | 5mA | - | 0.1μA | - | 21V | ROHS3 Compliant | ||
![]() CZRUR52C20-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 50Ohm | Single | ZENER DIODE | 100nA @ 15V | - | 900mV @ 10mA | - | 50Ohm | 20V | 20V | 20V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRW5245B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 350mW | DUAL | GULL WING | 260 | 30 | - | - | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | 16Ohm | - | ZENER DIODE | 100nA @ 11V | - | 900mV @ 10mA | - | 16Ohm | 15V | 15V | 15V | 5% | 8.5mA | - | 0.1μA | - | 11V | ROHS3 Compliant | ||
![]() CZRFR52C4V3 Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | DUAL | NO LEAD | 260 | 30 | - | 2 | - | R-PDSO-N2 | 2512 | 1005 | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | 200mW | 900mV @ 10mA | 5μA | 95Ohm | 4.3V | - | 4.3V | 4.99% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRW5232B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2008 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | - | - | CZRW5232 | - | - | - | - | - | - | - | 11Ohm | Single | ZENER DIODE | 5μA @ 3V | - | 900mV @ 10mA | - | 11Ohm | 5.6V | 5.6V | 5.6V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRA4732-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | - | 8Ohm | Single | ZENER DIODE | 10μA @ 1V | - | 1.2V @ 200mA | - | 8Ohm | 4.7V | 4.7V | 4.7V | 5% | 53mA | - | 10μA | - | 1V | ROHS3 Compliant |