- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Type | Subcategory | Termination Style | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMMSZ5250A-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | AMMSZ5250 | Comchip Technology | 3000 | 10 mA | 25 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 20 V | 25 Ohms | -50°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | Diodes & Rectifiers | - | Single | 100 nA @ 15 V | 900 mV @ 10 mA | 500 mW | 6.2 mA | 20 V | Zener Diodes | 2 % | 6.2 mA | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() CZRQC15VB-HF Comchip Technology | In Stock | - | - | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | CZRQC15 | Comchip Technology | 5000 | 10 mA | 32 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | + 125 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 125 mW | Active | In Transition | 0.000035 oz | - | 15 V | - | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.47% | - | Diodes & Rectifiers | - | Single | 100 nA @ 11 V | 900 mV @ 10 mA | 125 mW | 5 mA | 15 V | Zener Diodes | 2.5 % | 5 mA | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() ABZT52B2V4-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | ABZT52 | Comchip Technology | 3000 | 10 mA | 85 Ohms | 45 uA | 45 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - 3.5 mV/C to 0 mV/C | 2.4 V | 85 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.08% | - | Diodes & Rectifiers | - | Single | 45 μA @ 1 V | 900 mV @ 10 mA | 500 mW | 5 mA | 2.4 V | Zener Diodes | 2 % | 5 mA | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.76 mm | ||
![]() AMMSZ5248B-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | AMMSZ5248 | Comchip Technology | 3000 | 10 mA | 21 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 18 V | 21 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | Diodes & Rectifiers | - | Single | 100 nA @ 14 V | 900 mV @ 10 mA | 500 mW | 7 mA | 18 V | Zener Diodes | 5 % | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() ABZT52B62-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | ABZT52 | Comchip Technology | 3000 | 10 mA | 215 Ohms | 0.045 uA | 0.045 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 10 mV/C to 12 mV/C | 62 V | 215 mOhms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | Diodes & Rectifiers | - | Single | 45 nA @ 43.4 V | 900 mV @ 10 mA | 500 mW | 5 mA | 62 V | Zener Diodes | 2 % | 2 mA | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.76 mm | ||
![]() AMMSZ5230A-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | AMMSZ5230 | Comchip Technology | 3000 | 10 mA | 19 Ohms | 5 uA | 5 uA | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 4.7 V | 19 Ohms | -50°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.91% | - | Diodes & Rectifiers | - | Single | 5 μA @ 2 V | 900 mV @ 10 mA | 500 mW | 20 mA | 4.7 V | Zener Diodes | 2 % | 20 mA | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5233B-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | AMMSZ5233 | Comchip Technology | 3000 | 10 mA | 7 Ohms | 5 uA | 5 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 6 V | 7 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | Diodes & Rectifiers | - | Single | 5 μA @ 3.5 V | 900 mV @ 10 mA | 500 mW | 20 mA | 6 V | Zener Diodes | 5 % | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() CZRQC3V3B-HF Comchip Technology | In Stock | - | - | Surface Mount | 0402 (1006 Metric) | 0402C/SOD-923F | CZRQC3 | Comchip Technology | 5000 | 10 mA | 95 Ohms | 25 uA | 25 uA | Comchip Technology | + 125 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 125 mW | Active | In Transition | 0.000035 oz | - | 3.3 V | 95 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.42% | - | Diodes & Rectifiers | - | Single | 25 μA @ 1 V | 900 mV @ 10 mA | 125 mW | 5 mA | 3.3 V | Zener Diodes | 2.5 % | 5 mA | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() ABZT52C20-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | ABZT52 | Comchip Technology | 3000 | 10 mA | 55 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 14.4 mV/C to 18 mV/C | 20 V | 55 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6% | - | Diodes & Rectifiers | - | Single | 100 nA @ 14 V | 900 mV @ 10 mA | 500 mW | 5 mA | 20 V | Zener Diodes | 5 % | 5 mA | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5236B-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | AMMSZ5236 | Comchip Technology | 3000 | 10 mA | 6 Ohms | 3 uA | 3 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 7.5 V | 6 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | Diodes & Rectifiers | - | Single | 3 μA @ 6 V | 900 mV @ 10 mA | 500 mW | 20 mA | 7.5 V | Zener Diodes | 5 % | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMBZ5256A-HF Comchip Technology | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | MMBZ5256 | Comchip Technology | 3000 | - | 49 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 350 mW | Active | In Transition | 0.000176 oz | - | 30 V | 49 Ohms | -50°C ~ 150°C (TJ) | MouseReel | - | ±2% | SMD Zener Diode | Diodes & Rectifiers | SMD/SMT | Single | 100 nA @ 23 V | 1.2 V @ 100 mA | 350 mW | 4.2 mA | 30 V | Zener Diodes | - | 100 mA | Zener Diode | 1.2 V | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() BZX84C43CC-HF Comchip Technology | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BZX84C43 | Comchip Technology | 3000 | - | 150 Ohms | 0.05 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 350 mW | Active | In Transition | 0.000176 oz | - | 43 V | 150 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | ±6.98% | - | Diodes & Rectifiers | - | Dual | 50 nA @ 30.1 V | 900 mV @ 10 A | 350 mW | 2 mA | 43 V | Zener Diodes | - | 0.05 uA | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() MMSZ5236B-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | MMSZ5236 | Comchip Technology | 3000 | - | 6 Ohms | 3 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 7.5 V | 6 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | Diodes & Rectifiers | - | Single | 3 μA @ 6 V | 900 mV @ 10 mA | 500 mW | 20 mA | 7.5 V | Zener Diodes | 5 % | 3 uA | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZT52C2V2-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | BZT52C2 | Comchip Technology | 3000 | - | 100 Ohms | 150 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 0 mV/C | 2.2 V | 100 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | Diodes & Rectifiers | - | Single | 150 μA @ 1 V | 900 mV @ 10 mA | 500 mW | 5 mA | 2.2 V | Zener Diodes | 5 % | 150 uA | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZX84C2V7CC-HF Comchip Technology | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BZX84C2 | Comchip Technology | 3000 | - | 100 Ohms | 20 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 350 mW | Active | In Transition | 0.000176 oz | - | 2.7 V | 100 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | ±7.41% | - | Diodes & Rectifiers | - | Dual | 20 μA @ 1 V | 900 mV @ 10 A | 350 mW | 5 mA | 2.7 V | Zener Diodes | - | 20 uA | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() BZT52C2V4-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | BZT52C2 | Comchip Technology | 3000 | - | 100 Ohms | 50 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 0 mV/C | 2.4 V | 100 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | Diodes & Rectifiers | - | Single | 50 μA @ 1 V | 900 mV @ 10 mA | 500 mW | 5 mA | 2.4 V | Zener Diodes | 5 % | 50 uA | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZT52C56-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | BZT52C56 | Comchip Technology | 3000 | - | 200 Ohms | 0.045 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 12 mV/C | 56 V | 200 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | Diodes & Rectifiers | - | Single | 45 nA @ 39.2 V | 900 mV @ 10 mA | 500 mW | 2 mA | 56 V | Zener Diodes | 5 % | 0.045 uA | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMBZ5231A-HF Comchip Technology | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | MMBZ5231 | Comchip Technology | 3000 | - | 17 Ohms | 5 uA | 5 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 350 mW | Active | In Transition | 0.000176 oz | - | 5.1 V | 17 Ohms | -50°C ~ 150°C (TJ) | MouseReel | - | ±1.96% | SMD Zener Diode | Diodes & Rectifiers | SMD/SMT | Single | 5 μA @ 2 V | 1.2 V @ 100 mA | 350 mW | 20 mA | 5.1 V | Zener Diodes | - | 100 mA | Zener Diode | 1.2 V | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() AMMSZ5243B-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | AMMSZ5243 | Comchip Technology | 3000 | 10 mA | 13 Ohms | 0.5 uA | 0.5 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 13 V | 13 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | Diodes & Rectifiers | - | Single | 500 nA @ 9.9 V | 900 mV @ 10 mA | 500 mW | 9.5 mA | 13 V | Zener Diodes | 5 % | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZT52C8V2-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | BZT52C8 | Comchip Technology | 3000 | - | 15 Ohms | 0.7 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 6.2 mV/C | 8.2 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | Diodes & Rectifiers | - | Single | 700 nA @ 5 V | 900 mV @ 10 mA | 500 mW | 5 mA | 8.2 V | Zener Diodes | 5 % | 0.7 uA | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm |