- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Knee Impedance-Max | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52C2V0-HF Comchip Technology | 21 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | BZT52C2 | Comchip Technology | 3000 | - | - | - | 100 Ohms | 150 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 0 mV/C | 2 V | 100 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 150 μA @ 1 V | 900 mV @ 10 mA | 500 mW | 5 mA | 2 V | Zener Diodes | - | - | - | 5 % | - | 150 uA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZT52C9V1-HF Comchip Technology | 50 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | BZT52C9 | Comchip Technology | 3000 | - | - | - | 15 Ohms | 0.5 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 7 mV/C | 9.1 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 500 nA @ 6 V | 900 mV @ 10 mA | 500 mW | 5 mA | 9.1 V | Zener Diodes | - | - | - | 5 % | - | 0.5 uA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() CZRL5246B-G Comchip Technology | In Stock | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | SOD-80 MiniMELF | - | - | - | - | 2500 | - | - | COMCHIP TECHNOLOGY CO LTD | 17 Ohms | - | - | - | CZRL5246B-G | - | Comchip Technology | - | - | 1 | 175 | - | Tape & Reel (TR) | - | - | - | - | Active | - | .5 | Obsolete | 16 | 30 | 5.78 | In Transition | Yes | - | - | - | - | 175°C (TJ) | MouseReel | - | ±5% | - | EAR99 | - | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | SINGLE | ZENER DIODE | 100 nA @ 12 V | 1.25 V @ 200 mA | 500 mW | - | 16 V | - | 5 | - | 7.8 | - | - | - | 17 | - | - | - | - | - | - | - | ||
![]() CZRT5239B-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | - | - | CZRT5239 | - | 3000 | - | - | COMCHIP TECHNOLOGY CO LTD | 10 Ohms | - | - | - | CZRT5239B-HF | - | Comchip Technology | - | - | 1 | 150 | - | Tape & Reel (TR) | - | - | - | - | Active | - | .35 | Active | 9.1 | 30 | 5.78 | In Transition | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | e3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | SINGLE | ZENER DIODE | 3 µA @ 7 V | 900 mV @ 10 mA | 300 mW | - | 9.1 V | - | 4.9 | - | 20 | - | - | - | 10 | - | - | - | - | - | - | - | ||
![]() CZRT5223B-HF Comchip Technology | 7520 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | - | - | CZRT5223 | - | 3000 | - | - | COMCHIP TECHNOLOGY CO LTD | 30 Ohms | - | - | - | CZRT5223B-HF | - | Comchip Technology | - | - | 1 | 150 | - | Tape & Reel (TR) | - | - | - | - | Active | - | .35 | Active | 2.7 | 30 | 5.78 | In Transition | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | e3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | SINGLE | ZENER DIODE | 75 µA @ 1 V | 900 mV @ 10 mA | 300 mW | - | 2.7 V | - | 4.8 | - | 20 | - | - | - | 30 | - | - | - | - | - | - | - | ||
![]() CZRT5255B-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | - | - | CZRT5255 | - | 3000 | - | - | COMCHIP TECHNOLOGY CO LTD | 44 Ohms | - | - | - | CZRT5255B-HF | - | Comchip Technology | - | - | 1 | 150 | - | Tape & Reel (TR) | - | - | - | - | Active | - | .35 | Active | 28 | 30 | 5.78 | In Transition | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | e3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | SINGLE | ZENER DIODE | 100 nA @ 21 V | 900 mV @ 10 mA | 300 mW | - | 28 V | - | 5 | - | 4500 | - | - | - | 44 | - | - | - | - | - | - | - | ||
![]() CZRU52C12-COCH Comchip Technology | In Stock | - | - | - | SOD-523F-2 | - | - | - | - | - | - | 4000 | - | - | - | - | 0.1 uA | 0.1 uA | - | - | + 125 C | - | - 55 C | SMD/SMT | - | - | - | - | - | - | - | - | - | 150 mW | - | - | - | - | - | Details | - | 0.000047 oz | - | 12.6 V | 20 Ohms | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 5 mA | - | - | - | - | - | - | - | 0.1 uA | - | - | - | 900 mV | - | 0.85 mm | 1.8 mm | 1 mm | ||
![]() ACZRW5252B-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | Comchip Technology | 3000 | - | - | - | 33 Ohms | 0.1 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | Active | - | - | - | Details | - | - | - | 24 V | 33 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 18 V | 900 mV @ 10 mA | 350 mW | 5.2 mA | 24 V | Zener Diodes | - | - | - | - | - | - | - | - | - | 0.9 V | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() CZRA4762-G Comchip Technology | 19 |
| - | Surface Mount | DO-214AC, SMA | YES | DO-214AC (SMA) | SILICON | 2 | CZRA4762 | - | 2000 | 1.2 V | - | COMCHIP TECHNOLOGY CO LTD | 200 Ohms | - | - | - | CZRA4762-G | - | Comchip Technology | - | - | 1 | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | 1 W | Active | 82 V | NOT SPECIFIED | 5.78 | In Transition | Yes | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | EAR99 | - | 8541.10.00.50 | - | ZENER | DUAL | FLAT | NOT SPECIFIED | compliant | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5 µA @ 62.2 V | - | 1 W | - | 82 V | - | 5% | DO-214AC | 3 mA | - | 5 µA | - | 200 Ω | 62.2 V | 3000 Ω | - | - | - | - | - | ||
![]() CZRA4758-G Comchip Technology | 19 |
| - | Surface Mount | DO-214AC, SMA | YES | DO-214AC (SMA) | SILICON | 2 | CZRA4758 | - | 2000 | 1.2 V | - | COMCHIP TECHNOLOGY CO LTD | 110 Ohms | - | - | - | CZRA4758-G | - | Comchip Technology | - | - | 1 | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | 1 W | Active | 56 V | NOT SPECIFIED | 5.78 | In Transition | Yes | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | EAR99 | - | 8541.10.00.50 | - | ZENER | DUAL | FLAT | NOT SPECIFIED | compliant | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5 µA @ 42.6 V | - | 1 W | - | 56 V | - | 5% | DO-214AC | 4.5 mA | - | 5 µA | - | 110 Ω | 42.6 V | 2000 Ω | - | - | - | - | - | ||
![]() MMSZ5229B-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | - | SOD-123 | - | - | MMSZ5229 | Comchip Technology | 3000 | - | - | - | 22 Ohms | 5 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 4.3 V | 22 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 5 μA @ 1 V | 900 mV @ 10 mA | 500 mW | 20 mA | 4.3 V | Zener Diodes | - | - | - | 5 % | - | 5 uA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() ABZT52C43-HF Comchip Technology | 48 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 100 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 10 mV/C to 12 mV/C | 43 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6.98% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 32 V | 900 mV @ 10 mA | 500 mW | 5 mA | 43 V | Zener Diodes | - | - | - | 5 % | - | 2 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5260B-HF Comchip Technology | 48 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5260 | Comchip Technology | 3000 | - | 10 mA | - | 93 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 43 V | 93 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 33 V | 900 mV @ 10 mA | 500 mW | 3 mA | 43 V | Zener Diodes | - | - | - | 5 % | - | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5261A-HF Comchip Technology | 48 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5261 | Comchip Technology | 3000 | - | 10 mA | - | 105 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 47 V | 1.5 Ohms | -50°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 36 V | 900 mV @ 10 mA | 500 mW | 2.7 mA | 47 V | Zener Diodes | - | - | - | 2 % | - | 2.7 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() ABZT52C62-HF Comchip Technology | 48 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 215 Ohms | 0.045 uA | 0.045 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 10 mV/C to 12 mV/C | 62 V | 215 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 45 nA @ 43.4 V | 900 mV @ 10 mA | 500 mW | 5 mA | 62 V | Zener Diodes | - | - | - | 5 % | - | 2 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5259A-HF Comchip Technology | 39 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5259 | Comchip Technology | 3000 | - | 10 mA | - | 80 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 39 V | 80 Ohms | -50°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 30 V | 900 mV @ 10 mA | 500 mW | 3.2 mA | 39 V | Zener Diodes | - | - | - | 2 % | - | 3.2 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() ABZT52B6V8-HF Comchip Technology | 39 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 8 Ohms | 1.8 uA | 1.8 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 1.2 mV/C to 4.5 mV/C | 6.8 V | 8 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.06% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 1.8 μA @ 4 V | 900 mV @ 10 mA | 500 mW | 5 mA | 6.8 V | Zener Diodes | - | - | - | 2 % | - | 5 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.76 mm | ||
![]() ABZT52B27-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 80 Ohms | 0.045 uA | 0.045 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 21.4 mV/C to 25.3 mV/C | 27 V | 80 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 45 nA @ 18.9 V | 900 mV @ 10 mA | 500 mW | 2 mA | 27 V | Zener Diodes | - | - | - | 2 % | - | 2 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.76 mm | ||
![]() AMMSZ5267B-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5267 | Comchip Technology | 3000 | - | 10 mA | - | 270 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 75 V | 270 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 100 nA @ 56 V | 900 mV @ 10 mA | 500 mW | 1.7 mA | 75 V | Zener Diodes | - | - | - | 5 % | - | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() ABZT52C5V1-HF Comchip Technology | 3000 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 60 Ohms | 2 uA | 2 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - 2.7 mV/C to 1.2 mV/C | 5.1 V | 60 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5.88% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | 2 μA @ 2 V | 900 mV @ 10 mA | 500 mW | 5 mA | 5.1 V | Zener Diodes | - | - | - | 5 % | - | 5 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm |