- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | Termination Style | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Product | Knee Impedance-Max | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRQC4V7B-HF Comchip Technology | 27 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC4 | Comchip Technology | 5000 | - | 10 mA | - | 70 Ohms | 3 uA | 3 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | - | In Transition | - | 0.000035 oz | - | 4.7 V | 70 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.55% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 1.5 V | 900 mV @ 10 mA | 125 mW | 5 mA | 4.7 V | Zener Diodes | - | - | 2.5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() ABZT52C7V5-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 15 Ohms | 1 uA | 1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 2.5 mV/C to 5.3 mV/C | 7.5 V | 15 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 5 V | 900 mV @ 10 mA | 500 mW | 5 mA | 7.5 V | Zener Diodes | - | - | 5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() CZRQC24VB-HF Comchip Technology | 27 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC24 | Comchip Technology | 5000 | - | 10 mA | - | 62 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | - | In Transition | - | 0.000035 oz | - | 24 V | 62 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 18 V | 900 mV @ 10 mA | 125 mW | 5 mA | 24 V | Zener Diodes | - | - | 2.5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() CZRQC7V5B-HF Comchip Technology | 27 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC7 | Comchip Technology | 5000 | - | 10 mA | - | 7 Ohms | 0.5 uA | 0.5 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | - | In Transition | - | 0.000035 oz | - | 7.5 V | 7 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.53% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 6 V | 900 mV @ 10 mA | 125 mW | 5 mA | 7.5 V | Zener Diodes | - | - | 2.5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() ABZT52B6V2-HF Comchip Technology | 9 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 10 Ohms | 2.7 uA | 2.7 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 0.4 mV/C to 3.7 mV/C | 6.2 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.94% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 2.7 μA @ 4 V | 900 mV @ 10 mA | 500 mW | 5 mA | 6.2 V | Zener Diodes | - | - | 2 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.76 mm | ||
![]() CZRQC8V2B-HF Comchip Technology | 39 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC8 | Comchip Technology | 5000 | - | 10 mA | - | 7 Ohms | 0.5 uA | 0.5 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | - | In Transition | - | 0.000035 oz | - | 8.2 V | 7 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 6.5 V | 900 mV @ 10 mA | 125 mW | 5 mA | 8.2 V | Zener Diodes | - | - | 2.5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() CZRQC3V9B-HF Comchip Technology | 9 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC3 | Comchip Technology | 5000 | - | 10 mA | - | 90 Ohms | 10 uA | 10 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | - | In Transition | - | 0.000035 oz | - | 3.9 V | 90 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.56% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 10 μA @ 1 V | 900 mV @ 10 mA | 125 mW | 5 mA | 3.9 V | Zener Diodes | - | - | 2.5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() AMMSZ5232B-HF Comchip Technology | 9 |
| - | Surface Mount | SOD-123 | YES | SOD-123 | SILICON | 2 | AMMSZ5232 | Comchip Technology | 3000 | 0.9 V | 10 mA | COMCHIP TECHNOLOGY CO LTD | 11 Ohms | 5 uA | 5 uA | Comchip Technology | AMMSZ5232B-HF | + 150 C | Comchip Technology | - | SMD/SMT | 1 | 150 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | 500 mW | 0.5 W | Active | 5.6 V | - | 5.77 | In Transition | Yes | 0.001058 oz | - | 5.6 V | 11 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | Diodes & Rectifiers | ZENER | DUAL | GULL WING | - | compliant | - | AEC-Q101 | - | R-PDSO-G2 | UNIDIRECTIONAL | Single | ZENER DIODE | 5 μA @ 3 V | 900 mV @ 10 mA | 500 mW | 20 mA | 5.6 V | Zener Diodes | 5% | 20 mA | 5 % | 5 µA | - | 11 Ω | 3 V | - | 1600 Ω | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() CZRQC16VB-HF Comchip Technology | 9 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC16 | Comchip Technology | 5000 | - | 10 mA | - | 36 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | - | In Transition | - | 0.000035 oz | - | 16 V | 36 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.5% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 12 V | 900 mV @ 10 mA | 125 mW | 5 mA | 16 V | Zener Diodes | - | - | 2.5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() ABZT52B11-HF Comchip Technology | 39 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 20 Ohms | 0.09 uA | 0.09 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 5.4 mV/C to 9 mV/C | 11 V | 20 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 90 nA @ 8 V | 900 mV @ 10 mA | 500 mW | 5 mA | 11 V | Zener Diodes | - | - | 2 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.76 mm | ||
![]() AMMSZ5236A-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5236 | Comchip Technology | 3000 | - | 10 mA | - | 6 Ohms | 3 uA | 3 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 7.5 V | 6 Ohms | -50°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 6 V | 900 mV @ 10 mA | 500 mW | 20 mA | 7.5 V | Zener Diodes | - | - | 2 % | - | 20 mA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() ABZT52C11-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 20 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 5.4 mV/C to 9 mV/C | 11 V | 20 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5.45% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 8 V | 900 mV @ 10 mA | 500 mW | 5 mA | 11 V | Zener Diodes | - | - | 5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() CZRQC39VB-HF Comchip Technology | 27 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC39 | Comchip Technology | 5000 | - | 10 mA | - | 130 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | - | In Transition | - | 0.000035 oz | - | 39 V | 130 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.49% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 30 V | 900 mV @ 10 mA | 125 mW | 5 mA | 39 V | Zener Diodes | - | - | 2.5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() ABZT52C9V1-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 15 Ohms | 0.5 uA | 0.5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 3.8 mV/C to 7 mV/C | 9.1 V | 15 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6.04% | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | 500 nA @ 6 V | 900 mV @ 10 mA | 500 mW | 5 mA | 9.1 V | Zener Diodes | - | - | 5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMBZ5247A-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | MMBZ5247 | Comchip Technology | 3000 | - | - | - | 19 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | Active | - | - | - | In Transition | - | 0.000176 oz | - | 17 V | 19 Ohms | -50°C ~ 150°C (TJ) | MouseReel | - | ±2% | - | - | SMD Zener Diode | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | SMD/SMT | - | - | Single | - | 100 nA @ 13 V | 1.2 V @ 100 mA | 350 mW | 7.5 mA | 17 V | Zener Diodes | - | - | - | - | 100 mA | - | - | Zener Diode | - | 1.2 V | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() CZRA4757-HF Comchip Technology | 28 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | CZRA4757 | - | 2000 | - | - | COMCHIP TECHNOLOGY CO LTD | 95 Ohms | - | - | - | CZRA4757-HF | - | Comchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Active | - | NOT SPECIFIED | 5.75 | In Transition | Yes | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | - | ZENER DIODE | 5 µA @ 38.8 V | 1.2 V @ 200 mA | 1 W | - | 51 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZRT5227B-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | - | - | CZRT5227 | - | 3000 | - | - | - | 24 Ohms | - | - | - | - | - | Comchip Technology | - | - | 1 | 150 | Tape & Reel (TR) | - | - | - | - | - | - | .35 | Active | 3.6 | - | - | In Transition | - | - | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | e3 | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | ZENER DIODE | 15 µA @ 1 V | 900 mV @ 10 mA | 300 mW | - | 3.6 V | - | 5 | 20 | - | - | - | 24 | - | - | - | - | - | - | - | - | ||
![]() CZRT5241B-HF Comchip Technology | 7520 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | - | - | CZRT5241 | - | 3000 | - | - | COMCHIP TECHNOLOGY CO LTD | 22 Ohms | - | - | - | CZRT5241B-HF | - | Comchip Technology | - | - | 1 | 150 | Tape & Reel (TR) | - | - | - | - | Active | - | .35 | Active | 11 | 30 | 5.78 | In Transition | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | e3 | EAR99 | - | Tin (Sn) | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | - | - | - | SINGLE | ZENER DIODE | 2 µA @ 8.4 V | 900 mV @ 10 mA | 300 mW | - | 11 V | - | 5 | 20 | - | - | - | 22 | - | - | - | - | - | - | - | - | ||
![]() CZRT5225B-HF Comchip Technology | 7520 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | - | - | CZRT5225 | - | 3000 | - | - | COMCHIP TECHNOLOGY CO LTD | 30 Ohms | - | - | - | CZRT5225B-HF | - | Comchip Technology | - | - | 1 | 150 | Tape & Reel (TR) | - | - | - | - | Active | - | .35 | Active | 3 | 30 | 5.78 | In Transition | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | e3 | EAR99 | - | Tin (Sn) | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | - | - | - | SINGLE | ZENER DIODE | 50 µA @ 1 V | 900 mV @ 10 mA | 300 mW | - | 3 V | - | 5 | 20 | - | - | - | 30 | - | - | - | - | - | - | - | - | ||
![]() CZRT5222B-HF Comchip Technology | 7520 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | - | - | CZRT5222 | - | 3000 | - | - | - | 30 Ohms | - | - | - | - | - | Comchip Technology | - | - | 1 | 150 | Tape & Reel (TR) | - | - | - | - | - | - | .35 | Active | 2.5 | - | - | In Transition | - | - | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | e3 | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | ZENER DIODE | 100 µA @ 1 V | 900 mV @ 10 mA | 300 mW | - | 2.5 V | - | 4.8 | 20 | - | - | - | 30 | - | - | - | - | - | - | - | - |