- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Type | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | Reference Standard | Termination Style | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Product | Knee Impedance-Max | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABZT52C2V4-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 100 Ohms | 50 uA | 50 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | In Transition | - | 0.001058 oz | - 3.5 mV/C to 0 mV/C | 2.4 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±8.33% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 50 μA @ 1 V | 900 mV @ 10 mA | 500 mW | 5 mA | 2.4 V | Zener Diodes | - | - | 5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMBZ5248A-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | MMBZ5248 | Comchip Technology | 3000 | - | - | - | 21 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | Active | - | - | In Transition | - | 0.000176 oz | - | 18 V | 21 Ohms | -50°C ~ 150°C (TJ) | MouseReel | - | ±2% | SMD Zener Diode | Diodes & Rectifiers | - | - | - | - | - | SMD/SMT | - | - | Single | - | 100 nA @ 14 V | 1.2 V @ 100 mA | 350 mW | 7 mA | 18 V | Zener Diodes | - | - | - | - | 100 mA | - | - | Zener Diode | - | 1.2 V | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() MMBZ5230A-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | MMBZ5230 | Comchip Technology | 3000 | - | - | - | 19 Ohms | 5 uA | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | Active | - | - | In Transition | - | 0.000176 oz | - | 4.7 V | 19 Ohms | -50°C ~ 150°C (TJ) | MouseReel | - | ±1.91% | SMD Zener Diode | Diodes & Rectifiers | - | - | - | - | - | SMD/SMT | - | - | Single | - | 5 μA @ 2 V | 1.2 V @ 100 mA | 350 mW | 20 mA | 4.7 V | Zener Diodes | - | - | - | - | 100 mA | - | - | Zener Diode | - | 1.2 V | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() BZT52C43-HF Comchip Technology | 20 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | BZT52C43 | Comchip Technology | 3000 | - | - | - | 100 Ohms | 0.1 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | In Transition | - | 0.001058 oz | 12 mV/C | 43 V | 100 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 32 V | 900 mV @ 10 mA | 500 mW | 2 mA | 43 V | Zener Diodes | - | - | 5 % | - | 0.1 uA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZX84C15CC-HF Comchip Technology | 20 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | BZX84C15 | Comchip Technology | 3000 | - | - | - | 30 Ohms | 0.05 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | Active | - | - | In Transition | - | 0.000176 oz | - | 15 V | 30 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Dual | - | 50 nA @ 10.5 V | 900 mV @ 10 A | 350 mW | 5 mA | 15 V | Zener Diodes | - | - | - | - | 0.05 uA | - | - | - | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() CZRQC2V7B-HF Comchip Technology | 27 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC2 | Comchip Technology | 5000 | - | 10 mA | - | 100 Ohms | 75 uA | 75 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | In Transition | - | 0.000035 oz | - | 2.7 V | 100 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.59% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 75 μA @ 1 V | 900 mV @ 10 mA | 125 mW | 5 mA | 2.7 V | Zener Diodes | - | - | 2.5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() AMMSZ5245B-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5245 | Comchip Technology | 3000 | - | 10 mA | - | 16 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | In Transition | - | 0.001058 oz | - | 15 V | 16 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 11 V | 900 mV @ 10 mA | 500 mW | 8.5 mA | 15 V | Zener Diodes | - | - | 5 % | - | - | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() ABZT52B20-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 50 Ohms | 0.045 uA | 0.045 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | In Transition | - | 0.001058 oz | 14.4 mV/C to 18 mV/C | 20 V | 50 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 45 nA @ 14 V | 900 mV @ 10 mA | 500 mW | 5 mA | 20 V | Zener Diodes | - | - | 2 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.76 mm | ||
![]() CZRQC13VB-HF Comchip Technology | 27 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC13 | Comchip Technology | 5000 | - | 10 mA | - | 25 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | In Transition | - | 0.000035 oz | - | 13 V | 25 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.46% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 100 nA @ 9.9 V | 900 mV @ 10 mA | 125 mW | 5 mA | 13 V | Zener Diodes | - | - | 2.5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() CZRQC6V2B-HF Comchip Technology | 27 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC6 | Comchip Technology | 5000 | - | 10 mA | - | 10 Ohms | 1 uA | 1 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | In Transition | - | 0.000035 oz | - | 6.2 V | 10 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.5% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 1 μA @ 4 V | 900 mV @ 10 mA | 125 mW | 5 mA | 6.2 V | Zener Diodes | - | - | 2.5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() AMMSZ5235A-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5235 | Comchip Technology | 3000 | - | 10 mA | - | 5 Ohms | 3 uA | 3 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | In Transition | - | 0.001058 oz | - | 6.8 V | 5 Ohms | -50°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.06% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 5 V | 900 mV @ 10 mA | 500 mW | 20 mA | 6.8 V | Zener Diodes | - | - | 2 % | - | 20 mA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() ABZT52B36-HF Comchip Technology | 44 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 90 Ohms | 0.045 uA | 0.045 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | In Transition | - | 0.001058 oz | 30.4 mV/C to 37.4 mV/C | 36 V | 90 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 45 nA @ 25.2 V | 900 mV @ 10 mA | 500 mW | 2 mA | 36 V | Zener Diodes | - | - | 2 % | - | 2 mA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.76 mm | ||
![]() AMMSZ5241B-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | YES | SOD-123 | SILICON | 2 | AMMSZ5241 | Comchip Technology | 3000 | 0.9 V | 10 mA | COMCHIP TECHNOLOGY CO LTD | 22 Ohms | 2 uA | 2 uA | Comchip Technology | AMMSZ5241B-HF | + 150 C | Comchip Technology | - | SMD/SMT | 1 | 150 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | 500 mW | 0.5 W | Active | 11 V | 5.77 | In Transition | Yes | 0.001058 oz | - | 11 V | 22 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | Diodes & Rectifiers | ZENER | DUAL | GULL WING | compliant | AEC-Q101 | - | R-PDSO-G2 | UNIDIRECTIONAL | Single | ZENER DIODE | 2 μA @ 8.4 V | 900 mV @ 10 mA | 500 mW | 20 mA | 11 V | Zener Diodes | 5% | 20 mA | 5 % | 2 µA | - | 22 Ω | 8.4 V | - | 600 Ω | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5238B-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5238 | Comchip Technology | 3000 | - | 10 mA | - | 8 Ohms | 3 uA | 3 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | In Transition | - | 0.001058 oz | - | 8.7 V | 8 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 6.5 V | 900 mV @ 10 mA | 500 mW | 20 mA | 8.7 V | Zener Diodes | - | - | 5 % | - | - | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() ABZT52C6V2-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 10 Ohms | 3 uA | 3 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | In Transition | - | 0.001058 oz | 0.4 mV/C to 3.7 mV/C | 6.2 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6.45% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 4 V | 900 mV @ 10 mA | 500 mW | 5 mA | 6.2 V | Zener Diodes | - | - | 5 % | - | 5 mA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZT52C4V7-HF Comchip Technology | 21 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | BZT52C4 | Comchip Technology | 3000 | - | - | - | 80 Ohms | 3 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | In Transition | - | 0.001058 oz | 0 mV/C | 4.7 V | 80 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 3 μA @ 2 V | 900 mV @ 10 mA | 500 mW | 5 mA | 4.7 V | Zener Diodes | - | - | 5 % | - | 3 uA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZX84C4V7CC-HF Comchip Technology | 21 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | BZX84C4 | Comchip Technology | 3000 | - | - | - | 80 Ohms | 3 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | Active | - | - | In Transition | - | 0.000176 oz | - | 4.7 V | 80 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | ±6.38% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Dual | - | 3 μA @ 2 V | 900 mV @ 10 A | 350 mW | 5 mA | 4.7 V | Zener Diodes | - | - | - | - | 3 uA | - | - | - | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() BZX84C4V3CC-HF Comchip Technology | 21 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | BZX84C4 | Comchip Technology | 3000 | - | - | - | 90 Ohms | 3 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | Active | - | - | In Transition | - | 0.000176 oz | - | 4.3 V | 90 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | ±6.98% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Dual | - | 3 μA @ 1 V | 900 mV @ 10 A | 350 mW | 5 mA | 4.3 V | Zener Diodes | - | - | - | - | 3 uA | - | - | - | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() MMSZ5241B-HF Comchip Technology | 21 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | MMSZ5241 | Comchip Technology | 3000 | - | - | - | 22 Ohms | 2 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | In Transition | - | 0.001058 oz | - | 11 V | 22 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | 2 μA @ 8.4 V | 900 mV @ 10 mA | 500 mW | 20 mA | 11 V | Zener Diodes | - | - | 5 % | - | 2 uA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMBZ5253A-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | MMBZ5253 | Comchip Technology | 3000 | - | - | - | 35 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | Active | - | - | In Transition | - | 0.000176 oz | - | 25 V | 35 Ohms | -50°C ~ 150°C (TJ) | MouseReel | - | ±2% | SMD Zener Diode | Diodes & Rectifiers | - | - | - | - | - | SMD/SMT | - | - | Single | - | 100 nA @ 19 V | 1.2 V @ 100 mA | 350 mW | 5 mA | 25 V | Zener Diodes | - | - | - | - | 100 mA | - | - | Zener Diode | - | 1.2 V | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm |