- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Diode Element Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Primary Material | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Terminal Finish | Color | Applications | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Max Power Dissipation | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Shell Finish | Shell Size - Insert | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Cable Opening | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Knee Impedance-Max | Features | Vf - Forward Voltage | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52C68-HF Comchip Technology | 27 |
| - | - | - | Surface Mount | SOD-123 | - | - | - | SOD-123 | - | - | - | - | BZT52C68 | Comchip Technology | - | - | 3000 | - | - | 240 Ohms | 0.045 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | - | Active | - | - | - | In Transition | - | 0.001058 oz | 12 mV/C | - | 68 V | 240 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 45 nA @ 47.6 V | - | 900 mV @ 10 mA | - | 500 mW | - | - | 2 mA | - | 68 V | - | Zener Diodes | - | - | - | 5 % | - | 0.045 uA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | - | - | - | ||
![]() CZRW5246B-G Comchip Technology | 12000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | Active | 1 (Unlimited) | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.50 | - | - | - | 350mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17Ohm | Single | ZENER DIODE | 100nA @ 12V | - | 900mV @ 10mA | - | - | - | 17Ohm | - | 16V | 16V | 16V | - | 5% | - | 7.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZX84C47CC-HF Comchip Technology | 17 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23-3 | - | - | - | - | BZX84C47 | Comchip Technology | - | - | 3000 | - | - | 170 Ohms | 0.05 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | - | Active | - | - | - | In Transition | - | 0.000176 oz | - | - | 47 V | 170 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | - | ±6.38% | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | 50 nA @ 32.9 V | - | 900 mV @ 10 A | - | 350 mW | - | - | 2 mA | - | 47 V | - | Zener Diodes | - | - | - | - | - | 0.05 uA | - | - | - | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | - | - | - | ||
![]() CZRT5262B-G Comchip Technology | In Stock | - | - | - | - | - | - | YES | - | - | - | - | SILICON | 3 | - | - | - | - | - | 3000 | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | CZRT5262B-G | - | - | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | - | - | 51 V | NOT SPECIFIED | 5.84 | Details | Yes | - | - | - | - | - | - | MouseReel | - | CZRT5262B | - | e3 | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.50 | - | - | - | - | ZENER | DUAL | - | GULL WING | - | NOT SPECIFIED | - | compliant | - | - | - | R-PDSO-G3 | UNIDIRECTIONAL | Single | - | Single | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | 2.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACZRW5225B-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | SOD-123 | - | - | - | SOD-123 | - | - | - | - | - | Comchip Technology | - | - | 3000 | - | - | 30 Ohms | 50 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | - | Active | - | - | - | Details | - | - | - | - | 3 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 50 μA @ 1 V | - | 900 mV @ 10 mA | - | 350 mW | - | - | 20 mA | - | 3 V | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | 0.9 V | Zener Diodes | 1.25 mm | 2.8 mm | 1.7 mm | - | - | - | ||
![]() BZX84C16CC-HF Comchip Technology | 10 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23-3 | - | - | - | - | BZX84C16 | Comchip Technology | - | - | 3000 | - | - | 40 Ohms | 0.05 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | - | Active | - | - | - | In Transition | - | 0.000176 oz | - | - | 16 V | 40 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | - | ±5.63% | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | 50 nA @ 11.2 V | - | 900 mV @ 10 A | - | 350 mW | - | - | 5 mA | - | 16 V | - | Zener Diodes | - | - | - | - | - | 0.05 uA | - | - | - | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | - | - | - | ||
![]() BZT52C13-HF Comchip Technology | 10 |
| - | - | - | Surface Mount | SOD-123 | - | - | - | SOD-123 | - | - | - | - | BZT52C13 | Comchip Technology | - | - | 3000 | - | - | 30 Ohms | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | - | Active | - | - | - | In Transition | - | 0.001058 oz | 11 mV/C | - | 13 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 100 nA @ 8 V | - | 900 mV @ 10 mA | - | 500 mW | - | - | 5 mA | - | 13 V | - | Zener Diodes | - | - | - | 5 % | - | 0.1 uA | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | - | - | - | ||
![]() CZRA4760-G Comchip Technology | 29 |
| - | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | DO-214AC (SMA) | - | SILICON | 2 | - | CZRA4760 | - | - | - | 2000 | 1.2 V | COMCHIP TECHNOLOGY CO LTD | 150 Ohms | - | - | CZRA4760-G | - | Comchip Technology | - | - | 1 | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | 1 W | - | Active | 68 V | NOT SPECIFIED | 5.78 | In Transition | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | - | ±5% | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.50 | - | - | - | - | ZENER | DUAL | - | FLAT | - | NOT SPECIFIED | - | compliant | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5 µA @ 51.7 V | - | - | - | 1 W | - | - | - | - | 68 V | - | - | 5% | DO-214AC | 3.7 mA | - | 5 µA | - | 150 Ω | 51.7 V | 2000 Ω | - | - | - | - | - | - | - | - | - | ||
![]() CZRC5386B-HF Comchip Technology | In Stock | - | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | DO-214AB (SMC) | - | - | - | - | - | - | - | - | - | - | - | 430 Ohms | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | * | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 137 V | - | 1.2 V @ 1 A | - | 5 W | - | - | - | - | 180 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZRW4716-G Comchip Technology | In Stock | - | - | - | - | Surface Mount | SOD-123 | - | - | - | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | ±5% | e3 | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | 260 | - | - | 30 | - | - | - | - | - | - | - | ZENER DIODE | 10 nA @ 29.6 V | - | 900 mV @ 10 mA | - | 350 mW | - | - | - | - | 39 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZRL5223B-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Comchip Technology | - | - | 2500 | - | - | - | - | Comchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | CZRL5223B | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | ||
![]() CZRV5222B-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | Comchip Technology Corporation Ltd | CZRV5222B-G | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.50 | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZRL55C3V6-G Comchip Technology | 86006 | - | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | - | SOD-80 MiniMELF | - | SILICON | 2 | - | - | - | - | - | - | 1.5 V | COMCHIP TECHNOLOGY CO LTD | 90 Ohms | - | Comchip Technology Corporation Ltd | CZRL55C3V6-G | - | Comchip Technology | - | - | 1 | 175 °C | - | Tape & Reel (TR) | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | - | 0.5 W | - | Obsolete | 3.6 V | NOT SPECIFIED | 5.78 | Compliant | Yes | - | - | - | - | - | 175°C (TJ) | - | - | - | ±5.56% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER | END | - | WRAP AROUND | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2 µA @ 1 V | - | 1.5 V @ 200 mA | ISOLATED | 500 mW | - | - | - | - | 3.6 V | - | - | 5.56% | - | 5 mA | - | 2 µA | - | 90 Ω | 1 V | 600 Ω | - | - | - | - | - | - | - | - | - | ||
![]() CZRL55C51-G Comchip Technology | In Stock | - | - | - | - | Panel Mount | DO-213AC, MINI-MELF, SOD-80 | - | Bulkhead - Front Side Nut | Aluminum | SOD-80 MiniMELF | Thermoplastic | - | - | - | TV07RW | - | Gold | Copper Alloy | - | - | - | 125 Ohms | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | MIL-DTL-38999 Series III, Tri-Start™ TV | ±5.88% | - | - | - | Crimp | - | Receptacle, Male Pins | 79 | - | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | - | - | - | D | - | Shielded | NOT SPECIFIED | Environment Resistant | - | NOT SPECIFIED | Olive Drab Cadmium | 21-35 | - | - | - | - | - | ZENER DIODE | 100 nA @ 39 V | - | 1.5 V @ 200 mA | - | 500 mW | - | - | - | - | 51 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() CZRB5926B-G Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W-CPDU5V0USP-HF Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W-CPDUR24V0U-HF Comchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C13CC-HF Comchip Technology | 10 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23-3 | - | - | - | - | BZX84C13 | Comchip Technology | - | - | 3000 | - | - | 30 Ohms | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | - | Active | - | - | - | In Transition | - | 0.000176 oz | - | - | 13 V | 30 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | - | ±6.54% | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | 100 nA @ 8 V | - | 900 mV @ 10 A | - | 350 mW | - | - | 5 mA | - | 13 V | - | Zener Diodes | - | - | - | - | - | 0.1 uA | - | - | - | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | - | - | - | ||
![]() BZX84C5V1CC-HF Comchip Technology | 18 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23-3 | - | - | - | - | BZX84C5 | Comchip Technology | - | - | 3000 | - | - | 60 Ohms | 2 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | - | Active | - | - | - | In Transition | - | 0.000176 oz | - | - | 5.1 V | 60 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | - | ±5.88% | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | 2 μA @ 2 V | - | 900 mV @ 10 A | - | 350 mW | - | - | 5 mA | - | 5.1 V | - | Zener Diodes | - | - | - | - | - | 2 uA | - | - | - | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | - | - | - | ||
![]() BZX84C22CC-HF Comchip Technology | 10 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23-3 | - | - | - | - | BZX84C22 | Comchip Technology | - | - | 3000 | - | - | 55 Ohms | 0.05 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | - | Active | - | - | - | In Transition | - | 0.000176 oz | - | - | 22 V | 55 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | - | ±5.68% | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | 50 nA @ 15.4 V | - | 900 mV @ 10 A | - | 350 mW | - | - | 5 mA | - | 22 V | - | Zener Diodes | - | - | - | - | - | 0.05 uA | - | - | - | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | - | - | - |