- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Knee Impedance-Max | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52C6V2-HF Comchip Technology | In Stock | - | - | Surface Mount | SOD-123 | - | SOD-123 | - | - | BZT52C6 | Comchip Technology | 3000 | - | - | - | 10 Ohms | 3 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 3.7 mV/C | 6.2 V | 10 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 3 μA @ 4 V | 900 mV @ 10 mA | 500 mW | 5 mA | 6.2 V | Zener Diodes | - | - | 5 % | - | 3 uA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMSZ5226B-HF Comchip Technology | 10 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | MMSZ5226 | Comchip Technology | 3000 | - | - | - | 28 Ohms | 25 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 3.3 V | 28 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 25 μA @ 1 V | 900 mV @ 10 mA | 500 mW | 20 mA | 3.3 V | Zener Diodes | - | - | 5 % | - | 25 uA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMSZ5246B-HF Comchip Technology | 10 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | MMSZ5246 | Comchip Technology | 3000 | - | - | - | 17 Ohms | 0.1 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 16 V | 17 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 12 V | 900 mV @ 10 mA | 500 mW | 7.8 mA | 16 V | Zener Diodes | - | - | 5 % | - | 0.1 uA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZX84C3V6CC-HF Comchip Technology | 18 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | BZX84C3 | Comchip Technology | 3000 | - | - | - | 90 Ohms | 5 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | Active | - | - | - | In Transition | - | 0.000176 oz | - | 3.6 V | 90 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | ±5.56% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Dual | - | - | 5 μA @ 1 V | 900 mV @ 10 A | 350 mW | 5 mA | 3.6 V | Zener Diodes | - | - | - | - | 5 uA | - | - | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() CZRT5243B-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | - | - | CZRT5243 | - | 3000 | - | - | COMCHIP TECHNOLOGY CO LTD | 13 Ohms | - | - | - | CZRT5243B-HF | - | Comchip Technology | - | - | 1 | 150 | - | Tape & Reel (TR) | - | - | - | - | Active | - | .35 | Active | 13 | 30 | 5.78 | In Transition | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | e3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | - | SINGLE | - | ZENER DIODE | 500 nA @ 9.9 V | 900 mV @ 10 mA | 300 mW | - | 13 V | - | 5 | 9500 | - | - | - | 13 | - | - | - | - | - | - | - | ||
![]() CZRW5229B-HF Comchip Technology | In Stock | - | - | - | - | YES | - | - | - | - | - | 3000 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | - | CZRW5229B-HF | - | - | - | - | 1 | 150 | - | - | - | - | - | - | Not Recommended | - | .35 | - | 4.3 | 30 | 5.77 | Details | Yes | - | - | - | - | - | MouseReel | CZRW52xxB-HF | - | e3 | EAR99 | TIN | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | - | SINGLE | - | ZENER DIODE | - | - | - | - | - | - | 5 | 20 | - | - | - | 22 | - | - | - | - | - | - | - | ||
![]() CZRT5265B-G Comchip Technology | In Stock | - | - | - | - | YES | - | SILICON | 3 | - | - | 3000 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | - | CZRT5265B-G | - | - | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | - | 62 V | NOT SPECIFIED | 5.84 | Details | Yes | - | - | - | - | - | MouseReel | CZRT5265B | - | e3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | - | R-PDSO-G3 | UNIDIRECTIONAL | Single | Single | ZENER DIODE | - | - | - | - | - | - | 5% | 2 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZRA4758-HF Comchip Technology | 29 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | CZRA4758 | - | 2000 | - | - | - | 110 Ohms | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | In Transition | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | ZENER DIODE | 5 µA @ 42.6 V | 1.2 V @ 200 mA | 1 W | - | 56 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMMSZ5228B-HF Comchip Technology | 48 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5228 | Comchip Technology | 3000 | - | 10 mA | - | 23 Ohms | 10 uA | 10 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 3.9 V | 23 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 10 μA @ 1 V | 900 mV @ 10 mA | 500 mW | 20 mA | 3.9 V | Zener Diodes | - | - | 5 % | - | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() CZRT5236B-HF Comchip Technology | 7520 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | - | - | CZRT5236 | - | 3000 | - | - | COMCHIP TECHNOLOGY CO LTD | 6 Ohms | - | - | - | CZRT5236B-HF | - | Comchip Technology | - | - | 1 | 150 | - | Tape & Reel (TR) | - | - | - | - | Active | - | .35 | Active | 7.5 | 30 | 5.78 | In Transition | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | e3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | - | SINGLE | - | ZENER DIODE | 3 µA @ 6 V | 900 mV @ 10 mA | 300 mW | - | 7.5 V | - | 4.9 | 20 | - | - | - | 6 | - | - | - | - | - | - | - | ||
![]() CZRT5229B-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | - | - | CZRT5229 | - | 3000 | - | - | COMCHIP TECHNOLOGY CO LTD | 22 Ohms | - | - | - | CZRT5229B-HF | - | Comchip Technology | - | - | 1 | 150 | - | Tape & Reel (TR) | - | - | - | - | Active | - | .35 | Active | 4.3 | 30 | 5.78 | In Transition | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | e3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | - | - | 260 | compliant | - | - | - | SINGLE | - | ZENER DIODE | 5 µA @ 1 V | 900 mV @ 10 mA | 300 mW | - | 4.3 V | - | 4.9 | 20 | - | - | - | 22 | - | - | - | - | - | - | - | ||
![]() CZRT5253B-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | SILICON | 3 | CZRT5253 | - | 3000 | 0.9 V | - | COMCHIP TECHNOLOGY CO LTD | 35 Ohms | - | - | - | CZRT5253B-HF | - | Comchip Technology | - | - | 1 | 150 °C | -65 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.3 W | Active | 25 V | 30 | 5.78 | In Transition | Yes | - | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | e3 | - | TIN | - | - | ZENER | DUAL | GULL WING | 260 | compliant | 30 | R-PDSO-G3 | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | 100 nA @ 19 V | 900 mV @ 10 mA | 300 mW | - | 25 V | - | 5% | 5 mA | - | 0.1 µA | - | 35 Ω | 19 V | 600 Ω | - | - | - | - | - | ||
![]() ABZT52B4V7-HF Comchip Technology | 39 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 78 Ohms | 2.7 uA | 2.7 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - 3.5 mV/C to 0 mV/C | 4.7 V | 78 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.91% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 2.7 μA @ 2 V | 900 mV @ 10 mA | 500 mW | 5 mA | 4.7 V | Zener Diodes | - | - | 2 % | - | 5 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.76 mm | ||
![]() AMMSZ5223B-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5223 | Comchip Technology | 3000 | - | 10 mA | - | 30 Ohms | 75 uA | 75 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 2.7 V | 30 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 75 μA @ 1 V | 900 mV @ 10 mA | 500 mW | 20 mA | 2.7 V | Zener Diodes | - | - | 5 % | - | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5239A-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5239 | Comchip Technology | 3000 | - | 10 mA | - | 10 Ohms | 3 uA | 3 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 9.1 V | 10 Ohms | -50°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.98% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 3 μA @ 6.5 V | 900 mV @ 10 mA | 500 mW | 20 mA | 9.1 V | Zener Diodes | - | - | 2 % | - | 20 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMSZ5265B-HF Comchip Technology | 7520 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | MMSZ5265 | Comchip Technology | 3000 | - | - | - | 185 Ohms | 0.1 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 62 V | 185 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 47 V | 900 mV @ 10 mA | 500 mW | 2 mA | 62 V | Zener Diodes | - | - | 5 % | - | 0.1 uA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMSZ5255B-HF Comchip Technology | 17 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | MMSZ5255 | Comchip Technology | 3000 | - | - | - | 44 Ohms | 0.1 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 28 V | 44 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 21 V | 900 mV @ 10 mA | 500 mW | 4.5 mA | 28 V | Zener Diodes | - | - | 5 % | - | 0.1 uA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMSZ5257B-HF Comchip Technology | 7520 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | MMSZ5257 | Comchip Technology | 3000 | - | - | - | 58 Ohms | 0.1 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 33 V | 58 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 25 V | 900 mV @ 10 mA | 500 mW | 3.8 mA | 33 V | Zener Diodes | - | - | 5 % | - | 0.1 uA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZX84C3V3CC-HF Comchip Technology | 27 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | BZX84C3 | Comchip Technology | 3000 | - | - | - | 95 Ohms | 5 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | Active | - | - | - | In Transition | - | 0.000176 oz | - | 3.3 V | 95 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | ±6.06% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Dual | - | - | 5 μA @ 1 V | 900 mV @ 10 A | 350 mW | 5 mA | 3.3 V | Zener Diodes | - | - | - | - | 5 uA | - | - | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() BZX84C20CC-HF Comchip Technology | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | BZX84C20 | Comchip Technology | 3000 | - | - | - | 55 Ohms | 0.05 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 350 mW | - | Active | - | - | - | In Transition | - | 0.000176 oz | - | 20 V | 55 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | ±6% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Dual | - | - | 50 nA @ 14 V | 900 mV @ 10 A | 350 mW | 5 mA | 20 V | Zener Diodes | - | - | - | - | 0.05 uA | - | - | - | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm |