- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Base/Housing Material | Body Orientation | Brand | Contact Materials | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Package | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Gender | HTS Code | Subcategory | Pitch | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Number of Contacts | Configuration | Number of Ports | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Zener Current | Dynamic Impedance-Max | Vf - Forward Voltage | Product Category | Product Length | Height | Length | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRC5379B-G Comchip Technology | In Stock | - | - | Surface Mount | DO-214AB, SMC | - | DO-214AB (SMC) | - | - | - | - | - | Comchip Technology | - | - | 3000 | - | - | 125 Ohms | - | - | Comchip Technology | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | In Transition | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | 260 | - | - | 30 | - | - | - | ZENER DIODE | 500 nA @ 83.6 V | 1.2 V @ 1 A | 5 W | - | 110 V | Zener Diodes | - | - | - | - | - | - | Zener Diodes | - | - | - | - | |||
![]() ACZRW5246B-HF Comchip Technology | 23 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | - | Comchip Technology | - | - | 3000 | - | - | 17 Ohms | 0.1 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 350 mW | - | Active | - | - | - | Details | - | - | - | - | 16 V | 17 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | 100 nA @ 12 V | 900 mV @ 10 mA | 350 mW | 7.8 mA | 16 V | Zener Diodes | - | - | - | - | - | 0.9 V | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | |||
![]() ACZRW5229B-HF Comchip Technology | In Stock | - | - | - | Surface Mount | SOD-123 | - | SOD-123 | - | Tape & Reel (TR) | - | - | - | Comchip Technology | - | - | 3000 | - | - | 22 Ohms | - | 5 A | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | - | SMD/SMT | - | - | - | - | 350 mW | - | Active | - | - | - | Details | - | - | - | - | 4.3 V | 22 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | 5 μA @ 1 V | 900 mV @ 10 mA | 350 mW | 20 mA | 4.3 V | Zener Diodes | - | - | - | - | - | 0.9 V | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | ||
![]() ACZRW5244B-HF Comchip Technology | 14 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | - | Comchip Technology | - | - | 3000 | - | - | 15 Ohms | 0.1 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 350 mW | - | Active | - | - | - | Details | - | - | - | - | 14 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | 100 nA @ 10 V | 900 mV @ 10 mA | 350 mW | 9 mA | 14 V | Zener Diodes | - | - | - | - | - | 0.9 V | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | |||
![]() CZRB3130-HF Comchip Technology | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | - | - | - | Comchip Technology | - | - | 3000 | - | - | 375 Ohms | - | - | Comchip Technology | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 98.8 V | 1.5 V @ 200 mA | 3 W | - | 130 V | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | |||
![]() CZRT5246B-HF Comchip Technology | 8 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SOT-23-3 | - | - | CZRT5246 | - | - | - | - | - | 3000 | - | COMCHIP TECHNOLOGY CO LTD | 17 Ohms | - | - | - | CZRT5246B-HF | - | Comchip Technology | - | - | - | 1 | 150 | Tape & Reel (TR) | Active | - | .35 | Active | 16 | 30 | 5.77 | In Transition | Yes | - | - | - | - | - | -65°C ~ 150°C (TJ) | MouseReel | - | ±5% | e3 | EAR99 | - | Tin (Sn) | - | 8541.10.00.50 | - | - | 260 | - | compliant | - | - | SINGLE | - | ZENER DIODE | 100 nA @ 12 V | 900 mV @ 10 mA | 300 mW | - | 16 V | - | 5 | 7800 | - | - | 17 | - | - | - | - | - | - | |||
![]() 1N4759A-G Comchip Technology | 86007 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() CZRC5356B-HF Comchip Technology | In Stock | - | - | Gold | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | 15 | - | - | Nylon | Right Angle | - | Brass | - | - | - | - | 3 Ohms | - | - | - | - | - | Comchip Technology | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | Solder | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | ±5% | - | - | D-Subminiature | - | Pin | - | - | 2.7400 mm | - | - | - | - | 15 POS | - | 1 | - | 500 nA @ 14.4 V | 1.2 V @ 1 A | 5 W | - | 19 V | - | - | - | - | - | - | - | - | 39.14 mm | - | - | - | |||
![]() CZRB3160-HF Comchip Technology | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | SMB/DO-214AA | - | - | - | - | - | Comchip Technology | - | - | 3000 | - | - | 625 Ohms | - | - | Comchip Technology | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 121.6 V | 1.5 V @ 200 mA | 3 W | - | 160 V | - | - | - | - | - | - | - | Comchip Technology | - | - | - | - | |||
![]() AMMSZ5254B-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5254 | - | - | Comchip Technology | - | - | 3000 | 10 mA | - | 41 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 500 mW | - | Active | - | - | - | In Transition | - | - | 0.001058 oz | - | 27 V | 41 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | 100 nA @ 21 V | 900 mV @ 10 mA | 500 mW | 5 mA | 27 V | Zener Diodes | - | - | 5 % | - | - | 0.9 V | Zener Diodes | - | 1.3 mm | 3.85 mm | 1.75 mm | |||
![]() ABZT52B2V2-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | - | - | Comchip Technology | - | - | 3000 | 10 mA | - | 100 Ohms | 120 uA | 120 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 500 mW | - | Active | - | - | - | In Transition | - | - | 0.001058 oz | - 3.5 mV/C to 0 mV/C | 2.2 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | 120 μA @ 700 mV | 900 mV @ 10 mA | 500 mW | 5 mA | 2.2 V | Zener Diodes | - | - | 2 % | 5 mA | - | 0.9 V | Zener Diodes | - | 1.3 mm | 3.85 mm | 1.76 mm | |||
![]() 1N5234B-G Comchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | DO-35 | - | - | - | - | - | - | - | IP65 | - | - | COMCHIP TECHNOLOGY CO LTD | 7 Ohms | - | - | Comchip Technology Corporation Ltd | 1N5234B-G | - | Comchip Technology | - | - | - | 1 | 175 | Tape & Box (TB) | Active | - | .5 | Obsolete | 6.2 | NOT SPECIFIED | 5.75 | - | Yes | - | - | - | - | - | 175°C (TJ) | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | Voltage Reference Diodes | - | NOT SPECIFIED | 265 | compliant | NOT SPECIFIED | - | SINGLE | - | ZENER DIODE | 5 µA @ 4 V | 1.1 V @ 200 mA | 500 mW | - | 6.2 V | - | 5 | 20 | - | - | 7 | - | - | - | 69 | - | 100 | |||
![]() CZRA4761-HF Comchip Technology | 19 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | CZRA4761 | - | - | - | - | - | 2000 | - | - | 175 Ohms | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | In Transition | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | ZENER DIODE | 5 µA @ 56 V | 1.2 V @ 200 mA | 1 W | - | 75 V | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() ACZRW5232B-HF Comchip Technology | 40 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | - | Comchip Technology | - | - | 3000 | - | - | 11 Ohms | 5 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 350 mW | - | Active | - | - | - | Details | - | - | - | - | 5.6 V | 11 Ohms | -55°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | 5 μA @ 3 V | 900 mV @ 10 mA | 350 mW | 20 mA | 5.6 V | Zener Diodes | - | - | - | - | - | 0.9 V | Zener Diodes | - | 1.25 mm | 2.8 mm | 1.7 mm | |||
![]() CZRQC12VB-HF Comchip Technology | 27 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC12 | - | - | Comchip Technology | - | - | 5000 | 10 mA | - | 22 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 125 mW | - | Active | - | - | - | In Transition | - | - | 0.000035 oz | - | 12 V | 22 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | 100 nA @ 9.1 V | 900 mV @ 10 mA | 125 mW | 5 mA | 12 V | Zener Diodes | - | - | 2.5 % | 5 mA | - | 0.9 V | Zener Diodes | - | 0.55 mm | 1.05 mm | 0.65 mm | |||
![]() AMMSZ5252B-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5252 | - | - | Comchip Technology | - | - | 3000 | 10 mA | - | 33 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 500 mW | - | Active | - | - | - | In Transition | - | - | 0.001058 oz | - | 24 V | 33 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | 100 nA @ 18 V | 900 mV @ 10 mA | 500 mW | 5.2 mA | 24 V | Zener Diodes | - | - | 5 % | - | - | 0.9 V | Zener Diodes | - | 1.3 mm | 3.85 mm | 1.75 mm | |||
![]() ABZT52B22-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | - | - | Comchip Technology | - | - | 3000 | 10 mA | - | 55 Ohms | 0.045 uA | 0.045 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 500 mW | - | Active | - | - | - | In Transition | - | - | 0.001058 oz | 16.4 mV/C to 20 mV/C | 22 V | 55 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | 45 nA @ 15.4 V | 900 mV @ 10 mA | 500 mW | 5 mA | 22 V | Zener Diodes | - | - | 2 % | 5 mA | - | 0.9 V | Zener Diodes | - | 1.3 mm | 3.85 mm | 1.76 mm | |||
![]() ABZT52C10-HF Comchip Technology | 3000 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | - | - | Comchip Technology | - | - | 3000 | 10 mA | - | 20 Ohms | 0.2 uA | 0.2 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 500 mW | - | Active | - | - | - | In Transition | - | - | 0.001058 oz | 4.5 mV/C to 8 mV/C | 10 V | 20 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | 200 nA @ 7 V | 900 mV @ 10 mA | 500 mW | 5 mA | 10 V | Zener Diodes | - | - | 5 % | 5 mA | - | 0.9 V | Zener Diodes | - | 1.3 mm | 3.85 mm | 1.75 mm | |||
![]() AMMSZ5234A-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5234 | - | - | Comchip Technology | - | - | 3000 | 10 mA | - | 7 Ohms | 5 uA | 5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 500 mW | - | Active | - | - | - | In Transition | - | - | 0.001058 oz | - | 6.2 V | 7 Ohms | -50°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.94% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | 5 μA @ 4 V | 900 mV @ 10 mA | 500 mW | 20 mA | 6.2 V | Zener Diodes | - | - | 2 % | 20 mA | - | 0.9 V | Zener Diodes | - | 1.3 mm | 3.85 mm | 1.75 mm | |||
![]() ABZT52B5V6-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | - | - | Comchip Technology | - | - | 3000 | 10 mA | - | 40 Ohms | 0.9 uA | 0.9 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | 500 mW | - | Active | - | - | - | In Transition | - | - | 0.001058 oz | - 2 mV/C to 2.5 mV/C | 5.6 V | 40 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.96% | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Single | - | - | 900 nA @ 2 V | 900 mV @ 10 mA | 500 mW | 5 mA | 5.6 V | Zener Diodes | - | - | 2 % | 5 mA | - | 0.9 V | Zener Diodes | - | 1.3 mm | 3.85 mm | 1.76 mm |