- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Dynamic Impedance-Max | Reverse Test Voltage | Knee Impedance-Max | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABZT52C68-HF Comchip Technology | 44 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 240 Ohms | 0.045 uA | 0.045 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 10 mV/C to 12 mV/C | 68 V | 240 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 45 nA @ 47.6 V | 900 mV @ 10 mA | 500 mW | 5 mA | 68 V | Zener Diodes | - | - | - | 5 % | - | 2 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() ABZT52C2V7-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 100 Ohms | 20 uA | 20 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - 3.5 mV/C to 0 mV/C | 2.7 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±7.41% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 20 μA @ 1 V | 900 mV @ 10 mA | 500 mW | 5 mA | 2.7 V | Zener Diodes | - | - | - | 5 % | - | 5 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() CZRQC30VB-HF Comchip Technology | 27 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC30 | Comchip Technology | 5000 | - | 10 mA | - | 78 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | - | In Transition | - | 0.000035 oz | - | 30 V | 78 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 23 V | 900 mV @ 10 mA | 125 mW | 5 mA | 30 V | Zener Diodes | - | - | - | 2.5 % | - | 5 mA | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() AMMSZ5262A-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5262 | Comchip Technology | 3000 | - | 10 mA | - | 125 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 51 V | 125 Ohms | -50°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 39 V | 900 mV @ 10 mA | 500 mW | 2.5 mA | 51 V | Zener Diodes | - | - | - | 2 % | - | 2.5 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMSZ5234B-HF Comchip Technology | 7520 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | MMSZ5234 | Comchip Technology | 3000 | - | - | - | 7 Ohms | 5 uA | - | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 6.2 V | 7 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 5 μA @ 4 V | 900 mV @ 10 mA | 500 mW | 20 mA | 6.2 V | Zener Diodes | - | - | - | 5 % | - | 5 uA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() ABZT52B33-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 80 Ohms | 0.045 uA | 0.045 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | 27.4 mV/C to 33.4 mV/C | 33 V | 80 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 45 nA @ 23 V | 900 mV @ 10 mA | 500 mW | 2 mA | 33 V | Zener Diodes | - | - | - | 2 % | - | 2 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.76 mm | ||
![]() CZRA4763-HF Comchip Technology | 19 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | CZRA4763 | - | 2000 | - | - | COMCHIP TECHNOLOGY CO LTD | 250 Ohms | - | - | - | CZRA4763-HF | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | Active | - | NOT SPECIFIED | 5.76 | In Transition | Yes | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | ZENER DIODE | 5 µA @ 69.2 V | 1.2 V @ 200 mA | 1 W | - | 91 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZRA4762-HF Comchip Technology | 19 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | CZRA4762 | - | 2000 | - | - | - | 200 Ohms | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | In Transition | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | ZENER DIODE | 5 µA @ 62.2 V | 1.2 V @ 200 mA | 1 W | - | 82 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZRA4764-HF Comchip Technology | 19 |
| - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | CZRA4764 | - | 2000 | - | - | - | 350 Ohms | - | - | - | - | - | Comchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | In Transition | - | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | ZENER DIODE | 5 µA @ 76 V | 1.2 V @ 200 mA | 1 W | - | 100 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZRA4757-G Comchip Technology | 19 |
| - | Surface Mount | DO-214AC, SMA | YES | DO-214AC (SMA) | SILICON | 2 | CZRA4757 | - | 2000 | 1.2 V | - | COMCHIP TECHNOLOGY CO LTD | 95 Ohms | - | - | - | CZRA4757-G | - | Comchip Technology | - | - | 1 | 150 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | 1 W | Active | 51 V | NOT SPECIFIED | 5.78 | In Transition | Yes | - | - | - | - | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | - | EAR99 | - | 8541.10.00.50 | - | ZENER | DUAL | FLAT | NOT SPECIFIED | compliant | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | 5 µA @ 38.8 V | - | 1 W | - | 51 V | - | 5% | DO-214AC | 5 mA | - | 5 µA | - | 95 Ω | 38.8 V | 1500 Ω | - | - | - | - | - | ||
![]() CZRT5260B-G Comchip Technology | In Stock | - | - | - | - | YES | - | SILICON | 3 | - | - | 3000 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | - | CZRT5260B-G | - | - | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | - | 43 V | NOT SPECIFIED | 5.81 | Details | Yes | - | - | - | - | - | MouseReel | CZRT5260B | - | e3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | - | R-PDSO-G3 | UNIDIRECTIONAL | Single | Single | ZENER DIODE | - | - | - | - | - | - | 5% | - | 3 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZRT5257B-G Comchip Technology | In Stock | - | - | - | - | YES | - | SILICON | 3 | - | - | 3000 | - | - | COMCHIP TECHNOLOGY CO LTD | - | - | - | - | CZRT5257B-G | - | - | - | - | 1 | 150 °C | -65 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | - | 33 V | NOT SPECIFIED | 5.84 | Details | Yes | - | - | - | - | - | MouseReel | CZRT5257B | - | e3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | ZENER | DUAL | GULL WING | NOT SPECIFIED | compliant | - | R-PDSO-G3 | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | - | - | - | - | 5% | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMMSZ5244A-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5244 | Comchip Technology | 3000 | - | 10 mA | - | 15 Ohms | 0.5 uA | 0.5 uA | Comchip Technology | - | + 150 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 14 V | 15 Ohms | -50°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 500 nA @ 10.5 V | 900 mV @ 10 mA | 500 mW | 9 mA | 14 V | Zener Diodes | - | - | - | 2 % | - | 9 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5251B-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5251 | Comchip Technology | 3000 | - | 10 mA | - | 29 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 22 V | 29 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 17 V | 900 mV @ 10 mA | 500 mW | 5.6 mA | 22 V | Zener Diodes | - | - | - | 5 % | - | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5247B-HF Comchip Technology | 9 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5247 | Comchip Technology | 3000 | - | 10 mA | - | 19 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 17 V | 19 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 13 V | 900 mV @ 10 mA | 500 mW | 7.5 mA | 17 V | Zener Diodes | - | - | - | 5 % | - | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() CZRQC20VB-HF Comchip Technology | 9 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC20 | Comchip Technology | 5000 | - | 10 mA | - | 48 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | - | In Transition | - | 0.000035 oz | - | 20 V | 48 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 15 V | 900 mV @ 10 mA | 125 mW | 5 mA | 20 V | Zener Diodes | - | - | - | 2.5 % | - | 5 mA | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() AMMSZ5244B-HF Comchip Technology | 9 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5244 | Comchip Technology | 3000 | - | 10 mA | - | 15 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 14 V | 15 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 100 nA @ 10 V | 900 mV @ 10 mA | 500 mW | 9 mA | 14 V | Zener Diodes | - | - | - | 5 % | - | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() CZRQC4V3B-HF Comchip Technology | 39 |
| - | Surface Mount | 0402 (1006 Metric) | - | 0402C/SOD-923F | - | - | CZRQC4 | Comchip Technology | 5000 | - | 10 mA | - | 88 Ohms | 5 uA | 5 uA | Comchip Technology | - | + 125 C | Comchip Technology | - 55 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 mW | - | Active | - | - | - | In Transition | - | 0.000035 oz | - | 4.3 V | 88 Ohms | -55°C ~ 125°C (TJ) | MouseReel | - | ±2.56% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 5 μA @ 1 V | 900 mV @ 10 mA | 125 mW | 5 mA | 4.3 V | Zener Diodes | - | - | - | 2.5 % | - | 5 mA | - | - | - | 0.9 V | Zener Diodes | 0.55 mm | 1.05 mm | 0.65 mm | ||
![]() ABZT52C2V0-HF Comchip Technology | 9 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | ABZT52 | Comchip Technology | 3000 | - | 10 mA | - | 100 Ohms | 150 uA | 150 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | Details | - | 0.001058 oz | - 3.5 mV/C to 0 mV/C | 2 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 150 μA @ 1 V | 900 mV @ 10 mA | 500 mW | 5 mA | 2 V | Zener Diodes | - | - | - | 5 % | - | 5 mA | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5237B-HF Comchip Technology | 39 |
| - | Surface Mount | SOD-123 | - | SOD-123 | - | - | AMMSZ5237 | Comchip Technology | 3000 | - | 10 mA | - | 8 Ohms | 3 uA | 3 uA | Comchip Technology | - | + 150 C | Comchip Technology | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 500 mW | - | Active | - | - | - | In Transition | - | 0.001058 oz | - | 8.2 V | 8 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | 3 μA @ 6.5 V | 900 mV @ 10 mA | 500 mW | 20 mA | 8.2 V | Zener Diodes | - | - | - | 5 % | - | - | - | - | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm |