- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMMSZ5259B-HF Comchip Technology | 39 |
| - | Surface Mount | SOD-123 | SOD-123 | AMMSZ5259 | Comchip Technology | 3000 | 10 mA | 80 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 39 V | 80 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | - | Single | - | 100 nA @ 30 V | 900 mV @ 10 mA | 500 mW | 3.2 mA | 39 V | Zener Diodes | 5 % | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5265B-HF Comchip Technology | 39 |
| - | Surface Mount | SOD-123 | SOD-123 | AMMSZ5265 | Comchip Technology | 3000 | 10 mA | 185 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 62 V | 185 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | - | Single | - | 100 nA @ 47 V | 900 mV @ 10 mA | 500 mW | 2 mA | 62 V | Zener Diodes | 5 % | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5235B-HF Comchip Technology | 39 |
| - | Surface Mount | SOD-123 | SOD-123 | AMMSZ5235 | Comchip Technology | 3000 | 10 mA | 5 Ohms | 3 uA | 3 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 6.8 V | 5 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | - | - | Single | - | 3 μA @ 5 V | 900 mV @ 10 mA | 500 mW | 20 mA | 6.8 V | Zener Diodes | 5 % | - | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() ABZT52B43-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | SOD-123 | ABZT52 | Comchip Technology | 3000 | 10 mA | 100 Ohms | 0.045 uA | 0.045 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 10 mV/C to 12 mV/C | 43 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | - | - | Single | - | 45 nA @ 30.1 V | 900 mV @ 10 mA | 500 mW | 5 mA | 43 V | Zener Diodes | 2 % | 2 mA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.76 mm | ||
![]() ABZT52B39-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | SOD-123 | ABZT52 | Comchip Technology | 3000 | 10 mA | 90 Ohms | 0.045 uA | 0.045 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 33.4 mV/C to 41.2 mV/C | 39 V | 90 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | - | - | Single | - | 45 nA @ 27.3 V | 900 mV @ 10 mA | 500 mW | 2 mA | 39 V | Zener Diodes | 2 % | 2 mA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.76 mm | ||
![]() ABZT52C30-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | SOD-123 | ABZT52 | Comchip Technology | 3000 | 10 mA | 80 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | + 150 C | Comchip Technology | - | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 24.4 mV/C 29.4 mV/C | 30 V | 80 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6.67% | Diodes & Rectifiers | - | - | Single | - | 100 nA @ 21 V | 900 mV @ 10 mA | 500 mW | 2 mA | 30 V | Zener Diodes | 5 % | 2 mA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() AMMSZ5246A-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | SOD-123 | AMMSZ5246 | Comchip Technology | 3000 | 10 mA | 17 Ohms | 0.1 uA | 0.1 uA | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 16 V | 17 Ohms | -50°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | - | - | Single | - | 100 nA @ 12 V | 900 mV @ 10 mA | 500 mW | 7.8 mA | 16 V | Zener Diodes | 2 % | 7.8 mA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZT52C51-HF Comchip Technology | 50 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52C51 | Comchip Technology | 3000 | - | 100 Ohms | 0.1 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 12 mV/C | 51 V | 100 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | - | - | Single | - | 100 nA @ 38 V | 900 mV @ 10 mA | 500 mW | 2 mA | 51 V | Zener Diodes | 5 % | 0.1 uA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMSZ5262B-HF Comchip Technology | 7520 |
| - | Surface Mount | SOD-123 | SOD-123 | MMSZ5262 | Comchip Technology | 3000 | - | 125 Ohms | 0.1 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 51 V | 125 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | - | - | Single | - | 100 nA @ 39 V | 900 mV @ 10 mA | 500 mW | 2.5 mA | 51 V | Zener Diodes | 5 % | 0.1 uA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZT52C18-HF Comchip Technology | 20 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52C18 | Comchip Technology | 3000 | - | 45 Ohms | 0.1 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 16 mV/C | 18 V | 45 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | - | - | Single | - | 100 nA @ 12.6 V | 900 mV @ 10 mA | 500 mW | 5 mA | 18 V | Zener Diodes | 5 % | 0.1 uA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZX84C27CC-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BZX84C27 | Comchip Technology | 3000 | - | 80 Ohms | 0.05 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 350 mW | Active | In Transition | 0.000176 oz | - | 27 V | 80 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | ±7.04% | Diodes & Rectifiers | - | - | Dual | - | 50 nA @ 18.9 V | 900 mV @ 10 A | 350 mW | 2 mA | 27 V | Zener Diodes | - | 0.05 uA | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() BZX84C36CC-HF Comchip Technology | 50 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | BZX84C36 | Comchip Technology | 3000 | - | 90 Ohms | 0.05 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 65 C | SMD/SMT | Tape & Reel (TR) | 350 mW | Active | In Transition | 0.000176 oz | - | 36 V | 90 Ohms | -65°C ~ 150°C (TJ) | MouseReel | - | ±5.56% | Diodes & Rectifiers | - | - | Dual | - | 50 nA @ 25.2 V | 900 mV @ 10 A | 350 mW | - | 36 V | Zener Diodes | - | 0.05 uA | - | Zener Diodes | 1.1 mm | 3.1 mm | 1.5 mm | ||
![]() BZT52C5V6-HF Comchip Technology | 21 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52C5 | Comchip Technology | 3000 | - | 40 Ohms | 1 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 2.5 mV/C | 5.6 V | 40 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | - | - | Single | - | 1 μA @ 2 V | 900 mV @ 10 mA | 500 mW | 5 mA | 5.6 V | Zener Diodes | 5 % | 1 uA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() BZT52C7V5-HF Comchip Technology | 21 |
| - | Surface Mount | SOD-123 | SOD-123 | BZT52C7 | Comchip Technology | 3000 | - | 15 Ohms | 1 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | 5.3 mV/C | 7.5 V | 15 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | - | - | Single | - | 1 μA @ 5 V | 900 mV @ 10 mA | 500 mW | 5 mA | 7.5 V | Zener Diodes | 5 % | 1 uA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMSZ5252B-HF Comchip Technology | 21 |
| - | Surface Mount | SOD-123 | SOD-123 | MMSZ5252 | Comchip Technology | 3000 | - | 33 Ohms | 0.1 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 24 V | 33 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | - | - | Single | - | 100 nA @ 18 V | 900 mV @ 10 mA | 500 mW | 5.2 mA | 24 V | Zener Diodes | 5 % | 0.1 uA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMSZ5245B-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | SOD-123 | MMSZ5245 | Comchip Technology | 3000 | - | 16 Ohms | 0.1 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 15 V | 16 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | - | - | Single | - | 100 nA @ 11 V | 900 mV @ 10 mA | 500 mW | 8.5 mA | 15 V | Zener Diodes | 5 % | 0.1 uA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMSZ5251B-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | SOD-123 | MMSZ5251 | Comchip Technology | 3000 | - | 29 Ohms | 0.1 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 22 V | 29 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | - | - | Single | - | 100 nA @ 17 V | 900 mV @ 10 mA | 500 mW | 5.6 mA | 22 V | Zener Diodes | 5 % | 0.1 uA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() MMSZ5242B-HF Comchip Technology | 27 |
| - | Surface Mount | SOD-123 | SOD-123 | MMSZ5242 | Comchip Technology | 3000 | - | 30 Ohms | 1 uA | - | Comchip Technology | + 150 C | Comchip Technology | - 55 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | In Transition | 0.001058 oz | - | 12 V | 30 Ohms | -55°C ~ 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | - | - | Single | - | 1 μA @ 9.1 V | 900 mV @ 10 mA | 500 mW | 20 mA | 12 V | Zener Diodes | 5 % | 1 uA | 0.9 V | Zener Diodes | 1.3 mm | 3.85 mm | 1.75 mm | ||
![]() CZRC5361B-HF Comchip Technology | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | - | - | 5 Ohms | - | - | - | - | Comchip Technology | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | ±5% | - | - | - | - | - | 500 nA @ 20.6 V | 1.2 V @ 1 A | 5 W | - | 27 V | - | - | - | - | - | - | - | - | ||
![]() CZRA4728B-HF Comchip Technology | 65 | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | - | 10 Ohms | - | - | - | - | Comchip Technology | - | - | Bulk | - | Obsolete | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | ±5% | - | 260 | 30 | - | ZENER DIODE | 100 µA @ 1 V | 1.2 V @ 200 mA | 1 W | - | 3.3 V | - | - | - | - | - | - | - | - |