- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Reverse Current-Max | Dynamic Impedance-Max | Clamping Voltage-Max | Reverse Test Voltage | Voltage Temp Coeff-Max | Knee Impedance-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52B33-HF Comchip Technology Corporation Ltd | In Stock | - | Datasheet | - | - | - | - | YES | SILICON | 2 | - | COMCHIP TECHNOLOGY CO LTD | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | 33 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | 2% | 2 mA | 0.045 µA | 75 Ω | - | 23 V | 33.4 mV/°C | 306 Ω | - | ||
![]() BZT52B27-HF Comchip Technology Corporation Ltd | In Stock | - | Datasheet | - | - | - | - | YES | SILICON | 2 | - | COMCHIP TECHNOLOGY CO LTD | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | 27 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | 2% | 2 mA | 0.045 µA | 75 Ω | - | 18.9 V | 25.3 mV/°C | 282 Ω | - | ||
![]() BZT52B2V2-HF Comchip Technology Corporation Ltd | In Stock | - | Datasheet | - | - | - | - | YES | SILICON | 2 | - | COMCHIP TECHNOLOGY CO LTD | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | 2.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | 2% | 5 mA | 120 μA | 100 Ω | - | 0.7 V | - | 1000 Ω | - | ||
![]() BZT52B39-HF Comchip Technology Corporation Ltd | In Stock | - | Datasheet | - | - | - | - | YES | SILICON | 2 | - | COMCHIP TECHNOLOGY CO LTD | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | 39 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | 2% | 2 mA | 0.045 µA | 122 Ω | - | 27.3 V | 41.2 mV/°C | 329 Ω | - | ||
![]() BZT52B6V2-HF Comchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPDK5V0-HF Comchip Technology Corporation Ltd | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 7 V | COMCHIP TECHNOLOGY CO LTD | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | 260 | compliant | 10 | - | - | BIDIRECTIONAL | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | ||
![]() CPDH24V0U-HF Comchip Technology Corporation Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52B10-HF Comchip Technology Corporation Ltd | In Stock | - | Datasheet | - | - | - | - | YES | SILICON | 2 | - | COMCHIP TECHNOLOGY CO LTD | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | 10 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | 2% | 5 mA | 0.18 µA | 18 Ω | - | 7 V | 8 mV/°C | 141 Ω | - | ||
![]() CZRQR6V88-HF Comchip Technology Corporation Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZRT55C30-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±7% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | - | 30 | - | - | - | SINGLE | 80Ohm | - | ZENER DIODE | 100nA @ 21V | 900mV @ 10mA | 80Ohm | 30V | 30V | 30V | 5% | 2mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRFR52C20-HF Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | - | 30 | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | - | 50Ohm | Single | ZENER DIODE | 100nA @ 15V | 900mV @ 10mA | 50Ohm | 20V | 20V | 20V | 5% | 5mA | 0.1μA | - | - | 15V | - | - | ROHS3 Compliant | ||
![]() CZRV5255B-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | 44Ohm | Single | ZENER DIODE | 100nA @ 21V | 900mV @ 10mA | 44Ohm | 28V | 28V | 28V | 5% | 4.5mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT55C3V3-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | - | 30 | - | - | - | SINGLE | 95Ohm | - | ZENER DIODE | 5μA @ 1V | 900mV @ 10mA | 95Ohm | 3.3V | 3.3V | 3.3V | 5% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRA4740-HF Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | SILICON | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-C2 | UNIDIRECTIONAL | - | 7Ohm | Single | ZENER DIODE | 10μA @ 7.6V | 1.2V @ 200mA | 7Ohm | 10V | 10V | 10V | 5% | 25mA | 10μA | - | - | 7.6V | - | - | ROHS3 Compliant | ||
![]() CZRQR52C39-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | SILICON | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | - | 30 | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 100nA @ 29V | 900mV @ 10mA | 90Ohm | 39V | 39V | 39V | 5% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT55C4V3-G Comchip Technology | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±7% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | - | 30 | - | - | - | SINGLE | 90Ohm | - | ZENER DIODE | 3μA @ 1V | 900mV @ 10mA | 90Ohm | 4.3V | 4.3V | 4.3V | 5% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRW5226B-G Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | SILICON | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 350mW | DUAL | GULL WING | 260 | - | 30 | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | 28Ohm | - | ZENER DIODE | 25μA @ 1V | 900mV @ 10mA | 28Ohm | 3.3V | 3.3V | 3.3V | 4.99% | 20mA | 25μA | - | - | 1V | - | - | ROHS3 Compliant | ||
![]() CZRW5244B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | - | - | - | - | - | - | - | 15Ohm | Single | ZENER DIODE | 100nA @ 10V | 900mV @ 10mA | 15Ohm | 14V | 14V | 14V | 5% | 9mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRW5230B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | - | - | - | - | - | - | - | 19Ohm | Single | ZENER DIODE | 5μA @ 2V | 900mV @ 10mA | 19Ohm | 4.7V | 4.7V | 4.7V | 5% | 20mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT5237B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SILICON | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-G3 | UNIDIRECTIONAL | - | 8Ohm | Single | ZENER DIODE | 3μA @ 6.5V | 900mV @ 10mA | 8Ohm | 8.2V | 8.2V | 8.2V | 5% | 20mA | - | - | - | - | - | - | ROHS3 Compliant |