- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Reverse Current-Max | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRT5227B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | UNIDIRECTIONAL | - | 24Ohm | Single | ZENER DIODE | 15μA @ 1V | 900mV @ 10mA | 24Ohm | 3.6V | 3.6V | 3.6V | 5% | 20mA | - | - | ROHS3 Compliant | ||
![]() CZRW55C4V3-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±7% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | SINGLE | 90Ohm | - | ZENER DIODE | 3μA @ 1V | 900mV @ 10mA | 90Ohm | 4.3V | 4.3V | 4.3V | 7% | 5mA | - | - | ROHS3 Compliant | ||
![]() ACZRM5236B-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | 6Ohm | - | ZENER DIODE | 3μA @ 6V | - | 6Ohm | - | 7.5V | 7.5V | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4739-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | 5Ohm | - | ZENER DIODE | 10μA @ 7V | 1.2V @ 200mA | 5Ohm | 9.1V | 9.1V | 9.1V | 5% | 28mA | 10μA | 7V | ROHS3 Compliant | ||
![]() ACZRM5249B-HF Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | 23Ohm | - | ZENER DIODE | 100nA @ 14V | - | 23Ohm | - | 19V | 19V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT55C20-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | SINGLE | 55Ohm | - | ZENER DIODE | 100nA @ 14V | 900mV @ 10mA | 55Ohm | 20V | 20V | 20V | 5% | 5mA | - | - | ROHS3 Compliant | ||
![]() CZRT55C6V2-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | SINGLE | 10Ohm | - | ZENER DIODE | 3μA @ 4V | 900mV @ 10mA | 10Ohm | 6.2V | 6.2V | 6.2V | 5% | 5mA | - | - | ROHS3 Compliant | ||
![]() ACZRA4744-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | 14Ohm | - | ZENER DIODE | 5μA @ 11.4V | 1.2V @ 200mA | 14Ohm | 15V | 15V | 15V | 5% | 17mA | 5μA | 11.4V | ROHS3 Compliant | ||
![]() CZRFR52C3V6-HF Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 15μA @ 1V | 900mV @ 10mA | 95Ohm | 3.6V | 3.6V | 3.6V | 5% | 5mA | 15μA | 1V | ROHS3 Compliant | ||
![]() CZRQR6V2B-HF Comchip Technology | 25000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | - | - | 260 | 30 | - | - | - | - | 10Ohm | Single | ZENER DIODE | 1μA @ 4V | 900mV @ 10mA | 10Ohm | 6.2V | 6.2V | 6.2V | 2.5% | 5mA | - | - | ROHS3 Compliant | ||
![]() CZRT55C18-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | SINGLE | 45Ohm | - | ZENER DIODE | 100nA @ 12.6V | 900mV @ 10mA | 45Ohm | 18V | 18V | 18V | 5% | 5mA | - | - | ROHS3 Compliant | ||
![]() CZRUR16VB-HF Comchip Technology | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 36Ohm | Single | ZENER DIODE | 100nA @ 12V | 900mV @ 10mA | 36Ohm | - | 16V | 16V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR5V1B-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 50Ohm | Single | ZENER DIODE | 2μA @ 2V | 900mV @ 10mA | 50Ohm | - | 5.1V | 5.1V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRU5V6B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 25Ohm | Single | ZENER DIODE | 2μA @ 3V | 900mV @ 10mA | 25Ohm | - | 5.6V | 5.6V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRU6V2B-HF Comchip Technology | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | DUAL | - | 260 | 30 | IEC-61000-4-2 | R-PDSO-N2 | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 1μA @ 4V | 900mV @ 10mA | 10Ohm | 6.2V | 6.2V | 6.2V | 2.5% | 5mA | 1μA | 4V | ROHS3 Compliant | ||
![]() CZRUR52C24-HF Comchip Technology | 21 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 18V | 900mV @ 10mA | 80Ohm | 24V | 24V | 24V | 5% | 5mA | - | - | ROHS3 Compliant | ||
![]() CZRUR27VB-HF Comchip Technology | 21 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 70Ohm | Single | ZENER DIODE | 100nA @ 21V | 900mV @ 10mA | 70Ohm | - | 27V | 27V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR7V5B-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 7Ohm | Single | ZENER DIODE | 500nA @ 6V | 900mV @ 10mA | 7Ohm | - | 7.5V | 7.5V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR12VB-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 22Ohm | Single | ZENER DIODE | 100nA @ 9.1V | 900mV @ 10mA | 22Ohm | - | 12V | 12V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRU24VB-HF Comchip Technology | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 62Ohm | Single | ZENER DIODE | 100nA @ 18V | 900mV @ 10mA | 62Ohm | - | 24V | 24V | - | - | - | - | ROHS3 Compliant |