- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRER52C2V4 Comchip Technology | 23 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 150mW | - | - | - | - | CZRER52C2V4 | - | - | - | 1308 | 0503 | - | - | 85Ohm | Single | ZENER DIODE | 100μA @ 1V | 150mW | - | 900mV @ 10mA | 100μA | 85Ohm | 2.4V | - | 2.4V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRF52C12 Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | GOLD | 8541.10.00.50 | 200mW | 12V | 200mW | DUAL | NO LEAD | 260 | 30 | CZRF52C12 | 2 | - | R-PDSO-N2 | 2512 | 1005 | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 100nA @ 9V | 200mW | 500mA | 900mV @ 10mA | 100nA | 20Ohm | 12V | - | 12V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() ACZRW4689-G Comchip Technology | 1114 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 350mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 50Ohm | - | ZENER DIODE | 10μA @ 3V | - | - | 900mV @ 10mA | - | 50Ohm | - | 5.1V | 5.1V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRW55C3V9-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 90Ohm | - | ZENER DIODE | 3μA @ 1V | - | - | 900mV @ 10mA | - | 90Ohm | 3.9V | 3.9V | 3.9V | 5.1% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRV5234B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 7Ohm | Single | ZENER DIODE | 5μA @ 4V | - | - | 900mV @ 10mA | - | 7Ohm | 6.2V | 6.2V | 6.2V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRT5239B-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 3μA @ 7V | - | - | 900mV @ 10mA | - | 10Ohm | 9.1V | 9.1V | 9.1V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRT5250B-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 25Ohm | Single | ZENER DIODE | 100nA @ 15V | - | - | 900mV @ 10mA | - | 25Ohm | 20V | 20V | 20V | 5% | 6.2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRT5222B-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 100μA @ 1V | - | - | 900mV @ 10mA | - | 30Ohm | 2.5V | 2.5V | 2.5V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRFR52C6V2-HF Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 2V | - | - | 900mV @ 10mA | - | 10Ohm | 6.2V | 6.2V | 6.2V | 5% | 5mA | - | 0.1μA | - | 2V | ROHS3 Compliant | - | ||
![]() CZRF52C13-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | CZRF52C13 | - | - | - | - | - | - | - | 20Ohm | Single | ZENER DIODE | 100nA @ 10V | - | - | 900mV @ 10mA | - | 20Ohm | 13V | 13V | 13V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACZRW5230B-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 350mW | DUAL | GULL WING | 260 | 30 | - | - | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | 19Ohm | - | ZENER DIODE | 5μA @ 2V | - | - | 900mV @ 10mA | - | 19Ohm | 4.7V | 4.7V | 4.7V | 4.99% | 20mA | - | 5μA | - | 2V | ROHS3 Compliant | - | ||
![]() CZRQR11VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 125mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 18Ohm | Single | ZENER DIODE | 100nA @ 8.4V | - | - | 900mV @ 10mA | - | 18Ohm | 11V | 11V | 11V | 2.5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACZRA4760-HF Comchip Technology | 86005 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | 1W | DUAL | FLAT | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 150Ohm | - | ZENER DIODE | 5μA @ 51.7V | - | - | 1.2V @ 200mA | - | 150Ohm | 68V | 68V | 68V | 5% | 3.7mA | - | 5μA | - | 51.7V | ROHS3 Compliant | - | ||
![]() CZRT5236B-G Comchip Technology | 25 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 6Ohm | Single | ZENER DIODE | 3μA @ 6V | - | - | 900mV @ 10mA | - | 6Ohm | 7.5V | 7.5V | 7.5V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRW55C20-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 55Ohm | - | ZENER DIODE | 100nA @ 14V | - | - | 900mV @ 10mA | - | 55Ohm | 20V | 20V | 20V | 6% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRW55C2V7-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±7% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 100Ohm | - | ZENER DIODE | 20μA @ 1V | - | - | 900mV @ 10mA | - | 100Ohm | 2.7V | 2.7V | 2.7V | 7.4% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRA4728-G Comchip Technology | 14500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100μA @ 1V | - | - | 1.2V @ 200mA | - | 10Ohm | - | 3.3V | 3.3V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRA4751-G Comchip Technology | 14500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 40Ohm | Single | ZENER DIODE | 5μA @ 22.8V | - | - | 1.2V @ 200mA | - | 40Ohm | - | 30V | 30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRFR52C22-HF Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 55Ohm | Single | ZENER DIODE | 100nA @ 17V | - | - | 900mV @ 10mA | - | 55Ohm | 22V | 22V | 22V | 5% | 5mA | - | 0.1μA | - | 17V | ROHS3 Compliant | - | ||
![]() ACZRM5228B-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 23Ohm | - | ZENER DIODE | 10μA @ 1V | - | - | - | - | 23Ohm | - | 3.9V | 3.9V | - | - | - | - | - | - | ROHS3 Compliant | - |