- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRER52C3V6 Comchip Technology | 8000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRER52C3V6 | - | - | 1308 | 0503 | - | - | 95Ohm | Single | ZENER DIODE | 15μA @ 1V | 150mW | 900mV @ 10mA | 15μA | 95Ohm | 3.6V | - | - | 3.6V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRUR52C4V7 Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | - | - | 78Ohm | Single | ZENER DIODE | 5μA @ 2V | 150mW | 900mV @ 10mA | 5μA | 78Ohm | 4.7V | - | - | 4.7V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRER52C9V1 Comchip Technology | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | 150mW | 900mV @ 10mA | 100nA | 10Ohm | 9.1V | - | - | 9.1V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRER52C10 Comchip Technology | 4000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | 1308 | 0503 | - | - | 15Ohm | Single | ZENER DIODE | 100nA @ 7.5V | 150mW | 900mV @ 10mA | 100nA | 15Ohm | 10V | - | - | 10V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRUR52C27 Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 20V | 150mW | 900mV @ 10mA | 100nA | 80Ohm | 27V | - | - | 27V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRW5240B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | DUAL | GULL WING | 260 | 30 | - | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 17Ohm | Single | ZENER DIODE | 3μA @ 8V | - | 900mV @ 10mA | - | 17Ohm | 10V | - | 10V | 10V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRL5245B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 1 | 175°C | - | Tape & Reel (TR) | 2013 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 16Ohm | Single | ZENER DIODE | 100nA @ 11V | - | 1.25V @ 200mA | - | 16Ohm | 15V | - | 15V | 15V | 5% | 8.5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C24 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | CZRER52C24 | - | - | 1308 | 0503 | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 18V | - | 900mV @ 10mA | 100nA | 80Ohm | 24V | 900mV | - | 24V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | ||
![]() ACZRW5250B-G Comchip Technology | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 350mW | DUAL | GULL WING | 260 | 30 | - | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | 25Ohm | - | ZENER DIODE | 100nA @ 15V | - | 900mV @ 10mA | - | 25Ohm | 20V | - | 20V | 20V | 5% | 6.2mA | - | 0.1μA | - | 15V | ROHS3 Compliant | ||
![]() CZRFR52C2V2-HF Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 100μA @ 1V | - | 900mV @ 10mA | - | 100Ohm | 2.2V | - | 2.2V | 2.2V | 5% | 5mA | - | 100μA | - | 1V | ROHS3 Compliant | ||
![]() CZRUR52C22 Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | 1608 | 0603 | - | - | 55Ohm | Single | ZENER DIODE | 100nA @ 17V | 150mW | 900mV @ 10mA | 100nA | 55Ohm | 22V | - | - | 22V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRT55C6V8-G Comchip Technology | 52920 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | - | - | - | SINGLE | 15Ohm | - | ZENER DIODE | 2μA @ 4V | - | 900mV @ 10mA | - | 15Ohm | 6.8V | - | 6.8V | 6.8V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRQR9V1B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | - | 900mV @ 10mA | - | 10Ohm | 9.1V | - | 9.1V | 9.1V | 2.5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRV5226B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | - | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 28Ohm | Single | ZENER DIODE | 25μA @ 1V | - | 900mV @ 10mA | - | 28Ohm | 3.3V | - | 3.3V | 3.3V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRV5241B-G Comchip Technology | 25 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | - | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 22Ohm | Single | ZENER DIODE | 2μA @ 8.4V | - | 900mV @ 10mA | - | 22Ohm | 11V | - | 11V | 11V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRFR52C16-HF Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 100nA @ 12V | - | 900mV @ 10mA | - | 40Ohm | 16V | - | 16V | 16V | 5% | 5mA | - | 0.1μA | - | 12V | ROHS3 Compliant | ||
![]() ACZRA4759-HF Comchip Technology | 86004 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 125Ohm | - | ZENER DIODE | 5μA @ 47.1V | - | 1.2V @ 200mA | - | 125Ohm | 62V | - | 62V | 62V | 5% | 4mA | - | 5μA | - | 47.1V | ROHS3 Compliant | ||
![]() CZRQR52C20-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | 30 | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 50Ohm | Single | ZENER DIODE | 100nA @ 15V | - | 900mV @ 10mA | - | 50Ohm | 20V | - | 20V | 20V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRU52C6V2-HF Comchip Technology | 11950 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRU52C6V2 | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100nA @ 2V | - | 900mV @ 10mA | - | 10Ohm | 6.2V | - | 6.2V | 6.2V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR52C6V8 Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | - | - | 8Ohm | Single | ZENER DIODE | 100nA @ 3V | 150mW | 900mV @ 10mA | 100nA | 8Ohm | 6.8V | - | - | 6.8V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant |