- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRER52C7V5 Comchip Technology | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | 7Ohm | Single | ZENER DIODE | 100nA @ 5V | 150mW | 900mV @ 10mA | 100nA | 7Ohm | 7.5V | - | 7.5V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRA5933B-G Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | - | - | -55°C~175°C | Tape & Reel (TR) | 2012 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1.5W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 18Ohm | Single | ZENER DIODE | 1μA @ 16.7V | - | 1.2V @ 200mA | - | 18Ohm | 22V | 22V | 22V | 5% | 17mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRB3006-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 3W | DUAL | C BEND | 260 | 30 | - | 2 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | - | 2Ohm | Single | ZENER DIODE | 50μA @ 4V | - | 1.5V @ 200mA | - | 2Ohm | 6.8V | 6.8V | 6.8V | 5% | 110mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRA5921B-G Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | - | - | -55°C~175°C | Tape & Reel (TR) | 2012 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1.5W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 2.5Ohm | Single | ZENER DIODE | 5μA @ 5.2V | - | 1.2V @ 200mA | - | 2.5Ohm | 6.8V | 6.8V | 6.8V | 5% | 55.1mA | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4742-HF Comchip Technology | 30 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 9Ohm | - | ZENER DIODE | 5μA @ 9.1V | - | 1.2V @ 200mA | - | 9Ohm | 12V | 12V | 12V | 5% | 21mA | - | 5μA | - | 9.1V | ROHS3 Compliant | ||
![]() CZRER52C4V7-HF Comchip Technology | 8 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 78Ohm | Single | ZENER DIODE | 5μA @ 2V | - | 900mV @ 10mA | - | 78Ohm | - | 4.7V | 4.7V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4754-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 60Ohm | - | ZENER DIODE | 5μA @ 29.7V | - | 1.2V @ 200mA | - | 60Ohm | 39V | 39V | 39V | 5% | 6.5mA | - | 5μA | - | 29.7V | ROHS3 Compliant | ||
![]() CZRW55C43-G Comchip Technology | 42 |
| - | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±1% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 100nA @ 32V | - | 900mV @ 10mA | - | 100Ohm | - | 39V | 39V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRB5348B-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 2.5Ohm | - | ZENER DIODE | 5μA @ 8.4V | - | 1.2V @ 200mA | - | 2.5Ohm | 11V | 11V | 11V | 5% | 125mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRA5941B-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | - | - | -55°C~175°C | Tape & Reel (TR) | 2012 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1.5W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 67Ohm | Single | ZENER DIODE | 1μA @ 35.8V | - | 1.2V @ 200mA | - | 67Ohm | 47V | 47V | 47V | 5% | 8mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRU6V8B-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | DUAL | - | 260 | 30 | - | - | IEC-61000-4-2 | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 8Ohm | Single | ZENER DIODE | 1μA @ 5.2V | - | 900mV @ 10mA | - | 8Ohm | 6.8V | 6.8V | 6.8V | 2.5% | 5mA | - | 1μA | - | 5.2V | ROHS3 Compliant | ||
![]() CZRUR52C10-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 15Ohm | Single | ZENER DIODE | 100nA @ 7.5V | - | 900mV @ 10mA | - | 15Ohm | 10V | 10V | 10V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C11 Comchip Technology | 428 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | CZRER52C11 | - | - | - | 1308 | 0503 | - | - | 20Ohm | Single | ZENER DIODE | 100nA @ 8.5V | 150mW | 900mV @ 10mA | 100nA | 20Ohm | 11V | - | 11V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRER52C18 Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | Single | ZENER DIODE | 100nA @ 14V | 150mW | 900mV @ 10mA | 100nA | 50Ohm | 18V | - | 18V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() ACZRC5359B-G Comchip Technology | 5411 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 3.5Ohm | - | ZENER DIODE | 500nA @ 18.2V | - | 1.2V @ 1A | - | 3.5Ohm | 24V | 24V | 24V | 5% | 50mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRC5366B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2016 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 5W | DUAL | C BEND | 260 | 30 | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 14Ohm | - | ZENER DIODE | 500nA @ 29.7V | - | 1.2V @ 1A | - | 14Ohm | 39V | 39V | 39V | 5% | 30mA | - | 0.5μA | - | 29.7V | ROHS3 Compliant | ||
![]() ACZRM5255B-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 44Ohm | - | ZENER DIODE | 100nA @ 21V | - | - | - | 44Ohm | - | 28V | 28V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT55C2V4-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±8% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 100Ohm | - | ZENER DIODE | 50μA @ 1V | - | 900mV @ 10mA | - | 100Ohm | 2.4V | 2.4V | 2.4V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRW5227B-G Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 350mW | DUAL | GULL WING | 260 | 30 | - | - | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | 24Ohm | - | ZENER DIODE | 15μA @ 1V | - | 900mV @ 10mA | - | 24Ohm | 3.6V | 3.6V | 3.6V | 5% | 20mA | - | 15μA | - | 1V | ROHS3 Compliant | ||
![]() ACZRW5240B-G Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 350mW | DUAL | GULL WING | 260 | 30 | - | - | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | 17Ohm | - | ZENER DIODE | 3μA @ 8V | - | 900mV @ 10mA | - | 17Ohm | 10V | 10V | 10V | 5% | 20mA | - | 3μA | - | 8V | ROHS3 Compliant |