- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRA4738-G Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 4.5Ohm | Single | ZENER DIODE | 10μA @ 6V | - | 1.2V @ 200mA | - | 4.5Ohm | - | 8.2V | 8.2V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRA4740-G Comchip Technology | 4000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 7Ohm | Single | ZENER DIODE | 10μA @ 7.6V | - | 1.2V @ 200mA | - | 7Ohm | - | 10V | 10V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRF52C39-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | CZRF52C39 | - | - | - | - | - | - | - | 90Ohm | Single | ZENER DIODE | 100nA @ 29V | - | 900mV @ 10mA | - | 90Ohm | 39V | 39V | 39V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRF52C15-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | CZRF52C15 | - | - | - | - | - | - | - | 20Ohm | Single | ZENER DIODE | 100nA @ 11V | - | 900mV @ 10mA | - | 20Ohm | 15V | 15V | 15V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRF52C3-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | CZRF52C3 | - | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 50μA @ 1V | - | 900mV @ 10mA | - | 95Ohm | 3V | 3V | 3V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRF52C24-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | CZRF52C24 | - | - | - | - | - | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 18V | - | 900mV @ 10mA | - | 80Ohm | 24V | 24V | 24V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRF52C2-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2012 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | CZRF52C2 | - | - | - | - | - | - | - | 100Ohm | Single | ZENER DIODE | 100μA @ 1V | - | 900mV @ 10mA | - | 100Ohm | 2V | 2V | 2V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRFR52C5V1-HF Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 100nA @ 800mV | - | 900mV @ 10mA | - | 60Ohm | 5.1V | 5.1V | 5.1V | 5% | 5mA | - | 0.1μA | - | 0.8V | ROHS3 Compliant | ||
![]() CZRQR52C10-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2015 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 100nA @ 7.5V | - | 900mV @ 10mA | - | 15Ohm | 10V | 10V | 10V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRQR52C24-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 100nA @ 18V | - | 900mV @ 10mA | - | 80Ohm | 24V | 24V | 24V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRFR52C5V6-HF Comchip Technology | 25 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 100nA @ 1V | - | 900mV @ 10mA | - | 40Ohm | 5.6V | 5.6V | 5.6V | 5% | 5mA | - | 0.1μA | - | 1V | ROHS3 Compliant | ||
![]() CZRT5226B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 28Ohm | Single | ZENER DIODE | 25μA @ 1V | - | 900mV @ 10mA | - | 28Ohm | 3.3V | 3.3V | 3.3V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT55C36-G Comchip Technology | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 90Ohm | - | ZENER DIODE | 100nA @ 25.2V | - | 900mV @ 10mA | - | 90Ohm | 36V | 36V | 36V | 5% | 2mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRW55C13-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 30Ohm | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 30Ohm | 13V | 13V | 13V | 8.5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRW55C2V4-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±8% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 100Ohm | - | ZENER DIODE | 50μA @ 1V | - | 900mV @ 10mA | - | 100Ohm | 2.4V | 2.4V | 2.4V | 8.3% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRQR10VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 15Ohm | Single | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 15Ohm | 10V | 10V | 10V | 2.5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRV5237B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 8Ohm | Single | ZENER DIODE | 3μA @ 6.5V | - | 900mV @ 10mA | - | 8Ohm | 8.2V | 8.2V | 8.2V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4752-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 45Ohm | - | ZENER DIODE | 5μA @ 25.1V | - | 1.2V @ 200mA | - | 45Ohm | 33V | 33V | 33V | 5% | 7.5mA | - | 5μA | - | 25.1V | ROHS3 Compliant | ||
![]() CZRFR52C16 Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | DUAL | NO LEAD | 260 | 30 | - | 2 | - | R-PDSO-N2 | 2512 | 1005 | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 100nA @ 12V | 200mW | 900mV @ 10mA | 100nA | 40Ohm | 16V | - | 16V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRF52C8V2-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | CZRF52C8V2 | - | - | - | - | - | - | - | 7Ohm | Single | ZENER DIODE | 100nA @ 6V | - | 900mV @ 10mA | - | 7Ohm | 8.2V | 8.2V | 8.2V | 5% | 5mA | - | - | - | - | ROHS3 Compliant |