- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Reference Standard | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRUR52C36 Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | 90Ohm | Single | ZENER DIODE | 100nA @ 27V | 150mW | 900mV @ 10mA | 100nA | 90Ohm | 36V | - | 36V | 5% | - | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRT5232B-HF Comchip Technology | 7520 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | - | - | 12Ohm | Single | ZENER DIODE | 5μA @ 3V | - | 900mV @ 10mA | - | 12Ohm | 5.6V | 5.6V | 5.6V | 5% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() CZRT5251B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-G3 | UNIDIRECTIONAL | - | 29Ohm | Single | ZENER DIODE | 100nA @ 17V | - | 900mV @ 10mA | - | 29Ohm | 22V | 22V | 22V | 5% | 5.6mA | - | - | - | ROHS3 Compliant | ||
![]() CZRT55C33-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | - | SINGLE | 80Ohm | - | ZENER DIODE | 100nA @ 23.1V | - | 900mV @ 10mA | - | 80Ohm | 33V | 33V | 33V | 5% | 2mA | - | - | - | ROHS3 Compliant | ||
![]() ACZRW5231B-G Comchip Technology | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 350mW | DUAL | GULL WING | 260 | 30 | - | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | 17Ohm | - | ZENER DIODE | 5μA @ 2V | - | 900mV @ 10mA | - | 17Ohm | 5.1V | 5.1V | 5.1V | 5% | 20mA | 5μA | - | 2V | ROHS3 Compliant | ||
![]() CZRT5230B-HF Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | - | - | 19Ohm | Single | ZENER DIODE | 5μA @ 2V | - | 900mV @ 10mA | - | 19Ohm | 4.7V | 4.7V | 4.7V | 4.9% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() CZRF52C10-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | CZRF52C10 | - | - | - | - | 15Ohm | Single | ZENER DIODE | 100nA @ 7.5V | - | 900mV @ 10mA | - | 15Ohm | 10V | 10V | 10V | 5% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5231B-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | 17Ohm | - | ZENER DIODE | 5μA @ 2V | - | - | - | 17Ohm | - | 5.1V | 5.1V | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5245B-HF Comchip Technology | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | 16Ohm | - | ZENER DIODE | 100nA @ 11V | - | - | - | 16Ohm | - | 15V | 15V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRQR2V7B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | - | - | 260 | 30 | - | - | - | - | - | 100Ohm | Single | ZENER DIODE | 75μA @ 1V | - | 900mV @ 10mA | - | 100Ohm | 2.7V | 2.7V | 2.7V | 2.6% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() CZRQR52C27-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | 30 | - | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 100nA @ 20V | - | 900mV @ 10mA | - | 80Ohm | 27V | 27V | 27V | 5% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() ACZRC5349B-G Comchip Technology | 2208 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 2.5Ohm | - | ZENER DIODE | 2μA @ 9.1V | - | 1.2V @ 1A | - | 2.5Ohm | 12V | 12V | 12V | 5% | 100mA | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4761-HF Comchip Technology | 86006 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | 175Ohm | - | ZENER DIODE | 5μA @ 56V | - | 1.2V @ 200mA | - | 175Ohm | 75V | 75V | 75V | 5% | 3.3mA | 5μA | - | 56V | ROHS3 Compliant | ||
![]() CZRV5228B-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 23Ohm | Single | ZENER DIODE | 10μA @ 1V | - | 900mV @ 10mA | - | 23Ohm | 3.9V | 3.9V | 3.9V | 5% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() CZRV5235B-G Comchip Technology | 6000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 5Ohm | Single | ZENER DIODE | 3μA @ 5V | - | 900mV @ 10mA | - | 5Ohm | 6.8V | 6.8V | 6.8V | 5% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() CZRV5256B-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 49Ohm | Single | ZENER DIODE | 100nA @ 23V | - | 900mV @ 10mA | - | 49Ohm | 30V | 30V | 30V | 5% | 4.2mA | - | - | - | ROHS3 Compliant | ||
![]() CZRV5239B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 3μA @ 7V | - | 900mV @ 10mA | - | 10Ohm | 9.1V | 9.1V | 9.1V | 5% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5222B-HF Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | 30Ohm | - | ZENER DIODE | 100μA @ 1V | - | - | - | 30Ohm | - | 2.5V | 2.5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5257B-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | 58Ohm | - | ZENER DIODE | 100nA @ 25V | - | - | - | 58Ohm | - | 33V | 33V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRV5227B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 24Ohm | Single | ZENER DIODE | 15μA @ 1V | - | 900mV @ 10mA | - | 24Ohm | 3.6V | 3.6V | 3.6V | 5% | 20mA | - | - | - | ROHS3 Compliant |