- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRV5230B-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 19Ohm | Single | ZENER DIODE | 5μA @ 2V | - | 900mV @ 10mA | - | 19Ohm | 4.7V | 4.7V | 4.7V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT5248B-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 21Ohm | Single | ZENER DIODE | 100nA @ 14V | - | 900mV @ 10mA | - | 21Ohm | 18V | 18V | 18V | 5% | 7mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT55C27-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±7% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | - | - | - | SINGLE | 80Ohm | - | ZENER DIODE | 100nA @ 18.9V | - | 900mV @ 10mA | - | 80Ohm | 27V | 27V | 27V | 5% | 2mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT55C12-G Comchip Technology | 25 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | - | - | - | SINGLE | 25Ohm | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 25Ohm | 12V | 12V | 12V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRW5256B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 350mW | DUAL | GULL WING | 260 | 30 | - | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | 49Ohm | - | ZENER DIODE | 100nA @ 23V | - | 900mV @ 10mA | - | 49Ohm | 30V | 30V | 30V | 5% | 4.2mA | - | 0.1μA | - | 23V | ROHS3 Compliant | ||
![]() CZRW55C7V5-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | SINGLE | 15Ohm | - | ZENER DIODE | 1μA @ 5V | - | 900mV @ 10mA | - | 15Ohm | 7.5V | 7.5V | 7.5V | 5.3% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRW55C16-G Comchip Technology | 1325 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | SINGLE | 40Ohm | - | ZENER DIODE | 100nA @ 11.2V | - | 900mV @ 10mA | - | 40Ohm | 16V | 16V | 16V | 6.9% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRA4737-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 4Ohm | Single | ZENER DIODE | 10μA @ 5V | - | 1.2V @ 200mA | - | 4Ohm | - | 7.5V | 7.5V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRA4729-G Comchip Technology | 14500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100μA @ 1V | - | 1.2V @ 200mA | - | 10Ohm | - | 3.6V | 3.6V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4751-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 40Ohm | - | ZENER DIODE | 5μA @ 22.8V | - | 1.2V @ 200mA | - | 40Ohm | 30V | 30V | 30V | 5% | 8.5mA | - | 5μA | - | 22.8V | ROHS3 Compliant | ||
![]() ACZRA4764-HF Comchip Technology | 86001 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 350Ohm | - | ZENER DIODE | 5μA @ 76V | - | 1.2V @ 200mA | - | 350Ohm | 100V | 100V | 100V | 5% | 2.5mA | - | 5μA | - | 76V | ROHS3 Compliant | ||
![]() CZRF52C4V3-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | CZRF52C4V3 | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | - | 95Ohm | 4.3V | 4.3V | 4.3V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRFR52C7V5-HF Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 7Ohm | Single | ZENER DIODE | 100nA @ 5V | - | 900mV @ 10mA | - | 7Ohm | 7.5V | 7.5V | 7.5V | 5% | 5mA | - | 0.1μA | - | 5V | ROHS3 Compliant | ||
![]() CZRQR33VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 88Ohm | Single | ZENER DIODE | 100nA @ 25V | - | 900mV @ 10mA | - | 88Ohm | 33V | 33V | 33V | 2.5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR52C3V3-HF Comchip Technology | 23 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 25μA @ 1V | - | 900mV @ 10mA | - | 95Ohm | 3.3V | 3.3V | 3.3V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C13 Comchip Technology | 21 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | CZRER52C13 | - | - | 1308 | 0503 | - | - | 25Ohm | Single | ZENER DIODE | 100nA @ 10V | 150mW | 900mV @ 10mA | 100nA | 25Ohm | 13V | - | 13V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() ACZRM5256B-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 49Ohm | - | ZENER DIODE | 100nA @ 23V | - | - | - | 49Ohm | - | 30V | 30V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR52C13 Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | - | - | 25Ohm | Single | ZENER DIODE | 100nA @ 10V | 150mW | 900mV @ 10mA | 100nA | 25Ohm | 13V | - | 13V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRF52C2V7-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | CZRF52C2V7 | - | - | - | - | - | - | 83Ohm | Single | ZENER DIODE | 75μA @ 1V | - | 900mV @ 10mA | - | 83Ohm | 2.7V | 2.7V | 2.7V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER6V8B-HF Comchip Technology | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 8Ohm | Single | ZENER DIODE | 1μA @ 5.2V | - | 900mV @ 10mA | - | 8Ohm | - | 6.8V | 6.8V | - | - | - | - | - | - | ROHS3 Compliant |