- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRF52C2V7 Comchip Technology | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | GOLD | - | - | 8541.10.00.50 | 200mW | 2.7V | 200mW | DUAL | NO LEAD | 260 | 30 | CZRF52C2V7 | 2 | - | R-PDSO-N2 | 2512 | 1005 | UNIDIRECTIONAL | - | 83Ohm | Single | ZENER DIODE | 75μA @ 1V | - | 500mA | 900mV @ 10mA | - | 75μA | 83Ohm | 2.7V | 900mV | - | 2.7V | 4.99% | - | - | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() CZRT55C5V1-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2011 | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | 350mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 60Ohm | - | ZENER DIODE | 2μA @ 2V | - | - | 900mV @ 10mA | - | - | 60Ohm | 5.1V | - | 5.1V | 5.1V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRFR52C7V5 Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | 1005/SOD-323F | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | 7Ohm | Single | - | 100nA @ 5V | 200mW | - | 900mV @ 10mA | 200mW | 100nA | 7Ohms | - | - | 7.5V | 7.5V | - | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRT55C3V6-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2011 | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | 350mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 90Ohm | - | ZENER DIODE | 5μA @ 1V | - | - | 900mV @ 10mA | - | - | 90Ohm | 3.6V | - | 3.6V | 3.6V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRFR52C9V1 Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 200mW | DUAL | NO LEAD | 260 | 30 | - | 2 | - | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | 200mW | - | 900mV @ 10mA | - | 100nA | 10Ohm | 9.1V | - | - | 9.1V | 4.99% | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRT55C4V7-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2011 | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | 350mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 80Ohm | - | ZENER DIODE | 3μA @ 2V | - | - | 900mV @ 10mA | - | - | 80Ohm | 4.7V | - | 4.7V | 4.7V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRL5259B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | - | 1 | 175°C | - | Tape & Reel (TR) | 2013 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 30V | - | - | 1.25V @ 200mA | - | - | 80Ohm | 39V | - | 39V | 39V | 5% | 3.2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRFR52C12 Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | SILICON | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 200mW | DUAL | NO LEAD | 260 | 30 | - | 2 | - | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 100nA @ 9V | 200mW | - | 900mV @ 10mA | - | 100nA | 20Ohm | 12V | - | - | 12V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRF6V2B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 1μA @ 4V | - | - | 900mV @ 10mA | - | - | 10Ohm | 6.2V | - | 6.2V | 6.2V | 2.4% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRQR2V4B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 125mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 100Ohm | Single | ZENER DIODE | 100μA @ 1V | - | - | 900mV @ 10mA | - | - | 100Ohm | 2.4V | - | 2.4V | 2.4V | 2.5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRUR52C5V6 Comchip Technology | 23 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | 40Ohm | Single | ZENER DIODE | 100nA @ 1V | 150mW | - | 900mV @ 10mA | - | 100nA | 40Ohm | 5.6V | - | - | 5.6V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRU52C2V4 Comchip Technology | 54231 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | 150mW | 2.4V | 150mW | DUAL | - | 260 | 30 | CZRU52C2V4 | 2 | - | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 85Ohm | Single | ZENER DIODE | 100μA @ 1V | 150mW | 500mA | 900mV @ 10mA | - | 100μA | 85Ohm | 2.4V | - | - | 2.4V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() CZRA4746-HF Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2014 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | - | - | 1W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 20Ohm | - | ZENER DIODE | 5μA @ 13.7V | - | - | 1.2V @ 200mA | - | - | 20Ohm | 18V | - | 18V | 18V | 5% | 14mA | - | 5μA | - | 13.7V | ROHS3 Compliant | - | ||
![]() CZRB5357B-HF Comchip Technology | 25000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2015 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | - | - | 5W | DUAL | C BEND | 260 | 30 | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 3Ohm | - | ZENER DIODE | 500nA @ 15.2V | - | - | 1.2V @ 200mA | - | - | 3Ohm | 20V | - | 20V | 20V | 5% | 65mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRU52C9V1-HF Comchip Technology | 72 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | CZRU52C9V1 | - | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | - | - | 900mV @ 10mA | - | - | 10Ohm | 9.1V | - | 9.1V | 9.1V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRU52C2V7-HF Comchip Technology | 4000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | CZRU52C2V7 | - | - | - | - | - | - | - | 83Ohm | Single | ZENER DIODE | 75μA @ 1V | - | - | 900mV @ 10mA | - | - | 83Ohm | 2.7V | - | 2.7V | 2.7V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRUR52C3V9 Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 10μA @ 1V | 150mW | - | 900mV @ 10mA | - | 10μA | 95Ohm | 3.9V | - | - | 3.9V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRV5240B-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | 1 | - | -60°C~150°C | Tape & Reel (TR) | 2011 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 17Ohm | Single | ZENER DIODE | 3μA @ 8V | - | - | 900mV @ 10mA | - | - | 17Ohm | 10V | - | 10V | 10V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRU2V4B-HF Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 100Ohm | Single | ZENER DIODE | 100μA @ 1V | - | - | 900mV @ 10mA | - | - | 100Ohm | - | - | 2.4V | 2.4V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRU7V5B-HF Comchip Technology | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | SILICON | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | - | - | 8541.10.00.50 | - | - | 150mW | DUAL | - | 260 | 30 | - | - | IEC-61000-4-2 | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 7Ohm | Single | ZENER DIODE | 500nA @ 6V | - | - | 900mV @ 10mA | - | - | 7Ohm | 7.5V | - | 7.5V | 7.5V | 2.53% | 5mA | - | 0.5μA | - | 6V | ROHS3 Compliant | - |