- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRUR3V3B-HF Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 25μA @ 1V | - | 900mV @ 10mA | - | 95Ohm | - | 3.3V | 3.3V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRU52C30-HF Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRU52C30 | - | - | - | - | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 23V | - | 900mV @ 10mA | - | 80Ohm | 30V | 30V | 30V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRU12VB-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 22Ohm | Single | ZENER DIODE | 100nA @ 9.1V | - | 900mV @ 10mA | - | 22Ohm | - | 12V | 12V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR52C6V2-HF Comchip Technology | 4256 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100nA @ 2V | - | 900mV @ 10mA | - | 10Ohm | 6.2V | 6.2V | 6.2V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR52C3V6-HF Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 15μA @ 1V | - | 900mV @ 10mA | - | 95Ohm | 3.6V | 3.6V | 3.6V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRB5349B-HF Comchip Technology | 1002 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 2.5Ohm | - | ZENER DIODE | 2μA @ 9.1V | - | 1.2V @ 200mA | - | 2.5Ohm | 12V | 12V | 12V | 5% | 100mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRB5366B-HF Comchip Technology | 4047 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 14Ohm | - | ZENER DIODE | 500nA @ 29.7V | - | 1.2V @ 200mA | - | 14Ohm | 39V | 39V | 39V | 5% | 30mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRU52C18-HF Comchip Technology | 2000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRU52C18 | - | - | - | - | - | - | 50Ohm | Single | ZENER DIODE | 100nA @ 14V | - | 900mV @ 10mA | - | 50Ohm | 18V | 18V | 18V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR52C8V2 Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | - | - | 7Ohm | Single | ZENER DIODE | 100nA @ 6V | 150mW | 900mV @ 10mA | 100nA | 7Ohm | 8.2V | - | 8.2V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() ACZRM5243B-HF Comchip Technology | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 13Ohm | - | ZENER DIODE | 500nA @ 9.9V | - | - | - | 13Ohm | - | 13V | 13V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5238B-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 8Ohm | - | ZENER DIODE | 3μA @ 6.5V | - | - | - | 8Ohm | - | 8.7V | 8.7V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR52C39 Comchip Technology | 21 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | 1608 | 0603 | - | - | 90Ohm | Single | ZENER DIODE | 100nA @ 29V | 150mW | 900mV @ 10mA | 100nA | 90Ohm | 39V | - | 39V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRV5244B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | - | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 15Ohm | Single | ZENER DIODE | 100nA @ 10V | - | 900mV @ 10mA | - | 15Ohm | 14V | 14V | 14V | 5% | 9mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRA4733-HF Comchip Technology | 88000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | - | 7Ohm | Single | ZENER DIODE | 10μA @ 1V | - | 1.2V @ 200mA | - | 7Ohm | 5.1V | 5.1V | 5.1V | 5% | 49mA | - | 10μA | - | 1V | ROHS3 Compliant | ||
![]() CZRT5255B-G Comchip Technology | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 44Ohm | Single | ZENER DIODE | 100nA @ 21V | - | 900mV @ 10mA | - | 44Ohm | 28V | 28V | 28V | 5% | 4.5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT5225B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 50μA @ 1V | - | 900mV @ 10mA | - | 30Ohm | 3V | 3V | 3V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRW55C3V3-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | SINGLE | 95Ohm | - | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | - | 95Ohm | 3.3V | 3.3V | 3.3V | 6.1% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRQR52C7V5-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | 30 | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 7Ohm | Single | ZENER DIODE | 100nA @ 5V | - | 900mV @ 10mA | - | 7Ohm | 7.5V | 7.5V | 7.5V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRL5246B Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 1 | 150°C | - | Tape & Reel (TR) | 2013 | - | ±5% | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | 8541.10.00.50 | 500mW | - | - | - | - | - | - | - | - | - | - | SINGLE | 17Ohm | - | ZENER DIODE | 100nA @ 12V | - | 1.25V @ 200mA | - | 17Ohm | 16V | 16V | 16V | 5% | 7.8mA | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4741-HF Comchip Technology | 21 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 8Ohm | - | ZENER DIODE | 5μA @ 8.4V | - | 1.2V @ 200mA | - | 8Ohm | 11V | 11V | 11V | 5% | 23mA | - | 5μA | - | 8.4V | ROHS3 Compliant |