- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRFR52C12-HF Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 100nA @ 9V | - | - | 900mV @ 10mA | - | 20Ohm | 12V | 12V | 12V | 5% | 5mA | - | 0.1μA | - | 9V | ROHS3 Compliant | - | ||
![]() CZRFR52C11-HF Comchip Technology | 25 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 100nA @ 8.5V | - | - | 900mV @ 10mA | - | 20Ohm | 11V | 11V | 11V | 5% | 5mA | - | 0.1μA | - | 8.5V | ROHS3 Compliant | - | ||
![]() CZRF52C27-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | CZRF52C27 | - | - | - | - | - | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 20V | - | - | 900mV @ 10mA | - | 80Ohm | 27V | 27V | 27V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRA5922B-G Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | -55°C~175°C | Tape & Reel (TR) | 2012 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 1.5W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 3Ohm | Single | ZENER DIODE | 5μA @ 6V | - | - | 1.2V @ 200mA | - | 3Ohm | 7.5V | 7.5V | 7.5V | 5% | 50mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRU52C39 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | 39V | 150mW | DUAL | - | 260 | 30 | CZRU52C39 | 2 | - | R-PDSO-N2 | 1608 | 0603 | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 100nA @ 29V | 150mW | 500mA | 900mV @ 10mA | 100nA | 90Ohm | 39V | - | 39V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() CZRQR7V5B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 125mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 7Ohm | Single | ZENER DIODE | 500nA @ 6V | - | - | 900mV @ 10mA | - | 7Ohm | 7.5V | 7.5V | 7.5V | 2.5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRW5250B-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 350mW | - | - | - | - | - | - | - | - | - | - | - | - | 25Ohm | Single | ZENER DIODE | 100nA @ 15V | - | - | 900mV @ 10mA | - | 25Ohm | 20V | 20V | 20V | 5% | 6.2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACZRC5340B-G Comchip Technology | 3000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | - | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 1Ohm | - | ZENER DIODE | 1μA @ 3V | - | - | 1.2V @ 1A | - | 1Ohm | 6V | 6V | 6V | 5% | 200mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRFR52C27 Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | DUAL | NO LEAD | 260 | 30 | - | 2 | - | R-PDSO-N2 | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 100nA @ 20V | 200mW | - | 900mV @ 10mA | 100nA | 80Ohm | 27V | - | 27V | 5% | - | - | - | 5mA | - | ROHS3 Compliant | - | ||
![]() CZRER52C27-HF Comchip Technology | 8 |
| Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | CZRER52C27 | - | - | - | - | - | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 20V | - | - | 900mV @ 10mA | - | 80Ohm | - | 27V | 27V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRER52C22-HF Comchip Technology | 8 |
| Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | CZRER52C22 | - | - | - | - | - | - | - | 55Ohm | Single | ZENER DIODE | 100nA @ 17V | - | - | 900mV @ 10mA | - | 55Ohm | - | 22V | 22V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRER52C18-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 50Ohm | Single | ZENER DIODE | 100nA @ 14V | - | - | 900mV @ 10mA | - | 50Ohm | - | 18V | 18V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRER52C11-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | CZRER52C11 | - | - | - | - | - | - | - | 20Ohm | Single | ZENER DIODE | 100nA @ 8.5V | - | - | 900mV @ 10mA | - | 20Ohm | - | 11V | 11V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRB5370B-HF Comchip Technology | 72000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | - | 5W | DUAL | C BEND | 260 | 30 | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 35Ohm | - | ZENER DIODE | 500nA @ 42.6V | - | - | 1.2V @ 200mA | - | 35Ohm | 56V | 56V | 56V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRA4759-G Comchip Technology | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 125Ohm | - | ZENER DIODE | 5μA @ 47.1V | - | - | 1.2V @ 200mA | - | 125Ohm | - | 62V | 62V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRER52C6V2-HF Comchip Technology | 8 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100nA @ 2V | - | - | 900mV @ 10mA | - | 10Ohm | - | 6.2V | 6.2V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACZRW5242B-G Comchip Technology | 2410 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 350mW | DUAL | GULL WING | 260 | 30 | - | - | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | 30Ohm | - | ZENER DIODE | 1μA @ 9.1V | - | - | 900mV @ 10mA | - | 30Ohm | 12V | 12V | 12V | 5% | 20mA | - | 1μA | - | 9.1V | ROHS3 Compliant | - | ||
![]() CZRW55C12-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 25Ohm | - | ZENER DIODE | 100nA @ 8V | - | - | 900mV @ 10mA | - | 25Ohm | 12V | 12V | 12V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRER10VB-HF Comchip Technology | 25 |
| Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 15Ohm | Single | ZENER DIODE | 100nA @ 8V | - | - | 900mV @ 10mA | - | 15Ohm | - | 10V | 10V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRER52C4V7 Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | - | 78Ohm | Single | ZENER DIODE | 5μA @ 2V | 150mW | - | 900mV @ 10mA | 5μA | 78Ohm | 4.7V | - | 4.7V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | - |