- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRW55C11-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 20Ohm | - | ZENER DIODE | 100nA @ 8V | - | - | 900mV @ 10mA | - | 20Ohm | 11V | 11V | 11V | 5.5% | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() CZRV5232B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 11Ohm | Single | ZENER DIODE | 5μA @ 3V | - | - | 900mV @ 10mA | - | 11Ohm | 5.6V | 5.6V | 5.6V | 5% | 20mA | - | - | - | ROHS3 Compliant | - | ||
![]() CZRT5228B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 23Ohm | Single | ZENER DIODE | 10μA @ 1V | - | - | 900mV @ 10mA | - | 23Ohm | 3.9V | 3.9V | 3.9V | 5% | 20mA | - | - | - | ROHS3 Compliant | - | ||
![]() CZRQR52C16-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 125mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 100nA @ 12V | - | - | 900mV @ 10mA | - | 40Ohm | 16V | 16V | 16V | 5% | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() CZRV5254B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 41Ohm | Single | ZENER DIODE | 100nA @ 21V | - | - | 900mV @ 10mA | - | 41Ohm | 27V | 27V | 27V | 5% | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() CZRT5256B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 49Ohm | Single | ZENER DIODE | 100nA @ 23V | - | - | 900mV @ 10mA | - | 49Ohm | 30V | 30V | 30V | 5% | 4.2mA | - | - | - | ROHS3 Compliant | - | ||
![]() ACZRA4740-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | 1W | DUAL | FLAT | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 7Ohm | - | ZENER DIODE | 10μA @ 7.6V | - | - | 1.2V @ 200mA | - | 7Ohm | 10V | 10V | 10V | 5% | 25mA | 10μA | - | 7.6V | ROHS3 Compliant | - | ||
![]() ACZRA4762-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | 1W | DUAL | FLAT | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 200Ohm | - | ZENER DIODE | 5μA @ 62.2V | - | - | 1.2V @ 200mA | - | 200Ohm | 82V | 82V | 82V | 5% | 3mA | 5μA | - | 62.2V | ROHS3 Compliant | - | ||
![]() CZRFR52C3-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 50μA @ 1V | - | - | 900mV @ 10mA | - | 95Ohm | 3V | 3V | 3V | 5% | 5mA | 50μA | - | 1V | ROHS3 Compliant | - | ||
![]() CZRF52C6V2 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | - | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | GOLD | 8541.10.00.50 | 200mW | 6.2V | 200mW | DUAL | NO LEAD | 260 | 30 | CZRF52C6V2 | 2 | - | R-PDSO-N2 | 2512 | 1005 | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 2V | 200mW | 500mA | 900mV @ 10mA | 100nA | 10Ohm | 6.2V | - | 6.2V | 5% | - | - | 5mA | - | ROHS3 Compliant | Lead Free | ||
![]() CZRA5923B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | -55°C~175°C | Tape & Reel (TR) | 2012 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 1.5W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 3.5Ohm | Single | ZENER DIODE | 5μA @ 6.5V | - | - | 1.2V @ 200mA | - | 3.5Ohm | 8.2V | 8.2V | 8.2V | 5% | 45.7mA | - | - | - | ROHS3 Compliant | - | ||
![]() CZRW55C9V1-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | - | 15Ohm | Single | ZENER DIODE | 500nA @ 6V | - | - | 900mV @ 10mA | - | 15Ohm | 9.1V | 9.1V | 9.1V | 5.5% | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() CZRA4749-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 25Ohm | Single | ZENER DIODE | 5μA @ 18.2V | - | - | 1.2V @ 200mA | - | 25Ohm | - | 24V | 24V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACZRW5244B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 350mW | DUAL | GULL WING | 260 | 30 | - | - | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | 15Ohm | - | ZENER DIODE | 100nA @ 10V | - | - | 900mV @ 10mA | - | 15Ohm | 14V | 14V | 14V | 5% | 9mA | 0.1μA | - | 10V | ROHS3 Compliant | - | ||
![]() CZRF52C2V4-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | CZRF52C2V4 | - | - | - | - | - | - | - | 85Ohm | Single | ZENER DIODE | 100μA @ 1V | - | - | 900mV @ 10mA | - | 85Ohm | 2.4V | 2.4V | 2.4V | 5% | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() CZRA4746-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | 20Ohm | Single | ZENER DIODE | 5μA @ 13.7V | - | - | 1.2V @ 200mA | - | 20Ohm | - | 18V | 18V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRF52C20-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | CZRF52C20 | - | - | - | - | - | - | - | 50Ohm | Single | ZENER DIODE | 100nA @ 15V | - | - | 900mV @ 10mA | - | 50Ohm | 20V | 20V | 20V | 5% | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() ACZRW5254B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 350mW | DUAL | GULL WING | 260 | 30 | - | - | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | 41Ohm | - | ZENER DIODE | 100nA @ 21V | - | - | 900mV @ 10mA | - | 41Ohm | 27V | 27V | 27V | 5% | 5mA | 0.1μA | - | 21V | ROHS3 Compliant | - | ||
![]() CZRW55C3V0-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±7% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 95Ohm | - | ZENER DIODE | 10μA @ 1V | - | - | 900mV @ 10mA | - | 95Ohm | 3V | 3V | 3V | 6.7% | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() CZRW55C6V8-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | SINGLE | 15Ohm | - | ZENER DIODE | 2μA @ 4V | - | - | 900mV @ 10mA | - | 15Ohm | 6.8V | 6.8V | 6.8V | 5.9% | 5mA | - | - | - | ROHS3 Compliant | - |