- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Reference Standard | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACZRC5370B-G Comchip Technology | 1038 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 35Ohm | - | ZENER DIODE | 500nA @ 42.6V | - | 1.2V @ 1A | - | 35Ohm | 56V | 56V | 56V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C15 Comchip Technology | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | 30Ohm | Single | ZENER DIODE | 100nA @ 11V | 150mW | 900mV @ 10mA | 100nA | 30Ohm | 15V | - | 15V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() ACZRM5244B-HF Comchip Technology | 21 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | 15Ohm | - | ZENER DIODE | 100nA @ 10V | - | - | - | 15Ohm | - | 14V | 14V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRV5250B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 25Ohm | Single | ZENER DIODE | 100nA @ 15V | - | 900mV @ 10mA | - | 25Ohm | 20V | 20V | 20V | 5% | 6.2mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRF10VB Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | - | - | - | - | - | - | - | 15Ohm | Single | - | 100nA @ 8V | - | 900mV @ 10mA | - | 15Ohm | - | 10V | 10V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT5252B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-G3 | UNIDIRECTIONAL | - | 33Ohm | Single | ZENER DIODE | 100nA @ 18V | - | 900mV @ 10mA | - | 33Ohm | 24V | 24V | 24V | 5% | 5.2mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT55C5V6-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±7% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | - | SINGLE | 40Ohm | - | ZENER DIODE | 1μA @ 2V | - | 900mV @ 10mA | - | 40Ohm | 5.6V | 5.6V | 5.6V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRA4738-HF Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-C2 | UNIDIRECTIONAL | - | 4.5Ohm | Single | ZENER DIODE | 10μA @ 6V | - | 1.2V @ 200mA | - | 4.5Ohm | 8.2V | 8.2V | 8.2V | 5% | 31mA | - | 10μA | - | 6V | ROHS3 Compliant | ||
![]() CZRA4739-G Comchip Technology | 21 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 5Ohm | Single | ZENER DIODE | 10μA @ 7V | - | 1.2V @ 200mA | - | 5Ohm | - | 9.1V | 9.1V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRA4754-HF Comchip Technology | 30 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 60Ohm | Single | ZENER DIODE | 5μA @ 29.7V | - | 1.2V @ 200mA | - | 60Ohm | - | 39V | 39V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4737-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | 4Ohm | - | ZENER DIODE | 10μA @ 5V | - | 1.2V @ 200mA | - | 4Ohm | 7.5V | 7.5V | 7.5V | 5% | 34mA | - | 10μA | - | 5V | ROHS3 Compliant | ||
![]() ACZRA4748-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | 23Ohm | - | ZENER DIODE | 5μA @ 16.7V | - | 1.2V @ 200mA | - | 23Ohm | 22V | 22V | 22V | 5% | 11.5mA | - | 5μA | - | 16.7V | ROHS3 Compliant | ||
![]() CZRF52C12-HF Comchip Technology | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | CZRF52C12 | - | - | - | - | 20Ohm | Single | ZENER DIODE | 100nA @ 9V | - | 900mV @ 10mA | - | 20Ohm | 12V | 12V | 12V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRW5255B-G Comchip Technology | 23 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | - | - | - | - | - | - | - | 44Ohm | Single | ZENER DIODE | 100nA @ 18V | - | 900mV @ 10mA | - | 44Ohm | 28V | 28V | 28V | 5% | 4.5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRW5251B-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | - | - | - | - | - | - | - | 29Ohm | Single | ZENER DIODE | 100nA @ 17V | - | 900mV @ 10mA | - | 29Ohm | 22V | 22V | 22V | 5% | 5.6mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRQR52C12-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | 30 | - | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 100nA @ 9V | - | 900mV @ 10mA | - | 20Ohm | 12V | 12V | 12V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT5230B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-G3 | UNIDIRECTIONAL | - | 19Ohm | Single | ZENER DIODE | 5μA @ 2V | - | 900mV @ 10mA | - | 19Ohm | 4.7V | 4.7V | 4.7V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRW5239B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | - | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 3μA @ 7V | - | 900mV @ 10mA | - | 10Ohm | 9.1V | 9.1V | 9.1V | 5% | 20mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRFR52C9V1-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | - | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | - | 900mV @ 10mA | - | 10Ohm | 9.1V | 9.1V | 9.1V | 5% | 5mA | - | 0.1μA | - | 7V | ROHS3 Compliant | ||
![]() ACZRM5221B-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | 30Ohm | - | ZENER DIODE | 100μA @ 1V | - | - | - | 30Ohm | - | 2.4V | 2.4V | - | - | - | - | - | - | ROHS3 Compliant |