- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Reverse Current-Max | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRA4741-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 8Ohm | Single | ZENER DIODE | 5μA @ 8.4V | 1.2V @ 200mA | 8Ohm | - | 11V | 11V | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5227B-HF Comchip Technology | 21 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | 24Ohm | - | ZENER DIODE | 15μA @ 1V | - | 24Ohm | - | 3.42V | 3.42V | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRW5241B-G Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 350mW | DUAL | GULL WING | 260 | 30 | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | 22Ohm | - | ZENER DIODE | 2μA @ 8.4V | 900mV @ 10mA | 22Ohm | 11V | 11V | 11V | 5% | 20mA | 2μA | 8.4V | ROHS3 Compliant | ||
![]() ACZRW5237B-G Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 350mW | DUAL | GULL WING | 260 | 30 | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | 8Ohm | - | ZENER DIODE | 3μA @ 6.5V | 900mV @ 10mA | 8Ohm | 8.2V | 8.2V | 8.2V | 5% | 20mA | 3μA | 6.5V | ROHS3 Compliant | ||
![]() CZRW55C22-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | SINGLE | 55Ohm | - | ZENER DIODE | 100nA @ 15.4V | 900mV @ 10mA | 55Ohm | 22V | 22V | 22V | 5.9% | 5mA | - | - | ROHS3 Compliant | ||
![]() CZRFR52C3V9-HF Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | - | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 10μA @ 1V | 900mV @ 10mA | 95Ohm | 3.9V | 3.9V | 3.9V | 4.99% | 5mA | 10μA | 1V | ROHS3 Compliant | ||
![]() ACZRM5240B-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | 17Ohm | - | ZENER DIODE | 3μA @ 8V | - | 17Ohm | - | 10V | 10V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRQR20VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | - | - | 260 | 30 | - | - | - | - | 48Ohm | Single | ZENER DIODE | 100nA @ 15V | 900mV @ 10mA | 48Ohm | 20V | 20V | 20V | 2.5% | 5mA | - | - | ROHS3 Compliant | ||
![]() CZRQR52C18-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2015 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | 30 | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | - | 50Ohm | Single | ZENER DIODE | 100nA @ 14V | 900mV @ 10mA | 50Ohm | 18V | 18V | 18V | 5% | 5mA | - | - | ROHS3 Compliant | ||
![]() CZRA4729-HF Comchip Technology | 88000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100μA @ 1V | 1.2V @ 200mA | 10Ohm | 3.6V | 3.6V | 3.6V | 5% | 69mA | 100μA | 1V | ROHS3 Compliant | ||
![]() CZRA4745-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 16Ohm | - | ZENER DIODE | 5μA @ 12.2V | 1.2V @ 200mA | 16Ohm | 16V | 16V | 16V | 5% | 15.5mA | 5μA | 12.2V | ROHS3 Compliant | ||
![]() CZRA4734-HF Comchip Technology | 88000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | UNIDIRECTIONAL | - | 5Ohm | Single | ZENER DIODE | 10μA @ 2V | 1.2V @ 200mA | 5Ohm | 5.6V | 5.6V | 5.6V | 5% | 45mA | 10μA | 2V | ROHS3 Compliant | ||
![]() CZRA4751-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 5μA @ 22.8V | 1.2V @ 200mA | 40Ohm | 30V | 30V | 30V | 5% | 8.5mA | 5μA | 22.8V | ROHS3 Compliant | ||
![]() CZRA4743-G Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 10Ohm | Single | ZENER DIODE | 5μA @ 9.9V | 1.2V @ 200mA | 10Ohm | - | 13V | 13V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRA4747-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 22Ohm | - | ZENER DIODE | 5μA @ 15.2V | 1.2V @ 200mA | 22Ohm | 20V | 20V | 20V | 5% | 12.5mA | 5μA | 15.2V | ROHS3 Compliant | ||
![]() CZRV5245B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 16Ohm | Single | ZENER DIODE | 100nA @ 11V | 900mV @ 10mA | 16Ohm | 15V | 15V | 15V | 5% | 8.5mA | - | - | ROHS3 Compliant | ||
![]() CZRT5223B-G Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 75μA @ 1V | 900mV @ 10mA | 30Ohm | 2.7V | 2.7V | 2.7V | 5% | 20mA | - | - | ROHS3 Compliant | ||
![]() CZRT55C10-G Comchip Technology | 25 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | SINGLE | 20Ohm | - | ZENER DIODE | 200nA @ 7V | 900mV @ 10mA | 20Ohm | 10V | 10V | 10V | 5% | 5mA | - | - | ROHS3 Compliant | ||
![]() CZRT5253B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | UNIDIRECTIONAL | - | 35Ohm | Single | ZENER DIODE | 100nA @ 19V | 900mV @ 10mA | 35Ohm | 25V | 25V | 25V | 5% | 5mA | - | - | ROHS3 Compliant | ||
![]() CZRT55C24-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | SINGLE | 70Ohm | - | ZENER DIODE | 100nA @ 16.8V | 900mV @ 10mA | 70Ohm | 24V | 24V | 24V | 5% | 5mA | - | - | ROHS3 Compliant |