- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRW55C27-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±7% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | SINGLE | 80Ohm | - | ZENER DIODE | 100nA @ 18.9V | - | 900mV @ 10mA | - | 80Ohm | 27V | 27V | 27V | 7% | 2mA | - | - | - | ROHS3 Compliant | ||
![]() CZRW5252B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | DUAL | GULL WING | 260 | 30 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 33Ohm | Single | ZENER DIODE | 100nA @ 18V | - | 900mV @ 10mA | - | 33Ohm | 24V | 24V | 24V | 5% | 5.2mA | - | - | - | ROHS3 Compliant | ||
![]() CZRQR52C11-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | 30 | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 100nA @ 8.5V | - | 900mV @ 10mA | - | 20Ohm | 11V | 11V | 11V | 5% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() CZRV5246B-G Comchip Technology | 23 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 17Ohm | Single | ZENER DIODE | 100nA @ 12V | - | 900mV @ 10mA | - | 17Ohm | 16V | 16V | 16V | 5% | 7.8mA | - | - | - | ROHS3 Compliant | ||
![]() CZRU12VB Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | - | 22Ohm | Single | - | 100nA @ 9.1V | - | 900mV @ 10mA | - | 22Ohm | - | 12V | 12V | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4743-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 10Ohm | - | ZENER DIODE | 5μA @ 9.9V | - | 1.2V @ 200mA | - | 10Ohm | 13V | 13V | 13V | 5% | 19mA | 5μA | - | 9.9V | ROHS3 Compliant | ||
![]() CZRFR52C15-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 100nA @ 11V | - | 900mV @ 10mA | - | 30Ohm | 15V | 15V | 15V | 5% | 5mA | 0.1μA | - | 11V | ROHS3 Compliant | ||
![]() CZRFR52C18-HF Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | BOTTOM | NO LEAD | 260 | 30 | IEC-61000-4-2 | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 50Ohm | Single | ZENER DIODE | 100nA @ 14V | - | 900mV @ 10mA | - | 50Ohm | 18V | 18V | 18V | 5% | 5mA | 0.1μA | - | 14V | ROHS3 Compliant | ||
![]() ACZRM5241B-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | 22Ohm | - | ZENER DIODE | 2μA @ 8.4V | - | - | - | 22Ohm | - | 11V | 11V | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5248B-HF Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | 21Ohm | - | ZENER DIODE | 100nA @ 14V | - | - | - | 21Ohm | - | 18V | 18V | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5237B-HF Comchip Technology | 21 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | 8Ohm | - | ZENER DIODE | 3μA @ 6.5V | - | - | - | 8Ohm | - | 8.2V | 8.2V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR52C20 Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | 1608 | 0603 | - | - | 50Ohm | Single | ZENER DIODE | 100nA @ 15V | 150mW | 900mV @ 10mA | 100nA | 50Ohm | 20V | - | 20V | 5% | - | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRW5227B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | - | - | - | - | - | - | - | - | 24Ohm | Single | ZENER DIODE | 15μA @ 1V | - | 900mV @ 10mA | - | 24Ohm | 3.6V | 3.6V | 3.6V | 5% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5253B-HF Comchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | 35Ohm | - | ZENER DIODE | 100nA @ 19V | - | - | - | 35Ohm | - | 25V | 25V | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5246B-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | 17Ohm | - | ZENER DIODE | 100nA @ 12V | - | - | - | 17Ohm | - | 16V | 16V | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5260B-HF Comchip Technology | 7520 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | 93Ohm | - | ZENER DIODE | 100nA @ 33V | - | - | - | 93Ohm | - | 43V | 43V | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRV5231B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 17Ohm | Single | ZENER DIODE | 5μA @ 2V | - | 900mV @ 10mA | - | 17Ohm | 5.1V | 5.1V | 5.1V | 5% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() CZRT5228B-HF Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | - | - | 260 | 30 | - | - | - | - | - | - | 23Ohm | Single | ZENER DIODE | 10μA @ 1V | - | 900mV @ 10mA | - | 23Ohm | 3.9V | 3.9V | 3.9V | 4.9% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() CZRT5235B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 5Ohm | Single | ZENER DIODE | 3μA @ 5V | - | 900mV @ 10mA | - | 5Ohm | 6.8V | 6.8V | 6.8V | 5% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() CZRT5245B-G Comchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 16Ohm | Single | ZENER DIODE | 100nA @ 11V | - | 900mV @ 10mA | - | 16Ohm | 15V | 15V | 15V | 5% | 8.5mA | - | - | - | ROHS3 Compliant |