- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRUR52C3V9-HF Comchip Technology | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 95Ohm | Single | ZENER DIODE | 10μA @ 1V | 900mV @ 10mA | 95Ohm | 3.9V | 3.9V | 3.9V | 5% | 5mA | ROHS3 Compliant | ||
![]() CZRB5371B-HF Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2015 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 40Ohm | - | ZENER DIODE | 500nA @ 42.5V | 1.2V @ 200mA | 40Ohm | 60V | 60V | 60V | 5% | 20mA | ROHS3 Compliant | ||
![]() CZRU52C2V2-HF Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRU52C2V2 | - | - | - | 100Ohm | Single | ZENER DIODE | 100μA @ 1V | 900mV @ 10mA | 100Ohm | 2.2V | 2.2V | 2.2V | 5% | 5mA | ROHS3 Compliant | ||
![]() CZRF16VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | 36Ohm | Single | ZENER DIODE | 100nA @ 12V | 900mV @ 10mA | 36Ohm | 16V | 16V | 16V | 2.5% | 5mA | ROHS3 Compliant | ||
![]() CZRER3V6B-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±2% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 90Ohm | Single | ZENER DIODE | 15μA @ 1V | 900mV @ 10mA | 90Ohm | - | 3.6V | 3.6V | - | - | ROHS3 Compliant | ||
![]() CZRER4V7B-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 70Ohm | Single | ZENER DIODE | 3μA @ 1.5V | 900mV @ 10mA | 70Ohm | - | 4.7V | 4.7V | - | - | ROHS3 Compliant | ||
![]() CZRER52C2V4-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRER52C2V4 | - | - | - | 85Ohm | Single | ZENER DIODE | 100μA @ 1V | 900mV @ 10mA | 85Ohm | - | 2.4V | 2.4V | - | - | ROHS3 Compliant | ||
![]() CZRER9V1B-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | 900mV @ 10mA | 10Ohm | - | 9.1V | 9.1V | - | - | ROHS3 Compliant | ||
![]() CZRER24VB-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 62Ohm | Single | ZENER DIODE | 100nA @ 18V | 900mV @ 10mA | 62Ohm | - | 24V | 24V | - | - | ROHS3 Compliant | ||
![]() CZRER4V3B-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 88Ohm | Single | ZENER DIODE | 5μA @ 1V | 900mV @ 10mA | 88Ohm | - | 4.3V | 4.3V | - | - | ROHS3 Compliant | ||
![]() CZRER16VB-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 36Ohm | Single | ZENER DIODE | 100nA @ 12V | 900mV @ 10mA | 36Ohm | - | 16V | 16V | - | - | ROHS3 Compliant | ||
![]() CZRER52C33-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 25V | 900mV @ 10mA | 80Ohm | - | 33V | 33V | - | - | ROHS3 Compliant | ||
![]() CZRER36VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±2% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 95Ohm | Single | ZENER DIODE | 100nA @ 27V | 900mV @ 10mA | 95Ohm | - | 36V | 36V | - | - | ROHS3 Compliant | ||
![]() CZRER5V1B-HF Comchip Technology | 25 |
| Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 50Ohm | Single | ZENER DIODE | 2μA @ 2V | 900mV @ 10mA | 50Ohm | - | 5.1V | 5.1V | - | - | ROHS3 Compliant | ||
![]() CZRER12VB-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 22Ohm | Single | ZENER DIODE | 100nA @ 9.1V | 900mV @ 10mA | 22Ohm | - | 12V | 12V | - | - | ROHS3 Compliant | ||
![]() CZRER20VB-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 48Ohm | Single | ZENER DIODE | 100nA @ 15V | 900mV @ 10mA | 48Ohm | - | 20V | 20V | - | - | ROHS3 Compliant | ||
![]() CZRER11VB-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±2% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 18Ohm | Single | ZENER DIODE | 100nA @ 8.4V | 900mV @ 10mA | 18Ohm | - | 11V | 11V | - | - | ROHS3 Compliant | ||
![]() CZRER2V4B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 100Ohm | Single | ZENER DIODE | 100μA @ 1V | 900mV @ 10mA | 100Ohm | - | 2.4V | 2.4V | - | - | ROHS3 Compliant | ||
![]() CZRER52C6V8-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 8Ohm | Single | ZENER DIODE | 100nA @ 3V | 900mV @ 10mA | 8Ohm | - | 6.8V | 6.8V | - | - | ROHS3 Compliant | ||
![]() CZRER52C5V6-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRER52C5V6 | - | - | - | 40Ohm | Single | ZENER DIODE | 100nA @ 1V | 900mV @ 10mA | 40Ohm | - | 5.6V | 5.6V | - | - | ROHS3 Compliant |