- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Zener Current | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRER52C8V2-HF Comchip Technology | 25 |
| Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | 7Ohm | Single | ZENER DIODE | 100nA @ 6V | - | - | 900mV @ 10mA | - | 7Ohm | - | - | 8.2V | 8.2V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRER3V3B-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±2% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 25μA @ 1V | - | - | 900mV @ 10mA | - | 95Ohm | - | - | 3.3V | 3.3V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRER22VB-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | 55Ohm | Single | ZENER DIODE | 100nA @ 17V | - | - | 900mV @ 10mA | - | 55Ohm | - | - | 22V | 22V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRER7V5B-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | 7Ohm | Single | ZENER DIODE | 500nA @ 6V | - | - | 900mV @ 10mA | - | 7Ohm | - | - | 7.5V | 7.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CZRU52C16 Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | 16V | 150mW | DUAL | - | 260 | 30 | CZRU52C16 | 2 | R-PDSO-N2 | 1608 | 0603 | UNIDIRECTIONAL | 40Ohm | Single | ZENER DIODE | 100nA @ 12V | - | 500mA | 900mV @ 10mA | 100nA | 40Ohm | 16V | 900mV | - | 16V | 5% | - | - | 5mA | ROHS3 Compliant | Lead Free | ||
![]() CZRUR52C15 Comchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | 30Ohm | Single | ZENER DIODE | 100nA @ 11V | 150mW | - | 900mV @ 10mA | 100nA | 30Ohm | 15V | - | - | 15V | 5% | - | 5% | 5mA | ROHS3 Compliant | - | ||
![]() CZRU52C13 Comchip Technology | 100 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | 13V | 150mW | DUAL | - | 260 | 30 | CZRU52C13 | 2 | R-PDSO-N2 | 1608 | 0603 | UNIDIRECTIONAL | 25Ohm | Single | ZENER DIODE | 100nA @ 10V | 150mW | 500mA | 900mV @ 10mA | 100nA | 25Ohm | 13V | - | - | 13V | 5% | - | - | 5mA | ROHS3 Compliant | Lead Free | ||
![]() CZRB3082-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | - | 3W | DUAL | C BEND | 260 | 30 | - | 2 | R-PDSO-C2 | - | - | UNIDIRECTIONAL | 95Ohm | Single | ZENER DIODE | 500nA @ 62.2V | - | - | 1.5V @ 200mA | - | 95Ohm | 82V | - | 82V | 82V | 5% | 9.1mA | - | - | ROHS3 Compliant | - | ||
![]() CZRL5241B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 1 | 175°C | - | - | Tape & Reel (TR) | 2013 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | 22Ohm | Single | ZENER DIODE | 2μA @ 8.4V | - | - | 1.25V @ 200mA | - | 22Ohm | 11V | - | 11V | 11V | 5% | 20mA | - | - | ROHS3 Compliant | - | ||
![]() CZRF3V3B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 25μA @ 1V | - | - | 900mV @ 10mA | - | 95Ohm | 3.3V | - | 3.3V | 3.3V | 2.4% | 5mA | - | - | ROHS3 Compliant | - | ||
![]() CZRFR33VB-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 88Ohm | Single | ZENER DIODE | 100nA @ 25V | - | - | 900mV @ 10mA | - | 88Ohm | 33V | - | 33V | 33V | 2.5% | 5mA | - | - | ROHS3 Compliant | - | ||
![]() CZRF10VB-HF Comchip Technology | 16000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 15Ohm | Single | ZENER DIODE | 100nA @ 8V | - | - | 900mV @ 10mA | - | 15Ohm | 10V | - | 10V | 10V | 2.5% | 5mA | - | - | ROHS3 Compliant | - | ||
![]() CZRB3180-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | - | 3W | DUAL | C BEND | 260 | 30 | - | 2 | R-PDSO-C2 | - | - | UNIDIRECTIONAL | 700Ohm | Single | ZENER DIODE | 500nA @ 136.8V | - | - | 1.5V @ 200mA | - | 700Ohm | 180V | - | 180V | 180V | 5% | 4.2mA | - | - | ROHS3 Compliant | - | ||
![]() CZRL5232B-G Comchip Technology | 83500 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 1 | 175°C | - | - | Tape & Reel (TR) | 2013 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | 11Ohm | Single | ZENER DIODE | 5μA @ 3V | - | - | 1.25V @ 200mA | - | 11Ohm | 5.6V | - | 5.6V | 5.6V | 5% | 20mA | - | - | ROHS3 Compliant | - | ||
![]() CZRF8V2B-HF Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 7Ohm | Single | ZENER DIODE | 500nA @ 6.5V | - | - | 900mV @ 10mA | - | 7Ohm | 8.2V | - | 8.2V | 8.2V | 2.4% | 5mA | - | - | ROHS3 Compliant | - | ||
![]() CZRFR6V2B-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 1μA @ 4V | - | - | 900mV @ 10mA | - | 10Ohm | 6.2V | - | 6.2V | 6.2V | 2.5% | 5mA | - | - | ROHS3 Compliant | - | ||
![]() CZRFR36VB-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 100nA @ 27V | - | - | 900mV @ 10mA | - | 95Ohm | 36V | - | 36V | 36V | 2.5% | 5mA | - | - | ROHS3 Compliant | - | ||
![]() CZRA5924B-G Comchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | - | - | -55°C~175°C | Tape & Reel (TR) | 2012 | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | - | - | 1.5W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 4Ohm | Single | ZENER DIODE | 5μA @ 7V | - | - | 1.2V @ 200mA | - | 4Ohm | 9.1V | - | 9.1V | 9.1V | 5% | 41.2mA | - | - | ROHS3 Compliant | - | ||
![]() CZRF36VB-HF Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 100nA @ 27V | - | - | 900mV @ 10mA | - | 95Ohm | 36V | - | 36V | 36V | 2.5% | 5mA | - | - | ROHS3 Compliant | - | ||
![]() CZRFR22VB-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | - | - | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 55Ohm | Single | ZENER DIODE | 100nA @ 17V | - | - | 900mV @ 10mA | - | 55Ohm | 22V | - | 22V | 22V | 2.5% | 5mA | - | - | ROHS3 Compliant | - |