- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRER52C30 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 23V | 150mW | 900mV @ 10mA | 100nA | 80Ohm | 30V | - | 30V | 5% | - | - | 5mA | - | ROHS3 Compliant | ||
![]() ACZRC5388B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 480Ohm | - | ZENER DIODE | 500nA @ 152V | - | 1.2V @ 1A | - | 480Ohm | 200V | 200V | 200V | 5% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() CZRB3051-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 3W | DUAL | C BEND | 260 | 30 | - | 2 | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 45Ohm | - | ZENER DIODE | 500nA @ 38.8V | - | 1.5V @ 200mA | - | 45Ohm | 51V | 51V | 51V | 5% | 15mA | - | - | - | ROHS3 Compliant | ||
![]() CZRB3170-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 3W | DUAL | C BEND | 260 | 30 | - | 2 | R-PDSO-C2 | - | - | UNIDIRECTIONAL | - | 650Ohm | Single | ZENER DIODE | 500nA @ 130.4V | - | 1.5V @ 200mA | - | 650Ohm | 170V | 170V | 170V | 5% | 4.4mA | - | - | - | ROHS3 Compliant | ||
![]() CZRL5230B-G Comchip Technology | 83500 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 1 | 175°C | - | - | Tape & Reel (TR) | 2013 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 23Ohm | Single | ZENER DIODE | 10μA @ 1V | - | 1.25V @ 200mA | - | 23Ohm | 4.7V | 3.9V | 3.9V | 5% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() CZRFR10VB-HF Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 15Ohm | Single | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 15Ohm | 10V | 10V | 10V | 2.5% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() CZRFR3V9B-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 90Ohm | Single | ZENER DIODE | 10μA @ 1V | - | 900mV @ 10mA | - | 90Ohm | 3.9V | 3.9V | 3.9V | 2.6% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C27 Comchip Technology | 16000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | CZRER52C27 | - | - | 1308 | 0503 | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 20V | 150mW | 900mV @ 10mA | 100nA | 80Ohm | 27V | - | 27V | 5% | - | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRA4731-HF Comchip Technology | 88000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | - | 9Ohm | Single | ZENER DIODE | 10μA @ 1V | - | 1.2V @ 200mA | - | 9Ohm | 4.3V | 4.3V | 4.3V | 5% | 58mA | 10μA | - | 1V | ROHS3 Compliant | ||
![]() 1N5248B-G Comchip Technology | 86004 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 1 | 175°C | - | - | Tape & Box (TB) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | NOT SPECIFIED | NOT SPECIFIED | 1N5248 | - | - | - | - | - | - | 21Ohm | Single | ZENER DIODE | 100nA @ 14V | - | 1.1V @ 200mA | - | 21Ohm | 18V | 18V | 18V | 5% | 7mA | - | - | - | ROHS3 Compliant | ||
![]() CZRB3056-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 3W | DUAL | C BEND | 260 | 30 | - | 2 | R-PDSO-C2 | - | - | UNIDIRECTIONAL | - | 50Ohm | Single | ZENER DIODE | 500nA @ 42.6V | - | 1.5V @ 200mA | - | 50Ohm | 56V | 56V | 56V | 5% | 13mA | - | - | - | ROHS3 Compliant | ||
![]() CZRB3010-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 3W | DUAL | C BEND | 260 | 30 | - | 2 | R-PDSO-C2 | - | - | UNIDIRECTIONAL | - | 3.5Ohm | Single | ZENER DIODE | 50μA @ 7.6V | - | 1.5V @ 200mA | - | 3.5Ohm | 10V | 10V | 10V | 5% | 75mA | - | - | - | ROHS3 Compliant | ||
![]() CZRL5227B-G Comchip Technology | 83500 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 1 | 175°C | - | - | Tape & Reel (TR) | 2013 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 24Ohm | Single | ZENER DIODE | 15μA @ 1V | - | 1.25V @ 200mA | - | 24Ohm | 3.6V | 3.6V | 3.6V | 5% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() CZRL5236B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 1 | 175°C | - | - | Tape & Reel (TR) | 2013 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 6Ohm | Single | ZENER DIODE | 3μA @ 6V | - | 1.25V @ 200mA | - | 6Ohm | 7.5V | 7.5V | 7.5V | 5% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() CZRF27VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 70Ohm | Single | ZENER DIODE | 100nA @ 21V | - | 900mV @ 10mA | - | 70Ohm | 27V | 27V | 27V | 2.5% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() CZRF4V7B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 70Ohm | Single | ZENER DIODE | 3μA @ 1.5V | - | 900mV @ 10mA | - | 70Ohm | 4.7V | 4.7V | 4.7V | 2.6% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() CZRFR13VB-HF Comchip Technology | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 25Ohm | Single | ZENER DIODE | 100nA @ 9.9V | - | 900mV @ 10mA | - | 25Ohm | 13V | 13V | 13V | 2.5% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() CZRT5231B-G Comchip Technology | 25 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 17Ohm | Single | ZENER DIODE | 5μA @ 2V | - | 900mV @ 10mA | - | 17Ohm | 5.1V | 5.1V | 5.1V | 5% | 20mA | - | - | - | ROHS3 Compliant | ||
![]() ACZRC5352B-G Comchip Technology | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 2.5Ohm | - | ZENER DIODE | 1μA @ 11.5V | - | 1.2V @ 1A | - | 2.5Ohm | 15V | 15V | 15V | 5% | 75mA | - | - | - | ROHS3 Compliant | ||
![]() CZRU52C33-HF Comchip Technology | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRU52C33 | - | - | - | - | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 25V | - | 900mV @ 10mA | - | 80Ohm | 33V | 33V | 33V | 5% | 5mA | - | - | - | ROHS3 Compliant |