- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACZRW5223B-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 350mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 30Ohm | - | ZENER DIODE | 75μA @ 1V | 900mV @ 10mA | 30Ohm | - | 2.7V | 2.7V | - | - | RoHS Compliant | ||
![]() CZRA5929B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | - | - | -55°C~175°C | Tape & Reel (TR) | 2012 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1.5W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 9Ohm | Single | ZENER DIODE | 1μA @ 11.4V | 1.2V @ 200mA | 9Ohm | 15V | 15V | 15V | 5% | 25mA | ROHS3 Compliant | ||
![]() CZRB3014-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 3W | DUAL | C BEND | 260 | 30 | - | 2 | - | R-PDSO-C2 | UNIDIRECTIONAL | - | 5Ohm | Single | ZENER DIODE | 500nA @ 10.6V | 1.5V @ 200mA | 5Ohm | 14V | 14V | 14V | 5% | 53mA | ROHS3 Compliant | ||
![]() CZRQR52C3V9-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | 30 | - | - | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 10μA @ 1V | 900mV @ 10mA | 95Ohm | 3.9V | 3.9V | 3.9V | 4.99% | 5mA | ROHS3 Compliant | ||
![]() CZRL5262B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 1 | 175°C | - | - | Tape & Reel (TR) | 2013 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | 125Ohm | Single | ZENER DIODE | 100nA @ 39V | 1.25V @ 200mA | 125Ohm | 51V | 51V | 51V | 5% | 2.5mA | ROHS3 Compliant | ||
![]() CZRF20VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 48Ohm | Single | ZENER DIODE | 100nA @ 15V | 900mV @ 10mA | 48Ohm | 20V | 20V | 20V | 2.5% | 5mA | ROHS3 Compliant | ||
![]() CZRFR18VB-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 42Ohm | Single | ZENER DIODE | 100nA @ 12V | 900mV @ 10mA | 42Ohm | 18V | 18V | 18V | 2.5% | 5mA | ROHS3 Compliant | ||
![]() CZRFR5V6B-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 25Ohm | Single | ZENER DIODE | 2μA @ 3V | 900mV @ 10mA | 25Ohm | 5.6V | 5.6V | 5.6V | 2.5% | 5mA | ROHS3 Compliant | ||
![]() CZRFR24VB-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 62Ohm | Single | ZENER DIODE | 100nA @ 18V | 900mV @ 10mA | 62Ohm | 24V | 24V | 24V | 2.5% | 5mA | ROHS3 Compliant | ||
![]() 1N5226B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 1 | 175°C | - | - | Tape & Box (TB) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | NOT SPECIFIED | NOT SPECIFIED | 1N5226 | - | - | - | - | - | 28Ohm | Single | ZENER DIODE | 25μA @ 1V | 1.1V @ 200mA | 28Ohm | 3.3V | 3.3V | 3.3V | 5% | 20mA | ROHS3 Compliant | ||
![]() CZRL5252B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 1 | 175°C | - | - | Tape & Reel (TR) | 2013 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | 33Ohm | Single | ZENER DIODE | 100nA @ 18V | 1.25V @ 200mA | 33Ohm | 24V | 24V | 24V | 5% | 5.2mA | ROHS3 Compliant | ||
![]() CZRF22VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | 55Ohm | Single | ZENER DIODE | 100nA @ 17V | 900mV @ 10mA | 55Ohm | 22V | 22V | 22V | 2.5% | 5mA | ROHS3 Compliant | ||
![]() CZRA5952B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | - | - | -55°C~175°C | Tape & Reel (TR) | 2012 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1.5W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 450Ohm | Single | ZENER DIODE | 1μA @ 98.8V | 1.2V @ 200mA | 450Ohm | 130V | 130V | 130V | 5% | 2.9mA | ROHS3 Compliant | ||
![]() CZRA5956B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | - | - | -55°C~175°C | Tape & Reel (TR) | 2012 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1.5W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 1.9kOhm | Single | ZENER DIODE | 1μA @ 152V | 1.2V @ 200mA | 1.9kOhm | 200V | 200V | 200V | 5% | 1.9mA | ROHS3 Compliant | ||
![]() ACZRC5355B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 2.5Ohm | - | ZENER DIODE | 500nA @ 13.7V | 1.2V @ 1A | 2.5Ohm | 18V | 18V | 18V | 5% | 65mA | ROHS3 Compliant | ||
![]() ACZRC5356B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 3Ohm | - | ZENER DIODE | 500nA @ 14.4V | 1.2V @ 1A | 3Ohm | 19V | 19V | 19V | 5% | 65mA | ROHS3 Compliant | ||
![]() ACZRC5387B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 450Ohm | - | ZENER DIODE | 500nA @ 144V | 1.2V @ 1A | 450Ohm | 190V | 190V | 190V | 5% | 5mA | ROHS3 Compliant | ||
![]() ACZRC5367B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 20Ohm | - | ZENER DIODE | 500nA @ 32.7V | 1.2V @ 1A | 20Ohm | 43V | 43V | 43V | 5% | 30mA | ROHS3 Compliant | ||
![]() CZRUR8V2B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | - | 7Ohm | Single | ZENER DIODE | 500nA @ 6.5V | 900mV @ 10mA | 7Ohm | - | 8.2V | 8.2V | - | - | ROHS3 Compliant | ||
![]() CZRW55C3V6-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±6% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | SINGLE | 90Ohm | - | ZENER DIODE | 5μA @ 1V | 900mV @ 10mA | 90Ohm | 3.6V | 3.6V | 3.6V | 5.6% | 5mA | ROHS3 Compliant |