- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRB5345B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 2Ohm | - | ZENER DIODE | 10μA @ 6.6V | - | 1.2V @ 200mA | - | 2Ohm | 8.7V | 8.7V | 8.7V | 5% | - | 150mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRW55C5V6-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | - | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | 2012 | - | ±7% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | SINGLE | 40Ohm | - | ZENER DIODE | 1μA @ 2V | - | 900mV @ 10mA | - | 40Ohm | 5.6V | 5.6V | 5.6V | 7.1% | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRUR52C10 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | - | - | 15Ohm | Single | ZENER DIODE | 100nA @ 7.5V | 150mW | 900mV @ 10mA | 100nA | 15Ohm | 10V | - | 10V | 5% | - | - | 5% | - | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRL5225B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 1 | 175°C | - | - | Tape & Reel (TR) | 2013 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 29Ohm | Single | ZENER DIODE | 50μA @ 1V | - | 1.25V @ 200mA | - | 29Ohm | 3V | 3V | 3V | 5% | - | 20mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRF52C3V9-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | CZRF52C3V9 | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 10μA @ 1V | - | 900mV @ 10mA | - | 95Ohm | 3.9V | 3.9V | 3.9V | 5% | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4747-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 22Ohm | - | ZENER DIODE | 5μA @ 15.2V | - | 1.2V @ 200mA | - | 22Ohm | 20V | 20V | 20V | 5% | - | 12.5mA | - | 5μA | - | 15.2V | - | - | - | ROHS3 Compliant | ||
![]() CZRB5374B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 45Ohm | - | ZENER DIODE | 500nA @ 56V | - | 1.2V @ 200mA | - | 45Ohm | 75V | 75V | 75V | 5% | - | 20mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRB5364B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 10Ohm | - | ZENER DIODE | 500nA @ 25.1V | - | 1.2V @ 200mA | - | 10Ohm | 33V | 33V | 33V | 5% | - | 40mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRFR5V1B-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 50Ohm | Single | ZENER DIODE | 2μA @ 2V | - | 900mV @ 10mA | - | 50Ohm | 5.1V | 5.1V | 5.1V | 2.5% | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRB5340B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 1Ohm | - | ZENER DIODE | 1μA @ 3V | - | 1.2V @ 200mA | - | 1Ohm | 6V | 6V | 6V | 5% | - | 200mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRNC55C3V3-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | - | - | - | - | SINGLE | 85Ohm | - | ZENER DIODE | 2μA @ 1V | - | 1.5V @ 200mA | - | 85Ohm | 3.3V | 3.3V | 3.3V | 5% | - | 5mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CZRUR52C5V1 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | 1608 | 0603 | - | - | 60Ohm | Single | ZENER DIODE | 100nA @ 800mV | 150mW | 900mV @ 10mA | 100nA | 60Ohm | 5.1V | - | 5.1V | 5% | - | - | 5% | - | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5233B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 7Ohm | - | ZENER DIODE | 5μA @ 3.5V | - | - | - | 7Ohm | - | 6V | 6V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5254B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 41Ohm | Single | ZENER DIODE | 100nA @ 21V | - | - | - | 41Ohm | - | - | 27V | - | 100nA | - | 5% | - | 100nA | - | 1mm | 3.7mm | 1.7mm | ROHS3 Compliant | ||
![]() CZRQR3V6B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 90Ohm | Single | ZENER DIODE | 15μA @ 1V | - | 900mV @ 10mA | - | 90Ohm | 3.6V | 3.6V | 3.6V | 2.5% | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRM5224B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | - | - | - | 30Ohm | - | ZENER DIODE | 75μA @ 1V | - | - | - | 30Ohm | - | 2.8V | 2.8V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRB3027-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 3W | DUAL | C BEND | 260 | 30 | - | 2 | R-PDSO-C2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 20.6V | - | 1.5V @ 200mA | - | 10Ohm | 27V | 27V | 27V | 5% | - | 28mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRA5930B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 1 | - | - | -55°C~175°C | Tape & Reel (TR) | 2012 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1.5W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 1μA @ 12.2V | - | 1.2V @ 200mA | - | 10Ohm | 16V | 16V | 16V | 5% | - | 23.4mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4734-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | 5Ohm | - | ZENER DIODE | 10μA @ 2V | - | 1.2V @ 200mA | - | 5Ohm | 5.6V | 5.6V | 5.6V | 5% | - | 45mA | - | 10μA | - | 2V | - | - | - | ROHS3 Compliant | ||
![]() CZRB5350B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | 2.5Ohm | - | ZENER DIODE | 1μA @ 9.9V | - | 1.2V @ 200mA | - | 2.5Ohm | 13V | 13V | 13V | 5% | - | 100mA | - | - | - | - | - | - | - | ROHS3 Compliant |