- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Reference Standard | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Reverse Current-Max | Zener Current | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACZRA4729-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | 10Ohm | - | ZENER DIODE | 100μA @ 1V | - | 1.2V @ 200mA | - | - | 10Ohm | 3.6V | 3.6V | 3.6V | 5% | 69mA | - | 100μA | - | 1V | ROHS3 Compliant | ||
![]() CZRUR52C3 Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 150mW | - | - | - | - | - | - | - | - | - | 95Ohm | Single | ZENER DIODE | 50μA @ 1V | 150mW | 900mV @ 10mA | - | 50μA | 95Ohm | 3V | - | 3V | 5% | - | 5% | - | 5mA | - | ROHS3 Compliant | ||
![]() CZRB5352B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 2.5Ohm | - | ZENER DIODE | 1μA @ 11.5V | - | 1.2V @ 200mA | - | - | 2.5Ohm | 15V | 15V | 15V | 5% | 75mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRT5231B-HF Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 1 | -65°C~150°C | Cut Tape (CT) | 2013 | - | ±5% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | - | - | 260 | 30 | - | - | - | - | SINGLE | 17Ohm | - | ZENER DIODE | 5μA @ 2V | - | 900mV @ 10mA | - | - | 17Ohm | 5.1V | 5.1V | 5.1V | 4.9% | 20mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C12-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRER52C12 | - | - | - | - | 20Ohm | Single | ZENER DIODE | 100nA @ 9V | - | 900mV @ 10mA | - | - | 20Ohm | - | 12V | 12V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRQR52C2V7-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | -55°C~125°C | Tape & Reel (TR) | 2013 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | 30 | - | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | - | 83Ohm | Single | ZENER DIODE | 75μA @ 1V | - | 900mV @ 10mA | - | - | 83Ohm | 2.7V | 2.7V | 2.7V | 4.99% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRC5361B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 5Ohm | - | ZENER DIODE | 500nA @ 20.6V | - | 1.2V @ 1A | - | - | 5Ohm | 27V | 27V | 27V | 5% | 50mA | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4733-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | 7Ohm | - | ZENER DIODE | 10μA @ 1V | - | 1.2V @ 200mA | - | - | 7Ohm | 5.1V | 5.1V | 5.1V | 5% | 49mA | - | 10μA | - | 1V | ROHS3 Compliant | ||
![]() CZRB5375B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 65Ohm | - | ZENER DIODE | 500nA @ 62.2V | - | 1.2V @ 200mA | - | - | 65Ohm | 82V | 82V | 82V | 5% | 15mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C13-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRER52C13 | - | - | - | - | 25Ohm | Single | ZENER DIODE | 100nA @ 10V | - | 900mV @ 10mA | - | - | 25Ohm | - | 13V | 13V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C16-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | 40Ohm | Single | ZENER DIODE | 100nA @ 12V | - | 900mV @ 10mA | - | - | 40Ohm | - | 16V | 16V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C24-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRER52C24 | - | - | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 18V | - | 900mV @ 10mA | - | - | 80Ohm | - | 24V | 24V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C20-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | - | 50Ohm | Single | ZENER DIODE | 100nA @ 15V | - | 900mV @ 10mA | - | - | 50Ohm | - | 20V | 20V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRF2V4B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1005 (2512 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 200mW | - | - | 260 | 30 | - | - | - | - | - | 100Ohm | Single | ZENER DIODE | 100μA @ 1V | - | 900mV @ 10mA | - | - | 100Ohm | 2.4V | 2.4V | 2.4V | 2.5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRB5365B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 11Ohm | - | ZENER DIODE | 500nA @ 27.4V | - | 1.2V @ 200mA | - | - | 11Ohm | 36V | 36V | 36V | 5% | 30mA | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRT55C4V7-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 260 | 30 | - | - | - | - | - | - | - | ZENER DIODE | 3μA @ 2V | - | 900mV @ 10mA | 350mW | - | 80Ohm | - | 4.7V | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CZRB5387B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 450Ohm | - | ZENER DIODE | 500nA @ 144V | - | 1.2V @ 200mA | - | - | 450Ohm | 190V | 190V | 190V | 5% | 5mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRB5377B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 75Ohm | - | ZENER DIODE | 500nA @ 69.2V | - | 1.2V @ 200mA | - | - | 75Ohm | 91V | 91V | 91V | 5% | 15mA | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C5V1-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRER52C5V1 | - | - | - | - | 60Ohm | Single | ZENER DIODE | 100nA @ 800mV | - | 900mV @ 10mA | - | - | 60Ohm | - | 5.1V | 5.1V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRW5252B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 1 | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 350mW | DUAL | GULL WING | 260 | 30 | - | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | 33Ohm | - | ZENER DIODE | 100nA @ 18V | - | 900mV @ 10mA | - | - | 33Ohm | 24V | 24V | 24V | 5% | 5.2mA | - | 0.1μA | - | 18V | ROHS3 Compliant |