- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Reverse Current-Max | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRER52C3V9-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 500Ohm | Single | ZENER DIODE | 10μA @ 1V | 900mV @ 10mA | 500Ohm | - | 3.9V | 3.9V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C2V2-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2010 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRER52C2V2 | - | - | - | 100Ohm | Single | ZENER DIODE | 100μA @ 1V | 900mV @ 10mA | 100Ohm | - | 2.2V | 2.2V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRB5381B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 190Ohm | - | ZENER DIODE | 500nA @ 98.8V | 1.2V @ 200mA | 190Ohm | 130V | 130V | 130V | 5% | 10mA | - | - | ROHS3 Compliant | ||
![]() CZRER3V9B-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 90Ohm | Single | ZENER DIODE | 10μA @ 1V | 900mV @ 10mA | 90Ohm | - | 3.9V | 3.9V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C2-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRER52C2 | - | - | - | 100Ohm | Single | ZENER DIODE | 100μA @ 1V | 900mV @ 10mA | 100Ohm | - | 2V | 2V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C2V7-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRER52C2V7 | - | - | - | 83Ohm | Single | ZENER DIODE | 75μA @ 1V | 900mV @ 10mA | 83Ohm | - | 2.7V | 2.7V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C36-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 90Ohm | Single | ZENER DIODE | 100nA @ 27V | 900mV @ 10mA | 90Ohm | - | 36V | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER15VB-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±2% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 32Ohm | Single | ZENER DIODE | 100nA @ 11V | 900mV @ 10mA | 32Ohm | - | 15V | 15V | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRC5368B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 25Ohm | - | ZENER DIODE | 500nA @ 35.8V | 1.2V @ 1A | 25Ohm | 47V | 47V | 47V | 5% | 25mA | - | - | ROHS3 Compliant | ||
![]() CZRER52C39-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 90Ohm | Single | ZENER DIODE | 100nA @ 29V | 900mV @ 10mA | 90Ohm | - | 39V | 39V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C9V1-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | 900mV @ 10mA | 10Ohm | - | 9.1V | 9.1V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C7V5-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 7Ohm | Single | ZENER DIODE | 100nA @ 5V | 900mV @ 10mA | 7Ohm | - | 7.5V | 7.5V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C3-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | CZRER52C3 | - | - | - | 95Ohm | Single | ZENER DIODE | 50μA @ 1V | 900mV @ 10mA | 95Ohm | - | 3V | 3V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C30-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 80Ohm | Single | ZENER DIODE | 100nA @ 23V | 900mV @ 10mA | 80Ohm | - | 30V | 30V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRER52C4V3-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0503 (1308 Metric) | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | 900mV @ 10mA | 95Ohm | - | 4.3V | 4.3V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRU5V1B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 150mW | - | - | 260 | 30 | - | - | - | - | 50Ohm | Single | ZENER DIODE | 2μA @ 2V | 900mV @ 10mA | 50Ohm | - | 5.1V | 5.1V | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4728-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | 10Ohm | - | ZENER DIODE | 100μA @ 1V | 1.2V @ 200mA | 10Ohm | 3.3V | 3.3V | 3.3V | 5% | 76mA | 100μA | 1V | ROHS3 Compliant | ||
![]() CZRQR12VB-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | - | - | 260 | 30 | - | - | - | - | 12Ohm | Single | ZENER DIODE | 100nA @ 9.1V | 900mV @ 10mA | 12Ohm | 12V | 12V | 12V | 2.5% | 5mA | - | - | ROHS3 Compliant | ||
![]() ACZRC5369B-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 27Ohm | - | ZENER DIODE | 500nA @ 38.8V | 1.2V @ 1A | 27Ohm | 51V | 51V | 51V | 5% | 25mA | - | - | ROHS3 Compliant | ||
![]() CZRQR4V7B-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2009 | - | ±3% | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | - | - | 260 | 30 | - | - | - | - | 70Ohm | Single | ZENER DIODE | 3μA @ 1.5V | 900mV @ 10mA | 70Ohm | 4.7V | 4.7V | 4.7V | 2.6% | 5mA | - | - | ROHS3 Compliant |