- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Published | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Impedance | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRB5369B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2015 | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 27Ohm | ZENER DIODE | 500nA @ 38.8V | 1.2V @ 200mA | 27Ohm | 51V | 51V | 51V | 5% | 25mA | ROHS3 Compliant | ||
![]() CZRB5358B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | -55°C~150°C | Tape & Reel (TR) | 2015 | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 3.5Ohm | ZENER DIODE | 500nA @ 16.7V | 1.2V @ 200mA | 3.5Ohm | 22V | 22V | 22V | 5% | 50mA | ROHS3 Compliant | ||
![]() CZRNC55C24-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 80Ohm | ZENER DIODE | 100nA @ 18V | 1.5V @ 200mA | 80Ohm | 24V | 24V | 24V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C2V4-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 85Ohm | ZENER DIODE | 50μA @ 1V | 1.5V @ 200mA | 85Ohm | 2.4V | 2.4V | 2.4V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C36-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 80Ohm | ZENER DIODE | 100nA @ 27V | 1.5V @ 200mA | 80Ohm | 36V | 36V | 36V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C39-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 90Ohm | ZENER DIODE | 100nA @ 29.3V | 1.5V @ 200mA | 90Ohm | 39V | 39V | 39V | 5% | 2.5mA | RoHS Compliant | ||
![]() CZRNC55C4V3-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 80Ohm | ZENER DIODE | 1μA @ 1V | 1.5V @ 200mA | 80Ohm | 4.3V | 4.3V | 4.3V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C75-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 250Ohm | ZENER DIODE | 100nA @ 56.3V | 1.5V @ 200mA | 250Ohm | 75V | 75V | 75V | 5% | 2.5mA | RoHS Compliant | ||
![]() CZRNC55C6V8-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 8Ohm | ZENER DIODE | 100nA @ 3V | 1.5V @ 200mA | 8Ohm | 6.8V | 6.8V | 6.8V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C8V2-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 7Ohm | ZENER DIODE | 100nA @ 6.2V | 1.5V @ 200mA | 7Ohm | 8.2V | 8.2V | 8.2V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C62-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 150Ohm | ZENER DIODE | 100nA @ 46.5V | 1.5V @ 200mA | 150Ohm | 62V | 62V | 62V | 5% | 2.5mA | RoHS Compliant | ||
![]() CZRNC55C12-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 20Ohm | ZENER DIODE | 100nA @ 9.1V | 1.5V @ 200mA | 20Ohm | 12V | 12V | 12V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C13-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 26Ohm | ZENER DIODE | 100nA @ 10V | 1.5V @ 200mA | 26Ohm | 13V | 13V | 13V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C15-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 30Ohm | ZENER DIODE | 100nA @ 11V | 1.5V @ 200mA | 30Ohm | 15V | 15V | 15V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C22-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 55Ohm | ZENER DIODE | 100nA @ 16V | 1.5V @ 200mA | 55Ohm | 22V | 22V | 22V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C3V0-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 85Ohm | ZENER DIODE | 4μA @ 1V | 1.5V @ 200mA | 85Ohm | 3V | 3V | 3V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C11-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 20Ohm | ZENER DIODE | 100nA @ 8.2V | 1.5V @ 200mA | 20Ohm | 11V | 11V | 11V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C27-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 80Ohm | ZENER DIODE | 100nA @ 20V | 1.5V @ 200mA | 80Ohm | 27V | 27V | 27V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C20-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 55Ohm | ZENER DIODE | 100nA @ 15V | 1.5V @ 200mA | 55Ohm | 20V | 20V | 20V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C16-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | - | Obsolete | 1 (Unlimited) | - | EAR99 | 8541.10.00.50 | 500mW | - | - | - | - | - | - | SINGLE | 40Ohm | ZENER DIODE | 100nA @ 12V | 1.5V @ 200mA | 40Ohm | 16V | 16V | 16V | 5% | 5mA | RoHS Compliant |