- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Elements | Operating Temperature | Packaging | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Max Power Dissipation | Configuration | Impedance | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRNC55C3V0-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 85Ohm | ZENER DIODE | 4μA @ 1V | 1.5V @ 200mA | 85Ohm | 3V | 3V | 3V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C11-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 20Ohm | ZENER DIODE | 100nA @ 8.2V | 1.5V @ 200mA | 20Ohm | 11V | 11V | 11V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C27-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 80Ohm | ZENER DIODE | 100nA @ 20V | 1.5V @ 200mA | 80Ohm | 27V | 27V | 27V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C20-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 55Ohm | ZENER DIODE | 100nA @ 15V | 1.5V @ 200mA | 55Ohm | 20V | 20V | 20V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C47-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 110Ohm | ZENER DIODE | 100nA @ 35.3V | 1.5V @ 200mA | 110Ohm | 47V | 47V | 47V | 5% | 2.5mA | RoHS Compliant | ||
![]() CZRNC55C43-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 90Ohm | ZENER DIODE | 100nA @ 32.3V | 1.5V @ 200mA | 90Ohm | 43V | 43V | 43V | 5% | 2.5mA | RoHS Compliant | ||
![]() CZRNC55C9V1-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 10Ohm | ZENER DIODE | 100nA @ 6.8V | 1.5V @ 200mA | 10Ohm | 9.1V | 9.1V | 9.1V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C7V5-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 7Ohm | ZENER DIODE | 100nA @ 5V | 1.5V @ 200mA | 7Ohm | 7.5V | 7.5V | 7.5V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C18-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 50Ohm | ZENER DIODE | 100nA @ 13V | 1.5V @ 200mA | 50Ohm | 18V | 18V | 18V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C2V0-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 80Ohm | ZENER DIODE | 100nA @ 22V | 1.5V @ 200mA | 80Ohm | 2V | 30V | 30V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C33-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 80Ohm | ZENER DIODE | 100nA @ 24V | 1.5V @ 200mA | 80Ohm | 33V | 33V | 33V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C4V7-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 70Ohm | ZENER DIODE | 500nA @ 1V | 1.5V @ 200mA | 70Ohm | 4.7V | 4.7V | 4.7V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C51-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 125Ohm | ZENER DIODE | 100nA @ 38.3V | 1.5V @ 200mA | 125Ohm | 51V | 51V | 51V | 5% | 2.5mA | RoHS Compliant | ||
![]() CZRNC55C5V6-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 30Ohm | ZENER DIODE | 100nA @ 1V | 1.5V @ 200mA | 30Ohm | 5.6V | 5.6V | 5.6V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C2V2-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 85Ohm | ZENER DIODE | 75μA @ 1V | 1.5V @ 200mA | 85Ohm | 2.2V | 2.2V | 2.2V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C10-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 15Ohm | ZENER DIODE | 100nA @ 7.5V | 1.5V @ 200mA | 15Ohm | 10V | 10V | 10V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C2V7-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 85Ohm | ZENER DIODE | 10μA @ 1V | 1.5V @ 200mA | 85Ohm | 2.7V | 2.7V | 2.7V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C68-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 200Ohm | ZENER DIODE | 100nA @ 51V | 1.5V @ 200mA | 200Ohm | 68V | 68V | 68V | 5% | 2.5mA | RoHS Compliant | ||
![]() CZRNC55C6V2-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 10Ohm | ZENER DIODE | 100nA @ 2V | 1.5V @ 200mA | 10Ohm | 6.2V | 6.2V | 6.2V | 5% | 5mA | RoHS Compliant | ||
![]() CZRNC55C5V1-G Comchip Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 1 | -55°C~150°C | Tape & Reel (TR) | 2012 | ±5% | Obsolete | 1 (Unlimited) | EAR99 | 8541.10.00.50 | 500mW | SINGLE | 50Ohm | ZENER DIODE | 100nA @ 1V | 1.5V @ 200mA | 50Ohm | 5.1V | 5.1V | 5.1V | 5% | 5mA | RoHS Compliant |