- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Reverse Current-Max | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRB5361B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 5Ohm | - | ZENER DIODE | 500nA @ 20.6V | 1.2V @ 200mA | 5Ohm | 27V | 27V | 27V | 5% | 50mA | - | - | ROHS3 Compliant | ||
![]() CZRV5248B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 1 | - | -60°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 200mW | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 21Ohm | Single | ZENER DIODE | 100nA @ 14V | 900mV @ 10mA | 21Ohm | 18V | 18V | 18V | 5% | 7mA | - | - | ROHS3 Compliant | ||
![]() ACZRM5262B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | 500mW | - | - | 260 | 30 | - | - | - | - | 125Ohm | - | ZENER DIODE | 100nA @ 39V | - | 125Ohm | - | 51V | 51V | - | - | - | - | ROHS3 Compliant | ||
![]() CZRQR52C15-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | 30 | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 100nA @ 11V | 900mV @ 10mA | 30Ohm | 15V | 15V | 15V | 5% | 5mA | - | - | ROHS3 Compliant | ||
![]() CZRQR52C5V1-HF Comchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | SILICON | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 8541.10.00.50 | 125mW | BOTTOM | NO LEAD | 260 | 30 | IEC-61000-4-2 | R-PBCC-N2 | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 100nA @ 800mV | 900mV @ 10mA | 60Ohm | 5.1V | 5.1V | 5.1V | 5% | 5mA | - | - | ROHS3 Compliant | ||
![]() CZRA4728-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | DUAL | C BEND | NOT SPECIFIED | NOT SPECIFIED | - | R-PDSO-C2 | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100μA @ 1V | 1.2V @ 200mA | 10Ohm | 3.3V | 3.3V | 3.3V | 5% | 76mA | 100μA | 1V | ROHS3 Compliant | ||
![]() CZRA4732-G Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | ±5% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 1W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 8Ohm | Single | ZENER DIODE | 10μA @ 1V | 1.2V @ 200mA | 8Ohm | - | 4.7V | 4.7V | - | - | - | - | ROHS3 Compliant | ||
![]() ACZRA4731-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | 1W | DUAL | FLAT | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | 9Ohm | - | ZENER DIODE | 10μA @ 1V | 1.2V @ 200mA | 9Ohm | 4.3V | 4.3V | 4.3V | 5% | 58mA | 10μA | 1V | ROHS3 Compliant | ||
![]() CZRB5388B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 480Ohm | - | ZENER DIODE | 500nA @ 152V | 1.2V @ 200mA | 480Ohm | 200V | 200V | 200V | 5% | 5mA | - | - | ROHS3 Compliant | ||
![]() CZRB5363B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 8Ohm | - | ZENER DIODE | 500nA @ 22.8V | 1.2V @ 200mA | 8Ohm | 30V | 30V | 30V | 5% | 40mA | - | - | ROHS3 Compliant | ||
![]() CZRB5351B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 2.5Ohm | - | ZENER DIODE | 1μA @ 10.6V | 1.2V @ 200mA | 2.5Ohm | 14V | 14V | 14V | 5% | 100mA | - | - | ROHS3 Compliant | ||
![]() CZRB5353B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 2.5Ohm | - | ZENER DIODE | 1μA @ 12.2V | 1.2V @ 200mA | 2.5Ohm | 16V | 16V | 16V | 5% | 75mA | - | - | ROHS3 Compliant | ||
![]() CZRB5359B-HF Comchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2015 | - | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 5W | DUAL | C BEND | 260 | 30 | - | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | 3.5Ohm | - | ZENER DIODE | 500nA @ 18.2V | 1.2V @ 200mA | 3.5Ohm | 24V | 24V | 24V | 5% | 50mA | - | - | ROHS3 Compliant | ||
![]() CZRSC55C4V7-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | - | - | 70Ohm | Single | ZENER DIODE | 500nA @ 11.4V | 1.5V @ 200mA | 70Ohm | 4.7V | 4.7V | 4.7V | 5% | 5mA | - | - | RoHS Compliant | ||
![]() CZRSC55C3V3-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | - | - | 85Ohm | Single | ZENER DIODE | 2μA @ 8V | 1.5V @ 200mA | 85Ohm | 3.3V | 3.3V | 3.3V | 5% | 5mA | - | - | RoHS Compliant | ||
![]() CZRSC55C3V0-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | - | - | 85Ohm | Single | ZENER DIODE | 4μA @ 7V | 1.5V @ 200mA | 85Ohm | 3V | 3V | 3V | 5% | 5mA | - | - | RoHS Compliant | ||
![]() CZRSC55C5V6-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | - | - | 30Ohm | Single | ZENER DIODE | 100nA @ 13.7V | 1.5V @ 200mA | 30Ohm | 5.6V | 5.6V | 5.6V | 5% | 5mA | - | - | RoHS Compliant | ||
![]() CZRSC55C7V5-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | - | - | 7Ohm | Single | ZENER DIODE | 100nA @ 18.2V | 1.5V @ 200mA | 7Ohm | 7.5V | 7.5V | 7.5V | 5% | 5mA | - | - | RoHS Compliant | ||
![]() CZRSC55C2V0-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | - | - | 85Ohm | Single | ZENER DIODE | 100μA @ 4V | 1.5V @ 200mA | 85Ohm | 2V | 2V | 2V | 5% | 5mA | - | - | RoHS Compliant | ||
![]() CZRSC55C5V1-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | - | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | - | - | 50Ohm | Single | ZENER DIODE | 100nA @ 12.2V | 1.5V @ 200mA | 50Ohm | 5.1V | 5.1V | 5.1V | 5% | 5mA | - | - | RoHS Compliant |