- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CZRSC55C6V2-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100nA @ 15.2V | 1.5V @ 200mA | - | 10Ohm | 6.2V | 6.2V | 6.2V | 5% | 5mA | RoHS Compliant | ||
![]() CZRSC55C3V9-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | 85Ohm | Single | ZENER DIODE | 2μA @ 9.1V | 1.5V @ 200mA | - | 85Ohm | 3.9V | 3.9V | 3.9V | 5% | 5mA | RoHS Compliant | ||
![]() CZRSC55C9V1-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | 10Ohm | Single | ZENER DIODE | 100nA @ 22.8V | 1.5V @ 200mA | - | 10Ohm | 9.1V | 9.1V | 9.1V | 5% | 5mA | RoHS Compliant | ||
![]() CZRSC55C2V7-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | 85Ohm | Single | ZENER DIODE | 10μA @ 6.5V | 1.5V @ 200mA | - | 85Ohm | 2.7V | 2.7V | 2.7V | 5% | 5mA | RoHS Compliant | ||
![]() CZRSC55C3V6-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | 85Ohm | Single | ZENER DIODE | 2μA @ 8.4V | 1.5V @ 200mA | - | 85Ohm | 3.6V | 3.6V | 3.6V | 5% | 5mA | RoHS Compliant | ||
![]() CZRSC55C15-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | 30Ohm | Single | ZENER DIODE | 100nA @ 35.8V | 1.5V @ 200mA | - | 30Ohm | 15V | 15V | 15V | 5% | 5mA | RoHS Compliant | ||
![]() CZRSC55C2V4-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | 85Ohm | Single | ZENER DIODE | 50μA @ 6V | 1.5V @ 200mA | - | 85Ohm | 2.4V | 2.4V | 2.4V | 5% | 5mA | RoHS Compliant | ||
![]() CZRSC55C2V2-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | 85Ohm | Single | ZENER DIODE | 75μA @ 5.2V | 1.5V @ 200mA | - | 85Ohm | 2.2V | 2.2V | 2.2V | 5% | 5mA | RoHS Compliant | ||
![]() CZRSC55C6V8-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | 8Ohm | Single | ZENER DIODE | 100nA @ 16.7V | 1.5V @ 200mA | - | 8Ohm | 6.8V | 6.8V | 6.8V | 5% | 5mA | RoHS Compliant | ||
![]() CZRSC55C4V3-G Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 1 | 175°C | - | Tape & Reel (TR) | 2010 | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8541.10.00.50 | 500mW | - | - | - | - | - | - | 80Ohm | Single | ZENER DIODE | 1μA @ 9.9V | 1.5V @ 200mA | - | 80Ohm | 4.3V | 4.3V | 4.3V | 5% | 5mA | RoHS Compliant | ||
![]() CZRW5228B-G Comchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOD-123 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2012 | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 350mW | DUAL | GULL WING | 260 | 30 | R-PDSO-G2 | UNIDIRECTIONAL | 23Ohm | Single | ZENER DIODE | 10μA @ 1V | 900mV @ 10mA | - | 23Ohm | 3.9V | 3.9V | 3.9V | 4.99% | 20mA | ROHS3 Compliant | ||
![]() MMSZ4692-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | SOD-123 | - | - | - | 150°C TJ | - | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 10μA @ 5.1V | 900mV @ 10mA | 500MW | - | - | 6.8V | - | - | - | ROHS3 Compliant | ||
![]() MMSZ4694-HF Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SOD-123 | - | - | - | 150°C TJ | - | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 1μA @ 6.2V | 900mV @ 10mA | 500MW | - | - | 8.2V | - | - | - | ROHS3 Compliant | ||
![]() MMSZ4689-HF Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SOD-123 | - | - | - | 150°C TJ | - | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 10μA @ 3V | 900mV @ 10mA | 500MW | - | - | 5.1V | - | - | - | ROHS3 Compliant | ||
![]() MMSZ4684-HF Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SOD-123 | - | - | - | 150°C TJ | - | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 7.5μA @ 1.5V | 900mV @ 10mA | 500MW | - | - | 3.3V | - | - | - | ROHS3 Compliant | ||
![]() MMSZ4679-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | SOD-123 | - | - | - | 150°C TJ | - | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 5μA @ 1V | 900mV @ 10mA | 500MW | - | - | 2V | - | - | - | ROHS3 Compliant | ||
![]() MMSZ4701-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | SOD-123 | - | - | - | 150°C TJ | - | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 10.6V | 900mV @ 10mA | 500MW | - | - | 14V | - | - | - | ROHS3 Compliant | ||
![]() MMSZ4708-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | SOD-123 | - | - | - | 150°C TJ | - | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 10nA @ 16.7V | 900mV @ 10mA | 500MW | - | - | 22V | - | - | - | ROHS3 Compliant | ||
![]() MMSZ4688-HF Comchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | SOD-123 | - | - | - | 150°C TJ | - | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 10μA @ 3V | 900mV @ 10mA | 500MW | - | - | 4.7V | - | - | - | ROHS3 Compliant | ||
![]() MMSZ4693-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | - | Surface Mount | SOD-123 | - | - | - | 150°C TJ | - | - | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 10μA @ 5.7V | 900mV @ 10mA | 500MW | - | - | 7.5V | - | - | - | ROHS3 Compliant |