- Packaging
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Voltage Tol-Max
- Peak Reflow Temperature (Cel)
- Mounting Type
- Operating Temperature
- Package / Case
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Comchip Technology Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSZ4697-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | SOD-123 | 150°C TJ | ±5% | Active | 1 (Unlimited) | ZENER DIODE | 1μA @ 7.6V | 900mV @ 10mA | 500MW | 10V | ROHS3 Compliant | ||
![]() MMSZ4712-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | SOD-123 | 150°C TJ | ±5% | Active | 1 (Unlimited) | ZENER DIODE | 10nA @ 21.2V | 900mV @ 10mA | 500MW | 28V | ROHS3 Compliant | ||
![]() MMSZ4704-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | SOD-123 | 150°C TJ | ±5% | Active | 1 (Unlimited) | ZENER DIODE | 50nA @ 12.9V | 900mV @ 10mA | 500MW | 17V | ROHS3 Compliant | ||
![]() MMSZ4700-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | SOD-123 | 150°C TJ | ±5% | Active | 1 (Unlimited) | ZENER DIODE | 50nA @ 9.8V | 900mV @ 10mA | 500MW | 13V | ROHS3 Compliant | ||
![]() MMSZ4687-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | SOD-123 | 150°C TJ | ±5% | Active | 1 (Unlimited) | ZENER DIODE | 4μA @ 2V | 900mV @ 10mA | 500MW | 4.3V | ROHS3 Compliant | ||
![]() MMSZ4710-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | SOD-123 | 150°C TJ | ±5% | Active | 1 (Unlimited) | ZENER DIODE | 10nA @ 19V | 900mV @ 10mA | 500MW | 25V | ROHS3 Compliant | ||
![]() MMSZ4716-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | SOD-123 | 150°C TJ | ±5% | Active | 1 (Unlimited) | ZENER DIODE | 10nA @ 29.6V | 900mV @ 10mA | 500MW | 39V | ROHS3 Compliant | ||
![]() MMSZ4707-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | SOD-123 | 150°C TJ | ±5% | Active | 1 (Unlimited) | ZENER DIODE | 10nA @ 15.2V | 900mV @ 10mA | 500MW | 20V | ROHS3 Compliant | ||
![]() MMSZ4691-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | SOD-123 | 150°C TJ | ±5% | Active | 1 (Unlimited) | ZENER DIODE | 10μA @ 5V | 900mV @ 10mA | 500MW | 6.2V | ROHS3 Compliant | ||
![]() MMSZ4717-HF Comchip Technology | In Stock | - | Datasheet | 1 Weeks | Surface Mount | SOD-123 | 150°C TJ | ±5% | Active | 1 (Unlimited) | ZENER DIODE | 10nA @ 32.6V | 900mV @ 10mA | 500MW | 43V | ROHS3 Compliant | ||
![]() MMSZ4682-HF Comchip Technology | In Stock | - | Datasheet | - | Surface Mount | SOD-123 | 150°C TJ | ±5% | Active | 1 (Unlimited) | ZENER DIODE | 1μA @ 1V | 900mV @ 10mA | 500MW | 2.7V | ROHS3 Compliant |