- Configuration
- Diode Element Material
- ECCN Code
- HTS Code
- JESD-30 Code
- Moisture Sensitivity Level (MSL)
- Non-rep Pk Forward Current-Max
- Number of Elements
- Number of Phases
- Number of Terminations
- Operating Temperature (Max.)
- Operating Temperature (Min.)
Attribute column
Manufacturer
Comet America Software, Services
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Configuration | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Reverse Test Voltage | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDB Comet America, LP | In Stock | - | Datasheet | YES | SILICON | 1 | 125°C | -40°C | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | License | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | 260 | 30 | 2 | R-PDSO-C2 | SINGLE | 5A | 1 | 40V | DO-214AB | 100A | - | - | - | ROHS3 Compliant | ||
![]() DBV Comet America, LP | In Stock | - | Datasheet | YES | SILICON | 1 | 150°C | -55°C | 0.25W | yes | Active | 1 (Unlimited) | 2 | EAR99 | License | - | LOW LEAKAGE CURRENT | 8541.10.00.80 | DUAL | GULL WING | - | - | - | R-PDSO-G2 | SINGLE | 1A | 1 | 100V | - | 9A | 0.82V | 50μA | 100V | ROHS3 Compliant |