- Display Type
- Ingress Protection
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
- Type
- Number of Characters Per Row
- Input Range
- Voltage - Supply
- Communications
Attribute column
Manufacturer
Comet America Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Display Type | Input Range | Number of Characters Per Row | Communications | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M1300 Comet America, LP | 819 |
| Datasheet | -10°C~60°C | Box | Active | 1 (Unlimited) | Process Controller | 230VAC | IP20 | LCD - Black Characters | 0 ~ 20mA, 0 ~ 10VDC | 3, 3 | RS-232 | ROHS3 Compliant | ||
![]() M1220 Comet America, LP | 642 |
| Datasheet | -10°C~60°C | Box | Active | 1 (Unlimited) | Temperature Controller (Type B, J, K, N, S, T) | 230VAC | IP20 | LCD - Black Characters | -200°C ~ 1800°C, -60 ~ 140mV | 3, 3 | RS-232 | ROHS3 Compliant | ||
![]() M1323 Comet America, LP | 660 |
| Datasheet | -10°C~60°C | Box | Active | 1 (Unlimited) | Process, Temperature Controller | 230VAC | IP20 | LCD - Black Characters | -200°C ~ 600°C, 0 ~ 20mA, 0 ~ 10VDC | 3, 3, 3 | RS-232 | ROHS3 Compliant | ||
![]() M1440 Comet America, LP | 674 |
| Datasheet | -10°C~60°C | Box | Active | 1 (Unlimited) | Temperature Controller | 230VAC | IP20 | LCD - Black Characters | -200°C ~ 600°C | 3, 3 | RS-232 | ROHS3 Compliant | ||
![]() M1322 Comet America, LP | 641 |
| Datasheet | -10°C~60°C | Box | Active | 1 (Unlimited) | Process, Temperature Controller | 230VAC | IP20 | LCD - Black Characters | -200°C ~ 600°C, 0 ~ 20mA, 0 ~ 10VDC | 3, 3, 3 | RS-232 | ROHS3 Compliant |