- RoHS
- Material
- Gender
- Series
- Length
- Mfr
- Package
- Product Status
- Built-in diameter
- Degree of protection (IP)
- Nominal voltage
- Protection class
Attribute column
Manufacturer
Concord Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Material | Body Material | Brand | Breakdown Voltage / V | Built-in diameter | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Nominal voltage | Package | Pppm - Peak Pulse Power Dissipation | Product Status | Protection class | RoHS | Suitable for wall mounting | Surface protection | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | With light source | Packaging | Series | Color | Gender | Subcategory | Depth | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M55155/049B01 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55155/30XH13 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 707-0564-26 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 707-0025-20 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 707-1000-20 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21-1104-1-0312 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2069345 Concord | In Stock | - | - | - | - | - | - | - | - | 0 | IP20 | - | - | - | - | - | - | 62.5 - 68.2 | 220 - 240 | - | - | - | II | - | No | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 | 320 | ||
![]() 30-3115-11 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2070081 Concord | In Stock | - | - | - | - | - | - | - | - | 0 - 0 | IP20 | - | - | - | - | - | - | - | 230 - 240 | - | - | - | II | - | No | Other | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 104 | - | ||
![]() 750-1206 Concord | In Stock | - | - | - | SOD-123FL-2 | Nylon | - | Panjit | 24.5 V | - | - | 3000 | 6.2 A | Panjit | + 150 C | Concord Electronics | - 55 C | - | - | Bulk | 200 W | Active | - | Non-Compliant | - | - | 0.000608 oz | 30 kV | 30 kV | - | Reel | TSM-02FL | - | Female | TVS Diodes / ESD Suppression Diodes | - | SMD/SMT | 20 V | Unidirectional | 1 Channel | 32.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() 701-1905 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770-1305-10 Concord | In Stock | - | - | Clamp | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Black | - | - | 9.52 mm | - | - | - | - | - | - | - | 12.06 mm | - | - | ||
![]() 535-9605-02 Concord | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | Concord Electronics | - | - | - | Bulk | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | * | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16-9081-1-06 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 801-0521 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 800-1201-03 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE079B01 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE109D02 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS39087-6 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 699A-9830-19 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |