- RoHS
- Material
- Gender
- Series
- Length
- Mfr
- Package
- Product Status
- Built-in diameter
- Degree of protection (IP)
- Nominal voltage
- Protection class
Attribute column
Manufacturer
Concord Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Material Type | Approvals | Built-in diameter | Degree of protection (IP) | Ihs Manufacturer | Inside Diameter | Manufacturer | Manufacturer Part Number | Mfr | Nominal voltage | Package | Part Life Cycle Code | Product Status | Protection class | Risk Rank | RoHS | Suitable for wall mounting | Surface protection | Voltage type | With light source | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Composition | Gender | Power Rating | Max Power Dissipation | Orientation | Reach Compliance Code | Lead Length | Failure Rate | Adhesive | Legend | Outside Diameter | Adjustability | Finish | Background Color | Text Color | Language | Features | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M55155/31XJ03 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55155/30XD06 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 688A-5009-19 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39024/11-07 Concord | In Stock | - | - | - | - | - | - | - | - | CONCORD ELECTRONICS CORP | - | Concord Electronics Inc | M39024/11-07 | - | - | - | Contact Manufacturer | - | - | 5.53 | - | - | - | - | - | - | - | - | - | - | INTERCONNECTION DEVICE | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39024/10-16 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 790-3006 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90-9555-16 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 502-7404-02 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | 1 % | 2 | 650 ppm/°C | - | 475 mΩ | Wirewound | - | 3 W | 3 W | - | - | 38.1 mm | 0.001 % | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 14.224 mm | 4.75 mm | - | Contains Lead | ||
![]() 30-3380-11 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Concord Electronics | - | Bulk | - | Active | - | - | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 760-2511 Concord | In Stock | - | - | - | Nylon | - | - | - | - | - | 6.604 mm | - | - | Concord Electronics | - | Bulk | - | Active | - | - | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | 1.5748 mm | - | ||
![]() 2060708 Concord | In Stock | - | - | - | - | - | - | 0 - 0 | IP65 | - | - | - | - | - | 220 - 240 | - | - | - | II | - | - | No | Other | AC | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not adjustable | - | - | - | - | - | - | - | - | - | ||
![]() 435S-9406 Concord | In Stock | - | - | Hardware | - | Vinyl | OSHA | - | - | - | - | Brady | 93519 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Diamylamine | - | - | Gloss | Yellow | Black | English | - | - | - | - | - | ||
![]() 10-341-2-01 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09-9657-1088 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14-414-L094-09534 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB01FA01 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 800-1114-03 Concord | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 535-9404-02 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 800-1019-22 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55155/29-2S Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |